处理中...

首页  >  产品百科  >  SiT1618AA-71-33S-8.000000

SiT1618AA-71-33S-8.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.97V 3.63V 15pF ±20ppm 8MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-71-33S-8.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-71-33S-8.000000

SiT1618AA-71-33S-8.000000概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a standard frequency, high temperature oscillator designed for industrial, medical, automotive, and avionics applications. It offers precise timing solutions across various industries, ensuring reliable performance even under extreme conditions. This device supports a wide range of standard frequencies from 7.3728 MHz to 48 MHz, making it highly versatile for different system requirements.
    Key Applications:
    - Industrial sensors
    - Programmable Logic Controllers (PLCs)
    - Motor servos
    - Outdoor networking equipment
    - Medical video cameras
    - Asset tracking systems
    Technical Parameters
    The SiT1618 oscillator boasts impressive technical specifications:
    | Parameter | Min | Typ | Max | Unit | Conditions |
    |
    | Frequency Range | MHz | 7.3728 MHz to 48 MHz |
    | Frequency Stability | -20 | ±20 | +20 | ppm | Includes initial tolerance, 1st year aging, and variations over temperature, voltage, and load (15 pF ± 10%) |
    | Operating Temperature Range | -40 +125 | °C | Industrial grade |
    | Supply Voltage | 1.62 3.63 | V | 1.8V to 3.3V options |
    | Current Consumption 3.4 mA | Typical at 1.8V |
    | LVCMOS/LVTTL Compatible Output Compatible output interface |
    | Package Types | mm x mm | 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, 7.0 x 5.0 |
    Product Features and Advantages
    Unique Features:
    - Wide Frequency Range: Supports 33 standard frequencies between 7.3728 MHz and 48 MHz.
    - High Temperature Compatibility: Operates from -40°C to 125°C.
    - Low Power Consumption: Consumes as little as 3.4 mA at 1.8V.
    - Advanced Signal Integrity: Offers excellent total frequency stability of ±20 ppm.
    - Field Programmability: Supports custom programming using Time Machine II for quick prototyping and customization.
    - Compliance: RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free.
    Market Competitiveness:
    The SiT1618 excels in environments requiring robust timing solutions. Its ability to maintain precise frequency stability under challenging thermal conditions sets it apart in demanding industrial and automotive applications.
    Application Case Studies and Usage Recommendations
    Example Application: Outdoor Networking Equipment
    In outdoor networking equipment, the SiT1618's high temperature tolerance ensures consistent performance despite varying environmental temperatures. To optimize its usage, users should:
    - Ensure proper decoupling capacitors are placed close to the VDD pin.
    - Use external pull-up resistors (10kΩ or less) when OE/ST pin is not externally driven.
    Suggested Optimizations:
    - Utilize lower drive strength settings to reduce EMI issues.
    - Select appropriate drive strength based on the expected capacitive load to balance between rise/fall times and output swing.
    Compatibility and Support
    The SiT1618 is designed to integrate seamlessly with various electronic components. It supports multiple package sizes and is compatible with standard LVCMOS/LVTTL interfaces. SiTime provides comprehensive support, including Time Machine II for field programming and extensive documentation for ease of integration.
    Co

SiT1618AA-71-33S-8.000000参数

参数
最大电源电流 -
频率稳定性 ±20ppm
扩频带宽 -
频率 8MHz
最大工作电压 3.63V
最小工作电压 2.97V
输出格式 LVCMOS|LVTTL
负载电容 15pF
通用封装 QFN
安装方式 贴片安装
应用等级 工业级

SiT1618AA-71-33S-8.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-71-33S-8.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-71-33S-8.000000 SiT1618AA-71-33S-8.000000数据手册

SiT1618AA-71-33S-8.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 20.8
35+ ¥ 18.392
100+ ¥ 16.53
500+ ¥ 15.732
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 104
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
514NCA001004BAG ¥ 0
514RCC001237BAGR ¥ 92.9104
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.4851
570BAB000124DG ¥ 463.6235