处理中...

首页  >  产品百科  >  SiT8008AI-31-25S-65.000000Y

SiT8008AI-31-25S-65.000000Y

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.25V 2.75V 15pF ±20ppm 65MHz
供应商型号: 10A-SIT8008AI-31-25S-65.000000Y
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT8008AI-31-25S-65.000000Y

SiT8008AI-31-25S-65.000000Y概述

    SiT8008 Low Power Programmable Oscillator
    Product Introduction
    The SiT8008 is a programmable low-power oscillator designed to deliver highly stable timing solutions across a broad range of applications. It allows users to program any frequency between 1 MHz and 110 MHz, with precision up to six decimal places, making it ideal for use in diverse industries such as consumer electronics, telecommunications, storage systems, and industrial controls.
    Applications include:
    - Digital Still Cameras (DSC)
    - Digital Video Cameras (DVC)
    - DVR Systems
    - IP Surveillance Cameras (IP CAM)
    - Tablets and e-Books
    - Solid-State Drives (SSD)
    - GPON/EPON Networks
    - High-speed serial communication systems like USB, SATA, FireWire, and Ethernet (100M/1G/10G)
    Technical Parameters
    Below are the key technical specifications of the SiT8008:
    | Parameter | Min. | Typ. | Max. | Unit | Condition |
    |
    | Frequency Range | MHz | 1 – 110 |
    | Frequency Stability | -20 | +20 ppm | Total frequency stability inclusive of initial tolerance, 1st year aging, and environmental variations. |
    | Operating Temperature | -40 85 | °C | Extended commercial (-20 to +70°C) or industrial (-40 to +85°C) |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V
    | Current Consumption | 3.6 4.5 | mA | No load, f = 20 MHz |
    | OE Disable Current 4 | mA | Vdd = 2.5V to 3.3V, OE = GND |
    | Standby Current | 0.6 | 1.3 µA | ST = GND, Vdd = 1.8V |
    | Startup Time 5 | ms | Measured from power-on |
    | Jitter (RMS Period) 1.76 | 3 | ps | f = 75 MHz, Vdd = 2.5V to 3.3V |
    Product Features and Advantages
    The SiT8008 offers several unique advantages:
    - Precision: Capable of programming any frequency between 1 MHz and 110 MHz with six decimal places.
    - Energy Efficiency: Ultra-low power consumption of 3.6 mA typical under normal conditions.
    - Improved Jitter Performance: Supports programmable drive strength to enhance system jitter and EMI performance.
    - Versatility: Compatible with both LVCMOS and HCMOS output standards and available in multiple package sizes (2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, etc.).
    - Field Programmability: Can be customized post-production via Time Machine II, allowing users to adjust parameters like frequency, stability, and temperature range.
    - Environmental Compliance: RoHS, REACH, and Pb-free compliant.
    Application Case Studies and Usage Recommendations
    The SiT8008 finds widespread application in modern digital systems where precise timing is critical. Here are some notable use cases and recommendations:
    1. Consumer Electronics:
    - Usage: Digital cameras, tablets, and SSDs require stable clocks to ensure smooth operation.
    - Recommendation: Utilize the low standby current to extend battery life. Use the programmable drive strength to match output impedance requirements.
    2. Networking and Telecommunications:
    - Usage: High-speed serial interfaces such as USB, SATA, and 10G Ethernet benefit

SiT8008AI-31-25S-65.000000Y参数

参数
负载电容 15pF
最大电源电流 -
频率稳定性 ±20ppm
扩频带宽 -
频率 65MHz
最大工作电压 2.75V
最小工作电压 2.25V
输出格式 HCMOS|LVCMOS
应用等级 工业级

SiT8008AI-31-25S-65.000000Y厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8008AI-31-25S-65.000000Y数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT8008AI-31-25S-65.000000Y SiT8008AI-31-25S-65.000000Y数据手册

SiT8008AI-31-25S-65.000000Y封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
514NCA001004BAG ¥ 0
514RCC001237BAGR ¥ 92.9104
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.4851
570BAB000124DG ¥ 463.6235