处理中...

首页  >  产品百科  >  SIT8924AA-13-18E-19.200000D

SIT8924AA-13-18E-19.200000D

产品分类: 有源晶振
厂牌: SITIME
产品描述: ±50ppm 19.2MHz 贴片安装 2.5mm*2mm*800μm
供应商型号: 10A-SIT8924AA-13-18E-19.200000D
供应商: 云汉优选
标准整包数: 1
SITIME 有源晶振 SIT8924AA-13-18E-19.200000D

SIT8924AA-13-18E-19.200000D概述

    # SiT8924 Automotive AEC-Q100 Oscillator: A Comprehensive Overview
    1. Product Introduction
    The SiT8924 is an advanced Automotive AEC-Q100-compliant oscillator, designed for extreme temperature environments and high-reliability electronic applications. This oscillator provides exceptional timing precision, supporting frequencies ranging from 1 MHz to 110 MHz with six-decimal-place accuracy. Its robust design ensures it can operate across a wide range of environmental conditions, making it ideal for demanding automotive and industrial applications.
    Primary Features:
    - Compliant with AEC-Q100 standards for automotive-grade reliability.
    - Operates over an extended temperature range: -55°C to 125°C.
    - Frequency stability as low as ±25 ppm, ensuring consistent performance.
    - Ultra-low power consumption, consuming 3.8 mA typical at 1.8V.
    - Supports supply voltages of 1.8V or between 2.25V and 3.63V.
    - Compatible with LVCMOS/LVTTL output standards.
    Target Applications:
    - Automotive: Infotainment systems, collision detection devices, and in-vehicle networking.
    - Extreme Temperature Electronics: Applications requiring high-reliability oscillators in harsh environments.
    - Powertrain Control: Critical for maintaining real-time control in automotive systems.
    2. Technical Parameters
    Below is a concise summary of the critical technical specifications of the SiT8924:
    | Parameter | Minimum Value | Typical Value | Maximum Value | Units |

    | Frequency Range | 1 110 | MHz |
    | Frequency Stability | -25 | +25 | -50 | ppm |
    | Operating Temperature Range | -55 125 | °C |
    | Supply Voltage | 1.62 3.63 | V |
    | Current Consumption (no load) | - | 3.8 | 4.8 | mA |
    | Duty Cycle | 45 55 | % |
    | Rise/Fall Time (20%-80%) | - | 1.6 | 3.0 | ns |
    Additional characteristics include excellent jitter performance, low phase noise, and compatibility with industry-standard packages.
    3. Product Features and Advantages
    The SiT8924 stands out due to its innovative features and market-leading advantages:
    - Advanced Stability: Total frequency stability of ±25 ppm makes it suitable for applications where precision timing is critical.
    - Industry-Leading G-Sensitivity: With a G-sensitivity of 0.1 PPB/G, it offers superior resistance to mechanical stress.
    - Energy Efficiency: Low power consumption reduces overall system energy usage, crucial for automotive and portable electronics.
    - Flexible Configurations: The OE/NC configuration options allow for precise output enable/disable control.
    - Durability and Compliance: RoHS, REACH, Pb-free, Halogen-free, and Antimony-free, ensuring environmental compliance.
    Its compact size and robustness make it a versatile choice for various demanding applications.
    4. Application Case Studies and Usage Recommendations
    The SiT8924 is ideally suited for automotive and industrial environments where precision timing is essential. Here are some practical use cases:
    Use Case 1: Infotainment Systems
    In modern vehicles, infotainment systems require stable clock signals for synchronized audio/video playback. The SiT8924’s high-frequency stability and low jitter ensure seamless performance even under varying temperature conditions.
    Recommendation: Use the default drive strength setting for typical output loads (15 pF).
    Use Case 2: Collision Detection Devices
    C

SIT8924AA-13-18E-19.200000D参数

参数
频率稳定性 ±50ppm
频率容差 -
频率 19.2MHz
长*宽*高 2.5mm*2mm*800μm
安装方式 贴片安装
应用等级 汽车级
零件状态 新设计不推荐

SIT8924AA-13-18E-19.200000D厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SIT8924AA-13-18E-19.200000D数据手册

厂牌 PDF简要描述 下载
SITIME 有源晶振 SITIME SIT8924AA-13-18E-19.200000D SIT8924AA-13-18E-19.200000D数据手册

SIT8924AA-13-18E-19.200000D封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 20.8
35+ ¥ 18.392
100+ ¥ 16.53
500+ ¥ 15.732
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 104
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
12.000MHZ XO53050UITA ¥ 13.311
12.90329 ¥ 13.4102
1522H-40.00033GDTSY ¥ 2.964
1532H-12.288JWVDTSY ¥ 2.0189
1532H-26.000J12DZSY ¥ 3.8077
1532H-27.000A33AZSY ¥ 132.4323
1553D-212.500J33DTY ¥ 41.3855
1575H-30.720K33DTSY ¥ 3.3111
1575H-33.6864K33DTSY ¥ 3.4762
1601-04005-BTBEYA ¥ 2.16