处理中...

首页  >  产品百科  >  SiT1618AE-82-18S-27.000000

SiT1618AE-82-18S-27.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 1.62V 1.98V 15pF ±25ppm 27MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-82-18S-27.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-82-18S-27.000000

SiT1618AE-82-18S-27.000000概述

    The Smart Timing Choice: SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a versatile standard frequency, high-temperature oscillator designed for industrial, medical, automotive, and avionics applications requiring precise timing solutions. It offers 33 standard frequency options ranging from 7.3728 MHz to 48 MHz, making it ideal for demanding environments where stable and reliable timing is crucial.
    Key features include:
    - Supply voltages of 1.8V, 2.5V, or 3.3V.
    - Operating temperatures from -40°C to 125°C.
    - Excellent frequency stability as low as ±20 ppm.
    - Compatibility with LVCMOS/LVTTL standards.
    - Industry-standard package options (e.g., 2.0x1.6mm, 2.5x2.0mm).
    Applications span across critical industries such as industrial sensors, PLCs, motor servos, outdoor networking equipment, medical video cameras, asset tracking systems, and more.
    Technical Parameters
    Below is a summary of the key technical specifications extracted from the product's data sheet:
    | Parameter | Min | Typ | Max | Units |

    | Frequency Range | 7.3728 48 | MHz |
    | Frequency Stability | ±20 | ±25 | ±50 | ppm |
    | Operating Temperature Range | -40 | +125 °C |
    | Supply Voltage | 1.62 | 2.8 | 3.63 | V |
    | Current Consumption (No Load) 3.4 | 4.5 | mA |
    | Startup Time 5 | ms |
    | Jitter (RMS) 1.6 | 2.5 | ps |
    | Pin Count
    The SiT1618 also supports various drive strength configurations, allowing users to fine-tune rise/fall times to optimize system performance based on capacitive load and application requirements.
    Product Features and Advantages
    The SiT1618 excels in multiple aspects, providing unique benefits for high-demand applications:
    1. Precision and Reliability: The ±20 ppm frequency stability ensures high accuracy under varying conditions.
    2. Wide Operating Temperature Range: Withstanding extreme temperatures makes it suitable for harsh environments.
    3. Energy Efficiency: Low power consumption (3.4 mA typical at 1.8V) ensures minimal impact on battery-powered systems.
    4. Customizability: Through Time Machine II and field programming capabilities, users can tailor the oscillator to their specific needs.
    5. Environmental Compliance: RoHS and REACH compliant, the device is Pb-free, halogen-free, and antimony-free.
    These advantages make the SiT1618 stand out in industries where reliability, precision, and adaptability are paramount.
    Application Case Studies and Usage Tips
    The SiT1618 finds extensive use in several domains. Here are some practical examples and recommendations:
    1. Industrial Sensors: Deploy the SiT1618 in rugged sensor nodes requiring long-term stability under fluctuating environmental conditions. Use the ST mode to save power during idle periods.

    2. Automotive Networking Equipment: Incorporate the oscillator in vehicular electronics where compliance with AEC-Q100 standards is mandatory. Ensure proper thermal management to maintain optimal performance.
    3. Medical Imaging Devices: The ability to handle higher temperatures is particularly beneficial in high-resolution video cameras used in medical imaging, ensuring consistent performance even in overheated environments.
    Usage Suggestions:
    - Always use a 0.1 µF decoupling capacitor between VDD and GND to stabilize the power supply.
    - If the OE pin is unused, consider NC mode for uninterrupted functionality.
    Compatibility and Support
    The SiT1618 is designe

SiT1618AE-82-18S-27.000000参数

参数
频率 27MHz
最大工作电压 1.98V
最小工作电压 1.62V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±25ppm
扩频带宽 -
通用封装 QFN
安装方式 贴片安装
应用等级 工业级

SiT1618AE-82-18S-27.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-82-18S-27.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-82-18S-27.000000 SiT1618AE-82-18S-27.000000数据手册

SiT1618AE-82-18S-27.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
514NCA001004BAG ¥ 0
514RCC001237BAGR ¥ 92.9104
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.4851
570BAB000124DG ¥ 463.6235