处理中...

首页  >  产品百科  >  SiT1618AE-33-33N-13.225625

SiT1618AE-33-33N-13.225625

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.97V 3.63V 15pF ±50ppm 13.225625MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-33-33N-13.225625
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-33-33N-13.225625

SiT1618AE-33-33N-13.225625概述

    Product Introduction: SiT1618 Standard Frequency, High-Temperature Oscillator
    SiT1618 is a versatile, high-performance standard frequency oscillator designed to meet the demands of industrial, medical, automotive, and avionics applications requiring stable performance in extreme temperature environments. With a wide range of standard frequencies between 7.3728 MHz and 48 MHz, it is optimized for environments ranging from -40°C to 125°C. The oscillator supports multiple supply voltages, including 1.8V, 2.5V to 3.3V, making it suitable for diverse applications where precise timing is critical.
    Key applications include industrial sensors, PLCs, motor servos, outdoor networking equipment, medical video cameras, asset tracking systems, and other high-temperature environments.
    Technical Parameters
    The SiT1618 is equipped with a series of advanced technical specifications:
    | Parameter | Minimum | Typical | Maximum | Unit | Condition |
    |
    | Output Frequency Range | 7.3728 MHz | N/A | 48 MHz | MHz | 33 standard frequencies supported; exact frequencies listed in Table 13 |
    | Frequency Stability | -20 | ±20 | +20 | ppm | Includes initial tolerance at 25°C, 1st-year aging, and temperature variation |
    | Operating Temperature Range | -40 | -40 to 125 | +125 | °C | Extended industrial and automotive grade support |
    | Supply Voltage | 1.62 | 1.8 to 3.3 | 3.63 | V | Supports multiple voltage options |
    | Current Consumption (no load) | N/A | 3.4 | 4.5 | mA | At 1.8V, 20 MHz |
    | LVCMOS/LVTTL Compatible Output | Yes | N/A | Yes Compatible with common digital interface standards |
    | Pin Configurations | N/A | Standardized | N/A Standard industry packages available |
    Product Features and Advantages
    SiT1618 offers several unique advantages that make it stand out in the market:
    1. High Temperature Stability: Operates reliably in environments up to 125°C, ensuring robustness in harsh conditions.
    2. Programmable Drive Strength: Adjustable rise and fall times improve EMI performance and jitter characteristics, making it suitable for a variety of applications.
    3. Industry-Compatible Packages: Available in multiple standardized packages, facilitating seamless integration into existing designs.
    4. Field Programmability: Instant samples can be created using the Time Machine II programmer, enabling rapid prototyping and customization.
    5. Compliance with Standards: RoHS, REACH, Pb-free, halogen-free, and antimony-free, ensuring environmental compliance.
    Application Cases and Usage Recommendations
    Applications:
    - Industrial Sensors: Ideal for temperature-compensated timing in harsh environments.
    - Motor Servo Systems: Provides accurate clock signals under varying load conditions.
    - Outdoor Networking Equipment: Handles fluctuating temperatures and maintains stable operation.
    Usage Recommendations:
    - Ensure a minimum 0.1µF decoupling capacitor is placed between Vdd and GND to stabilize power delivery.
    - Use pull-up resistors (≤10kΩ) on the OE/ST pin if it is not externally driven.
    - Monitor startup and resume times (typically 5ms) to avoid system delays in critical applications.
    Compatibility and Support
    SiT1618 is compatible with industry-standard LVCMOS/LVTTL outputs and supports multiple package sizes, ensuring flexibility across differ

SiT1618AE-33-33N-13.225625参数

参数
扩频带宽 -
频率 13.225625MHz
最大工作电压 3.63V
最小工作电压 2.97V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
通用封装 QFN
安装方式 贴片安装
应用等级 工业级

SiT1618AE-33-33N-13.225625厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-33-33N-13.225625数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-33-33N-13.225625 SiT1618AE-33-33N-13.225625数据手册

SiT1618AE-33-33N-13.225625封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
514NCA001004BAG ¥ 0
514RCC001237BAGR ¥ 92.9104
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.4851
570BAB000124DG ¥ 463.6235