处理中...

首页  >  产品百科  >  SiT1618AE-88-18N-22.118400

SiT1618AE-88-18N-22.118400

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 1.62V 1.98V 15pF ±30ppm 22.1184MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-88-18N-22.118400
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-88-18N-22.118400

SiT1618AE-88-18N-22.118400概述

    Smart Timing Choice: SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a highly reliable and versatile electronic component manufactured by SiTime Corporation. This device falls under the category of standard frequency, high-temperature oscillators, designed for a wide array of demanding industrial, automotive, and medical applications. It provides stable and precise timing signals across various operational conditions, making it an ideal choice for environments with stringent temperature and power requirements.
    Key features include:
    - Wide Frequency Range: Supports 33 standard frequencies ranging from 7.3728 MHz to 48 MHz.
    - Operating Temperature: Functions optimally from -40°C to 125°C, with extended options down to -55°C.
    - Output Stability: Total frequency stability as low as ±20 ppm, ensuring precision in diverse operating conditions.
    - Energy Efficiency: Low power consumption with typical values of 3.4 mA at 1.8V.
    - Compatibility: Compatible with LVCMOS/LVTTL output standards and multiple package sizes for flexibility.
    Applications include industrial sensors, motor control, networking equipment, medical imaging, and asset tracking systems.
    Technical Parameters
    The SiT1618's technical specifications highlight its robustness and adaptability:
    | Parameter | Minimum Value | Typical Value | Maximum Value | Units | Conditions |
    |
    | Frequency Range | 7.3728 MHz | N/A | 48 MHz | MHz | 33 standard frequencies supported |
    | Frequency Stability | -20 | N/A | +20 | ppm | Includes temperature variations |
    | Operating Temperature Range| -40 | N/A | +125 | °C | Industrial and automotive grade |
    | Supply Voltage | 1.62 | N/A | 3.63 | V | Range 1.8V to 3.63V |
    | Current Consumption | N/A | 3.4 | 4.5 | mA | No load condition, f = 20 MHz |
    | Jitter | N/A | 1.6 | 2.5 | ps (rms) | f = 20 MHz, Vdd = 2.5V |
    Additional critical parameters include output enable/disable capabilities, standby current optimization, and excellent duty cycle and rise/fall time performance.
    Product Features and Advantages
    The SiT1618 stands out due to several unique advantages:
    1. Temperature Resilience: Operates seamlessly across extreme temperatures, crucial for industrial and automotive deployments.
    2. Field Programmability: Utilizes Time Machine II for instant sample customization, reducing development timelines.
    3. Energy Efficiency: Minimal current draw in both active and standby modes, maximizing battery life in portable systems.
    4. Wide Frequency Options: Customizable for various applications requiring specific timing requirements.
    5. Compliance: Fully compliant with RoHS, REACH, and AEC-Q100 standards, ensuring reliability and environmental safety.
    Its high frequency stability, low jitter, and broad operating voltage range make it a superior alternative to quartz-based oscillators in harsh environments.
    Application Case Studies and Usage Suggestions
    1. Industrial Sensors: SiT1618’s ability to maintain accuracy at elevated temperatures ensures stable sensor synchronization in outdoor monitoring systems.
    2. Motor Control: The low power consumption and high temperature tolerance are beneficial in motor servos subjected to varying thermal stresses.
    3. Medical Imaging: Reliable clock generation under high ambient temperatures is critical for video cameras used in medical procedures.
    Usage Tips:
    - Use a pull-up resistor ≤ 10 kΩ when leaving Pin 1 unconnected.
    - Ensure a 0.1 µF or higher capacitor between Vdd and GND for opti

SiT1618AE-88-18N-22.118400参数

参数
负载电容 15pF
最大电源电流 -
频率稳定性 ±30ppm
扩频带宽 -
频率 22.1184MHz
最大工作电压 1.98V
最小工作电压 1.62V
输出格式 LVCMOS|LVTTL
通用封装 QFN
安装方式 贴片安装
应用等级 工业级

SiT1618AE-88-18N-22.118400厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-88-18N-22.118400数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-88-18N-22.118400 SiT1618AE-88-18N-22.118400数据手册

SiT1618AE-88-18N-22.118400封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
514NCA001004BAG ¥ 0
514RCC001237BAGR ¥ 92.9104
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.4851
570BAB000124DG ¥ 463.6235