处理中...

首页  >  产品百科  >  SIT8924AA-12-33E-40.000000E

SIT8924AA-12-33E-40.000000E

产品分类:
厂牌: SITIME
产品描述:
供应商型号: 10A-SIT8924AA-12-33E-40.000000E
供应商: 云汉优选
标准整包数: 1
SITIME  SIT8924AA-12-33E-40.000000E

SIT8924AA-12-33E-40.000000E概述

    # Comprehensive Technical Review of the SiT8924 Automotive AEC-Q100 Oscillator
    Product Introduction
    The SiT8924 is a cutting-edge automotive-grade oscillator designed specifically to meet the rigorous demands of advanced electronics in harsh environments. This component features an AEC-Q100 certification, making it suitable for automotive applications requiring durability and reliability. The SiT8924 offers frequency ranges between 1 MHz and 110 MHz, accurate to six decimal places, and operates within extended temperature ranges of -55°C to 125°C. Its primary functionalities include supporting automotive infotainment systems, collision detection devices, and in-vehicle networking, among others.
    Key attributes include excellent frequency stability of ±25 ppm and an industry-leading G-sensitivity of 0.1 PPB/G, ensuring minimal frequency drift under acceleration or vibration conditions. The SiT8924 operates on a supply voltage ranging from 1.8V to 3.63V and consumes as little as 3.8 mA at 1.8V, providing both efficiency and flexibility across various power domains.
    Technical Parameters
    Below is a concise summary of the critical technical specifications for the SiT8924:
    | Parameter | Minimum Value | Typical Value | Maximum Value | Unit |

    | Frequency Range | 1 110 | MHz |
    | Frequency Stability | -25 +25 | ppm |
    | Operating Temperature Range | -40 +125 | °C |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V |
    | Current Consumption (No Load) 3.8 | 4.5 | mA |
    | Duty Cycle | 45 55 | % |
    | Rise/Fall Time 1.3 | 2.5 | ns |
    | Input Voltage (High) | 70 % Vdd |
    | Input Voltage (Low) 30 | % Vdd |
    Additional characteristics include an LVCMOS/LVTTL-compatible output and compliance with RoHS, REACH, Pb-free, halogen-free, and antimony-free standards.
    Product Features and Advantages
    The SiT8924 excels in several areas:
    - Wide Operating Temperature Range: With support for temperatures from -55°C to 125°C, the SiT8924 ensures reliable performance in extreme environmental conditions.
    - Outstanding Frequency Stability: The ±25 ppm frequency stability ensures minimal drift across varying environmental factors.
    - Industry-Leading G-Sensitivity: The 0.1 PPB/G sensitivity minimizes drift due to mechanical stress, which is crucial in high-vibration automotive settings.
    - Low Power Consumption: Minimal current draw makes the SiT8924 ideal for energy-efficient systems.
    - Versatile Packaging Options: The SiT8924 is available in multiple package sizes, offering flexibility for diverse application requirements.
    Its integration into automotive applications improves system reliability and performance while reducing susceptibility to environmental variables like temperature fluctuations and mechanical shocks.
    Application Case Studies and Usage Recommendations
    The SiT8924 is particularly suited for applications in automotive infotainment, powertrain control, and collision avoidance systems. Here are some practical use cases and recommendations:
    - Infotainment Systems: The SiT8924's precise timing improves audio/video synchronization in complex in-car entertainment setups. Use a pull-up resistor of 10kΩ or less when pin 1 is left floating to ensure stable operation.
    - Collision Detection Devices: Its robustness and ability to handle wide tempera

SIT8924AA-12-33E-40.000000E参数

参数
长*宽*高 2.5mm*2mm*800μm
安装方式 贴片安装
应用等级 汽车级
零件状态 新设计不推荐

SIT8924AA-12-33E-40.000000E厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SIT8924AA-12-33E-40.000000E数据手册

厂牌 PDF简要描述 下载
SITIME SITIME SIT8924AA-12-33E-40.000000E SIT8924AA-12-33E-40.000000E数据手册

SIT8924AA-12-33E-40.000000E封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 20.8
35+ ¥ 18.392
100+ ¥ 16.53
500+ ¥ 15.732
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 104
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1C212288BC0P ¥ 0.9921
1C226000AA0D ¥ 0.6064
1C232000AA0B ¥ 1.3584
1NM100000C33YC ¥ 4.8989
1NM40960C33YC ¥ 4.7097
1NM45158AC33YC ¥ 0.5184
1NM48000C33YC ¥ 0.5929
1NM66000C33YC ¥ 4.7097
1NM66666C33YC ¥ 0.5929
1NM72000C33YC ¥ 4.3546