处理中...

首页  >  产品百科  >  SiT1618AA-82-25S-12.000000

SiT1618AA-82-25S-12.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 2.75V 15pF ±25ppm 12MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-82-25S-12.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-82-25S-12.000000

SiT1618AA-82-25S-12.000000概述

    Product Introduction: SiT1618 Standard Frequency, High Temperature Oscillator
    The SiT1618 is a high-performance oscillator designed to cater to demanding industrial, medical, automotive, and avionics applications. As a standard frequency, high-temperature oscillator, it offers precise timing solutions for environments requiring robust performance under extreme conditions. The product is suitable for applications such as industrial sensors, programmable logic controllers (PLCs), motor servos, outdoor networking equipment, medical video cameras, asset tracking systems, and more.
    Technical Parameters
    | Parameter | Symbol | Min | Typ | Max | Unit | Condition |
    ||
    | Output Frequency Range | f | 7.3728 MHz | N/A | 48 MHz | MHz | 33 standard frequencies listed in Table 13. |
    | Frequency Stability | Fstab | -20 ppm | ±20 ppm | +20 ppm | ppm | Inclusive of initial tolerance, 1st year aging, temperature, and rated power supply variations. |
    | Operating Temperature Range | Tuse | -40 °C | N/A | +125 °C | °C | Industrial and automotive grade options available. |
    | Supply Voltage | Vdd | 1.62 V | 1.8 V | 3.63 V | V | Multiple voltage options supported. |
    | Current Consumption (No Load)| Idd | N/A | 3.4 mA | N/A | mA | At 1.8 V Vdd, f = 20 MHz. |
    | LVCMOS Compatibility | N/A | Compatible | N/A | N/A | N/A | Supports LVCMOS/LVTTL interface. |
    | Packages | N/A | 2.0 x 1.6 | N/A | 7.0 x 5.0 | mm² | Industry-standard form factors. |
    Product Features and Advantages
    The SiT1618 oscillator offers several distinct advantages:
    1. Precision Timing: With frequency stability as low as ±20 ppm, the SiT1618 ensures exceptional accuracy in timing-sensitive applications.
    2. Wide Operating Temperature Range: The device operates reliably from -40°C to 125°C, making it ideal for harsh environments.
    3. Low Power Consumption: The typical current draw is 3.4 mA at 1.8 V Vdd, ensuring energy efficiency in battery-operated systems.
    4. Field Programmability: Offers the flexibility of on-site configuration via the Time Machine II tool.
    5. Compliance and Safety: RoHS, REACH, Pb-Free, Halogen-Free, and Antimony-Free certifications ensure environmental compliance.
    6. Rugged Design: Supports mechanical shock, vibration, and temperature cycling tests.
    Application Cases and Usage Recommendations
    Application Examples:
    - Industrial Sensors: Monitoring critical parameters in manufacturing plants.
    - Outdoor Networking Equipment: Ensuring reliable communication links in rugged outdoor settings.
    - Medical Video Cameras: Capturing high-quality images in varying light conditions.
    Usage Recommendations:
    - Ensure a pull-up resistor of ≤10 kΩ is present on Pin 1 if not externally driven.
    - Use a capacitor ≥0.1 µF between Vdd and GND for optimal performance.
    - Implement a startup time of ≤5 ms to achieve stable output within milliseconds after power-up.
    Compatibility and Support
    The SiT1618 oscillator is compatible with a wide range of electronic systems and interfaces. SiTime Corporation provides comprehensive technical support, including documentation, software tools, and customer serv

SiT1618AA-82-25S-12.000000参数

参数
扩频带宽 -
频率 12MHz
最大工作电压 2.75V
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±25ppm
通用封装 QFN
安装方式 贴片安装
应用等级 工业级

SiT1618AA-82-25S-12.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-82-25S-12.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-82-25S-12.000000 SiT1618AA-82-25S-12.000000数据手册

SiT1618AA-82-25S-12.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
514NCA001004BAG ¥ 0
514RCC001237BAGR ¥ 92.9104
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.4851
570BAB000124DG ¥ 463.6235