处理中...

首页  >  产品百科  >  SiT1618AE-13-18N-29.491200

SiT1618AE-13-18N-29.491200

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 1.62V 1.98V 15pF ±50ppm 29.4912MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-13-18N-29.491200
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-13-18N-29.491200

SiT1618AE-13-18N-29.491200概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a standard frequency, high-temperature oscillator designed for demanding industrial, medical, automotive, and avionics applications. It provides a robust solution for applications requiring precise timing across a wide operating temperature range. The product supports 33 standard frequencies between 7.3728 MHz and 48 MHz, making it highly versatile for various designs.
    Key features include:
    - Operating temperature from -40°C to 125°C, with an optional -55°C range.
    - Supply voltage options of 1.8V to 3.3V.
    - Low power consumption of 3.4 mA typical at 1.8V.
    - LVCMOS/LVTTL compatible output for seamless integration.
    - Pb-free, RoHS, and REACH compliant materials.
    Technical Parameters
    The SiT1618 oscillator offers the following technical specifications:
    | Parameter | Minimum | Typical | Maximum | Unit | Conditions |
    |
    | Output Frequency Range | MHz | 33 standard frequencies between 7.3728 MHz and 48 MHz |
    | Frequency Stability ±20 | ±50 | ppm | Inclusive of initial tolerance, 1st year aging, and temperature variations |
    | Operating Temperature | -40 +125 | °C | Extended Industrial and Automotive ranges |
    | Supply Voltage | 1.62 | 1.8-3.3 | 3.63 | V | Varying ranges depending on load conditions |
    | Current Consumption (No Load) 3.4-4.5 mA | Varies based on supply voltage and frequency |
    | LVCMOS Output Characteristics Duty Cycle: 45%-55%, Rise/Fall Time: 1-3 ns |
    Additional parameters cover startup time (≤5ms), enable/disable time (≤162ns), and jitter specifications.
    Product Features and Advantages
    The SiT1618 stands out due to its high reliability and adaptability:
    - Wide Operating Range: Operates in temperatures up to 125°C, ensuring stable performance under extreme conditions.
    - Precise Timing: Offers excellent frequency stability with ±20 ppm total frequency stability.
    - Energy Efficiency: Low power consumption of 3.4 mA typical at 1.8V supply voltage.
    - Versatile Compatibility: Supports multiple package sizes and LVCMOS/LVTTL output, enhancing compatibility across different applications.
    Its standout advantages make it an ideal choice for industries such as industrial sensors, medical video cameras, asset tracking systems, and automotive electronics.
    Application Cases and Usage Recommendations
    Example Applications:
    1. Industrial Sensors: The SiT1618 is well-suited for industrial environments where precise timing and reliability are critical.
    2. Automotive Networking: The ability to operate in harsh conditions makes it suitable for car networking equipment.
    3. Medical Equipment: Its compact design and low power consumption align with the demands of portable medical devices.
    Recommended Usage Tips:
    - Ensure a pull-up resistor of 10 kΩ or less on Pin 1 if OE or ST functionality is needed.
    - Implement a 0.1 µF capacitor between Vdd and GND to stabilize power supply.
    - Always consider the environmental compliance (RoHS, REACH) for regulatory compliance.
    Compatibility and Support
    The SiT1618 is designed to be compatible with industry-standard packages and electrical interfaces, facilitating easy integration into existing designs. SiTime provides comprehensive technical support and resources such as the Time Mac

SiT1618AE-13-18N-29.491200参数

参数
最小工作电压 1.62V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -
频率 29.4912MHz
最大工作电压 1.98V
通用封装 QFN
安装方式 贴片安装
应用等级 工业级

SiT1618AE-13-18N-29.491200厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-13-18N-29.491200数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-13-18N-29.491200 SiT1618AE-13-18N-29.491200数据手册

SiT1618AE-13-18N-29.491200封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 19.5
35+ ¥ 17.182
100+ ¥ 15.39
500+ ¥ 14.592
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 97.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
514NCA001004BAG ¥ 0
514RCC001237BAGR ¥ 92.9104
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.4851
570BAB000124DG ¥ 463.6235