处理中...

首页  >  产品百科  >  SiT1618AE-88-25E-13.521270

SiT1618AE-88-25E-13.521270

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 2.75V 15pF ±30ppm 13.52127MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-88-25E-13.521270
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-88-25E-13.521270

SiT1618AE-88-25E-13.521270概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a standard frequency, high-temperature oscillator manufactured by SiTime Corporation, designed for industrial, medical, automotive, and avionics applications. This device is distinguished by its robust design, flexibility, and compliance with strict environmental standards. It offers a variety of standard frequencies ranging from 7.3728 MHz to 48 MHz, catering to a broad spectrum of electronics requiring precise timing solutions.
    The SiT1618 operates within a wide temperature range, from -40°C to 125°C, making it ideal for harsh environmental conditions. Additionally, there is an extended version (-55°C option) available as SiT8920 and SiT8921. The product boasts excellent total frequency stability (as low as ±20 ppm), ensuring reliable performance across different conditions. Its compatibility with standard LVCMOS/LVTTL outputs and industry-standard packages further enhances its versatility.
    Primary Applications:
    - Industrial Sensors: Ideal for precision sensing.
    - PLCs and Motor Servos: Enhances automation control accuracy.
    - Outdoor Networking Equipment: Provides stable timing in variable climates.
    - Medical Video Cameras: Critical for high-definition imaging.
    - Asset Tracking Systems: Suitable for real-time tracking applications.
    Technical Parameters
    Below are the essential technical specifications extracted from the product manual:
    | Parameter | Symbol | Min. | Typ. | Max. | Unit |
    |
    | Frequency Range | f | 7.3728 | 48 | MHz | 33 standard frequencies supported. |
    | Frequency Stability | Fstab | -20 | ±20 | +20 | ppm |
    | Supply Voltage | Vdd | 1.62 | 3.3 | 3.63 | V |
    | Operating Temperature | Tuse | -40 | 125 | °C | Auto-grade temperature rating. |
    | Current Consumption | Idd | - | 3.4 | 4.5 | mA |
    | Jitter (RMS) | Tjitt | - | 1.6 | 2.5 | ps |
    | Peak-to-Peak Jitter | Tpk | - | 12 | 20 | ps |
    The device exhibits low power consumption and meets stringent environmental compliance standards such as RoHS, REACH, and halogen-free requirements.
    Product Features and Advantages
    The SiT1618 distinguishes itself through its high-temperature resilience, programmable drive strength, and superior frequency stability. Key highlights include:
    - Wide Frequency Range: Supports 33 standard frequencies, offering unmatched flexibility for diverse applications.
    - High Reliability: Total frequency stability as low as ±20 ppm ensures minimal drift over time.
    - Energy Efficiency: Typical current consumption of 3.4 mA at 1.8V helps in conserving energy.
    - Ruggedness: Operates seamlessly across -40°C to 125°C, with an option for -55°C (-55°C versions: SiT8920, SiT8921).
    - Compatibility: Compatible with industry-standard LVCMOS/LVTTL outputs, making it easy to integrate into existing designs.
    - Field Programmability: Supports field-programmable oscillators via Time Machine II for instant samples and real-time customization.
    - Green Compliance: Fully RoHS-compliant, Pb-free, and halogen-free, aligning with modern sustainability goals.
    Application Case Studies and Usage Recommendations
    The SiT1618 finds application in various sectors where high-precision timing is critical. Here are some practical examples:
    1. Automotive Electronics
    - Use Case: Powertrain Control Modules.
    - Recommendation: Use the device's wide operating temperature range to ensure stability under extreme thermal conditions.
    2. Networking Infrastructure

SiT1618AE-88-25E-13.521270参数

参数
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±30ppm
扩频带宽 -
频率 13.52127MHz
最大工作电压 2.75V
通用封装 QFN
安装方式 贴片安装
应用等级 工业级

SiT1618AE-88-25E-13.521270厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-88-25E-13.521270数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-88-25E-13.521270 SiT1618AE-88-25E-13.521270数据手册

SiT1618AE-88-25E-13.521270封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
514NCA001004BAG ¥ 0
514RCC001237BAGR ¥ 92.9104
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.4851
570BAB000124DG ¥ 463.6235