处理中...

首页  >  产品百科  >  SIT8008AI-11-XXE-10.000000

SIT8008AI-11-XXE-10.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.25V 3.63V 15pF ±20ppm 10MHz
供应商型号: 10A-SIT8008AI-11-XXE-10.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SIT8008AI-11-XXE-10.000000

SIT8008AI-11-XXE-10.000000概述

    SiT8008 Low Power Programmable Oscillator
    Product Introduction
    The SiT8008 is a low power programmable oscillator developed by SiTime Corporation, designed to deliver precise timing solutions across a broad range of applications. This oscillator offers exceptional flexibility, allowing users to set frequencies anywhere between 1 MHz and 110 MHz with up to six decimal place accuracy. With its ability to operate in extreme environments from -40°C to 85°C, it serves as an ideal solution for high-performance electronic systems requiring reliable performance.
    Key applications include:
    - Consumer electronics like tablets and e-books.
    - Data storage devices such as SSDs.
    - Communication systems including GPON, EPON, and various high-speed serial protocols like USB, SATA, and Ethernet.
    - Video surveillance with IP cameras.
    - Industrial equipment for extended temperature ranges.
    Technical Parameters
    Below is a concise summary of the technical specifications of the SiT8008:
    | Parameter | Min | Typ | Max | Unit |

    | Frequency Range | 1 110 | MHz |
    | Frequency Stability | -20 | +20 PPM |
    | Operating Temperature | -40 85 | °C |
    | Supply Voltage | 1.62 | 2.8 | 3.63 | V |
    | Current Consumption (No Load) 3.6 | 4.5 | mA |
    | Jitter (RMS Period) 1.76 | 3 | ps |
    | Drive Strength | Default 4x
    The SiT8008 operates with a standard 15 pF load and is available in multiple package sizes (2.0 x 1.6 mm, 2.5 x 2.0 mm, etc.) to suit diverse design requirements.
    Product Features and Advantages
    1. Precision and Flexibility: The ability to program frequencies up to six decimal places ensures unparalleled precision in timing-critical applications.
    2. Wide Operating Temperature Range: Its robust design allows it to function effectively even in extreme conditions.
    3. Low Power Consumption: Typical current draw of 3.6 mA makes it energy-efficient for portable devices.
    4. Programmable Drive Strength: Enhances EMI performance, reduces jitter, and supports large capacitive loads.
    5. RoHS and REACH Compliance: Ensures compatibility with modern environmental standards.
    6. Field Programmable: Offers instant sampling via Time Machine II and custom configurations for prototype development.
    Application Case Studies and Usage Recommendations
    The SiT8008 finds its niche in numerous scenarios, such as:
    - Industrial Networking: Used in switches and routers requiring stringent temperature stability.
    - Consumer Electronics: Integrated into portable devices where minimizing power consumption is critical.
    Recommendations:
    - Always use a pull-up resistor (<10 kΩ) between the OE/ST pin and Vdd in noisy environments.
    - Place a 0.1 µF capacitor between Vdd and GND for optimal performance.
    Compatibility and Support
    SiT8008 is compatible with standard LVCMOS/HCMOS outputs and offers seamless integration into existing designs. SiTime provides comprehensive technical support, including documentation and application notes accessible via their website.
    Common Issues and Solutions
    1. Problem: Glitches during startup.
    - Solution: Ensure proper initialization procedures and use Time Machine II for programming.
    2. Problem: Excessive jitter observed.
    - Solution: Adjust the drive strength settings based on the output load requirements.
    Conclusion and Recommendation
    The SiT8008 stands out due to its versatility, reliability, and energy efficiency. It is highly recommended for developers looking to implement advanced timing solutions in both consumer and indu

SIT8008AI-11-XXE-10.000000参数

参数
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -
频率稳定性 ±20ppm
扩频带宽 -
频率 10MHz
最大工作电压 3.63V
最小工作电压 2.25V
应用等级 工业级

SIT8008AI-11-XXE-10.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SIT8008AI-11-XXE-10.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SIT8008AI-11-XXE-10.000000 SIT8008AI-11-XXE-10.000000数据手册

SIT8008AI-11-XXE-10.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.082
100+ ¥ 3.99
1000+ ¥ 3.4884
4000+ ¥ 3.3516
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
514NCA001004BAG ¥ 0
514RCC001237BAGR ¥ 92.9104
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.4851
570BAB000124DG ¥ 463.6235