处理中...

首页  >  产品百科  >  SiT1618AA-71-25S-14.745600

SiT1618AA-71-25S-14.745600

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 2.75V 15pF ±20ppm 14.7456MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-71-25S-14.745600
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-71-25S-14.745600

SiT1618AA-71-25S-14.745600概述

    SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a standard frequency, high temperature oscillator developed by SiTime Corporation. This oscillator is known for its excellent performance under harsh conditions, making it suitable for industrial, medical, automotive, and avionics applications. With 33 standard frequency options ranging from 7.3728 MHz to 48 MHz, the SiT1618 provides robust functionality in critical applications such as industrial sensors, motor servos, and outdoor networking equipment.
    Technical Parameters
    Below is a concise summary of the key technical specifications for the SiT1618:
    | Parameters | Minimum (Min) | Typical (Typ) | Maximum (Max) | Units | Conditions |
    |
    | Frequency Range | N/A | N/A | N/A | MHz | 33 standard frequencies between 7.3728 MHz and 48 MHz |
    | Frequency Stability | -20 | ±20 | +20 | ppm | Includes initial tolerance, aging, and temperature variations |
    | Operating Temperature Range | -40 | -40 to 125 | 125 | °C | Extended Industrial (-40 to 105°C) and Automotive (-40 to 125°C) |
    | Supply Voltage | 1.62 | 1.8 to 3.3 | 3.63 | V | Multiple voltage options |
    | Current Consumption | N/A | 3.4 (Typ) | N/A | mA | Typical value at 1.8V, 20 MHz |
    | Output Characteristics Compatible with LVCMOS/LVTTL |
    | Package Dimensions | 2.0 x 1.6 mm | 2.5 x 2.0 mm | 7.0 x 5.0 mm | mm x mm | Industry-standard packages |
    Product Features and Advantages
    The SiT1618 oscillator offers several unique advantages:
    - Precision: Maintains excellent frequency stability, achieving ±20 ppm over a wide temperature range.
    - Efficiency: Low power consumption ensures extended battery life in portable devices.
    - Flexibility: Offers instant sampling through Time Machine II programming, allowing quick customization for prototyping.
    - Environmental Compliance: Compliant with RoHS, REACH standards, and free of lead, halogens, and antimony.
    - Advanced Control: Supports OE/ST/NC modes for precise management of power consumption and output signals.
    Application Cases and Usage Suggestions
    The SiT1618 excels in demanding environments such as medical imaging systems, precision sensors, and automotive electronics. Here are some practical use cases:
    - Medical Video Cameras: Utilize its high frequency stability and temperature resistance for clear image capture in varied environments.
    - Asset Tracking Systems: Its small form factor and low power consumption make it ideal for long-term deployments.
    To optimize usage, consider the following tips:
    - Always include a 0.1 µF decoupling capacitor between VDD and GND.
    - Ensure OE or ST pins are properly connected or left open as per design requirements.
    Compatibility and Support
    The SiT1618 is fully compatible with standard PCB designs and is available in multiple package sizes to suit different board layouts. SiTime offers comprehensive technical support, including detailed application notes and software tools like the Time Machine II for easy field programming.
    Common Issues and Solutions
    Some common issues and solutions include:

SiT1618AA-71-25S-14.745600参数

参数
扩频带宽 -
频率 14.7456MHz
最大工作电压 2.75V
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±20ppm
通用封装 QFN
安装方式 贴片安装
应用等级 工业级

SiT1618AA-71-25S-14.745600厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-71-25S-14.745600数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-71-25S-14.745600 SiT1618AA-71-25S-14.745600数据手册

SiT1618AA-71-25S-14.745600封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 20.8
35+ ¥ 18.392
100+ ¥ 16.53
500+ ¥ 15.732
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 104
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
514NCA001004BAG ¥ 0
514RCC001237BAGR ¥ 92.9104
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.4851
570BAB000124DG ¥ 463.6235