处理中...

首页  >  产品百科  >  SiT8008AI-73-25S-12.000000D

SiT8008AI-73-25S-12.000000D

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.25V 2.75V 15pF ±50ppm 12MHz
供应商型号: 10A-SIT8008AI-73-25S-12.000000D
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT8008AI-73-25S-12.000000D

SiT8008AI-73-25S-12.000000D概述

    SiT8008 Low Power Programmable Oscillator
    Product Introduction
    The SiT8008 is a highly efficient low power programmable oscillator developed by SiTime Corporation. This oscillator is designed to provide precise timing solutions across a wide range of applications, making it ideal for use in consumer electronics, industrial devices, and networking equipment. The SiT8008 offers the flexibility to generate frequencies between 1 MHz and 110 MHz, with accuracy up to six decimal places. Its robust performance and versatility make it suitable for applications such as digital cameras, tablets, e-books, solid-state drives, GPON, EPON, and various high-speed serial communication protocols including USB, SATA, SAS, Firewire, and Ethernet.
    Key applications include:
    - Digital Still Cameras (DSC)
    - Digital Video Cameras (DVC)
    - Digital Video Recorders (DVR)
    - IP Cameras
    - Tablets and e-Books
    - Solid State Drives (SSD)
    - Gigabit Passive Optical Networks (GPON) and Ethernet Passive Optical Networks (EPON)
    The product operates over a wide temperature range, with two options: -20°C to 70°C (Extended Commercial) and -40°C to 85°C (Industrial).
    Technical Parameters
    Below are the key technical specifications extracted from the SiT8008's technical manual:
    | Parameter | Min | Typ | Max | Unit | Condition |
    |
    | Output Frequency Range 110 | MHz
    | Frequency Stability | -20 | 0 | +20 | PPM | Includes initial tolerance, 1st year aging, and environmental variations. |
    | Operating Temperature Range | -20 85 | °C | Industrial option (-40°C to 85°C). |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V | Standard options: 1.8V, 2.5V, 2.8V, 3.0V, 3.3V. |
    | Current Consumption 3.6 | 4.5 | mA | Typical at 20 MHz, Vdd = 2.8V, 3.0V, 3.3V. |
    | Standby Current 2.6 | 4.3 | μA | ST = GND, Vdd = 2.8V to 3.3V. |
    | LVCMOS/HCMOS Compatible Output
    | Startup Time 5 | ms | Measured from power-on. |
    The SiT8008 supports precise frequency programming, with programmable drive strength to optimize jitter and electromagnetic interference (EMI) in different applications. It also complies with industry standards like RoHS and REACH, ensuring compliance with environmental regulations.
    Product Features and Advantages
    The SiT8008 stands out due to several unique features:
    1. Programmable Frequency: Users can configure the frequency anywhere between 1 MHz and 110 MHz with six-decimal-place precision.
    2. Low Power Consumption: Typical current consumption is only 3.6 mA, making it energy-efficient for portable and battery-powered devices.
    3. Excellent Frequency Stability: With a stability of ±20 PPM, it ensures reliable performance across varying environmental conditions.
    4. Programmable Drive Strength: Adjustable drive strength allows users to balance between lower jitter and better EMI performance or to drive larger capacitive loads.
    5. Versatile Compatibility: Compatible with LVCMOS/HCMOS standards and multiple package sizes (e.g., 2.0 x 1.6 mm, 2.5 x 2.0 mm, etc.), providing flexibility for integration into diverse systems.
    6. Rapid Prototyping Support: Field programmable versions allow instant customization through the Time Machine II programmer.
    Application Cases and Usage Recommendations
    The SiT8008 is widely used in

SiT8008AI-73-25S-12.000000D参数

参数
最大工作电压 2.75V
最小工作电压 2.25V
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -
频率 12MHz
应用等级 工业级

SiT8008AI-73-25S-12.000000D厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8008AI-73-25S-12.000000D数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT8008AI-73-25S-12.000000D SiT8008AI-73-25S-12.000000D数据手册

SiT8008AI-73-25S-12.000000D封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
514NCA001004BAG ¥ 0
514RCC001237BAGR ¥ 92.9104
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.4851
570BAB000124DG ¥ 463.6235