处理中...

首页  >  产品百科  >  SiT8008AI-21-33E-72.000000

SiT8008AI-21-33E-72.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.97V 3.63V 15pF ±20ppm 72MHz QFN 贴片安装
供应商型号: 10A-SIT8008AI-21-33E-72.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT8008AI-21-33E-72.000000

SiT8008AI-21-33E-72.000000概述

    SiT8008 Low Power Programmable Oscillator
    Product Introduction
    The SiT8008 is a cutting-edge, low-power programmable oscillator designed for use in a variety of high-demand electronic applications. It stands out due to its ability to produce any frequency between 1 MHz and 110 MHz with accuracy to six decimal places, making it suitable for digital systems requiring precise timing. Key application areas include digital still cameras (DSC), digital video cameras (DVC), digital video recorders (DVR), IP cameras, tablets, e-books, solid-state drives (SSD), GPON, and EPON among others. With operating temperatures ranging from -40°C to 85°C, it excels in environments where thermal stability is crucial.
    Technical Parameters
    The SiT8008 offers excellent frequency stability, with a total variation as low as ±20 PPM, which encompasses initial tolerance at 25°C, first-year aging at 25°C, and variations over the operating temperature, rated power supply voltage, and load conditions. Its low power consumption is typically 3.6 mA, and it supports programmable drive strength to optimize jitter performance and reduce EMI while supporting larger capacitive loads. The LVCMOS/HCMOS-compatible output ensures compatibility with various digital circuits. Additionally, it complies with industry-standard packages like 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm.
    Product Features and Advantages
    The SiT8008 boasts several unique advantages:
    - Frequency Precision: Offers precise frequencies with six-decimal accuracy.
    - Wide Operating Temperature Range: Suitable for both extended commercial and industrial applications.
    - Energy Efficiency: Low power consumption, ideal for battery-operated devices.
    - Customizability: Programmable drive strength allows optimization for specific system needs.
    - Compliance: Fully compliant with environmental standards such as RoHS and REACH.
    Application Case Studies and Usage Tips
    In applications involving high-speed serial protocols like USB, SATA, SAS, Firewire, and Ethernet, the SiT8008 ensures reliable synchronization. For instance, in tablet devices, it enhances display refresh rates by providing stable timing signals. To maximize efficiency, users should consider placing a 0.1 µF capacitor between Vdd and GND to filter out noise effectively. When interfacing with noisy environments, adding a pull-up resistor of less than 10 kΩ between OE/ST pin and Vdd can prevent signal degradation.
    Compatibility and Support
    The SiT8008 integrates seamlessly with a broad range of electronic components and systems due to its standard packaging options and wide operating voltages. SiTime provides robust technical support and documentation to assist developers throughout their projects. Field-programmable versions are also available via Time Machine II software for quick prototyping and customization.
    Common Issues and Solutions
    Frequent concerns involve startup issues or jitter problems. To address these:
    - Ensure proper grounding practices and avoid floating pins.
    - Utilize the built-in programmable drive strength settings to fine-tune performance based on load requirements.
    Conclusion and Recommendation
    The SiT8008 Low Power Programmable Oscillator represents a significant advancement in timing solutions for modern electronics. Its combination of precision, flexibility, and energy efficiency makes it an excellent choice for diverse applications across multiple industries. Given its competitive pricing and comprehensive support, we highly recommend the SiT8008 for anyone looking to enhance the reliability and performance of their designs.

SiT8008AI-21-33E-72.000000参数

参数
负载电容 15pF
最大电源电流 -
频率稳定性 ±20ppm
扩频带宽 -
频率 72MHz
最大工作电压 3.63V
最小工作电压 2.97V
输出格式 HCMOS|LVCMOS
通用封装 QFN
安装方式 贴片安装
应用等级 工业级

SiT8008AI-21-33E-72.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8008AI-21-33E-72.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT8008AI-21-33E-72.000000 SiT8008AI-21-33E-72.000000数据手册

SiT8008AI-21-33E-72.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.082
100+ ¥ 3.99
1000+ ¥ 3.4884
4000+ ¥ 3.3516
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
514NCA001004BAG ¥ 0
514RCC001237BAGR ¥ 92.9104
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.4851
570BAB000124DG ¥ 463.6235