处理中...

首页  >  产品百科  >  SiT1618AE-11-XXN-11.059200

SiT1618AE-11-XXN-11.059200

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 3.63V 15pF ±20ppm 11.0592MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-11-XXN-11.059200
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-11-XXN-11.059200

SiT1618AE-11-XXN-11.059200概述

    Product Overview: SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a versatile standard frequency, high-temperature oscillator manufactured by SiTime Corporation. It is designed to cater to industrial, medical, automotive, and avionics applications where reliability and precision are critical. This oscillator offers a wide frequency range, excellent stability, low power consumption, and compatibility with various output types, making it ideal for environments requiring robust timing solutions.
    Key features include:
    - Frequency Range: Supports 33 standard frequencies between 7.3728 MHz and 48 MHz.
    - Operational Temperature: Operates across temperatures ranging from -40°C to 125°C.
    - Output Stability: Provides excellent total frequency stability as low as ±20 ppm.
    - Power Efficiency: Typical power consumption of 3.4 mA at 1.8V.
    - Output Compatibility: Compatible with LVCMOS/LVTTL standards.
    - Form Factor: Available in multiple industry-standard packages.
    The SiT1618 is RoHS and REACH compliant, ensuring environmental friendliness without halogens or antimony. It is suitable for use in industrial sensors, PLCs, motor servos, outdoor networking equipment, medical video cameras, asset tracking systems, and more.
    Technical Parameters
    Below are the technical specifications of the SiT1618:
    | Parameter | Minimum | Typical | Maximum | Unit |

    | Output Frequency Range | 7.3728 | N/A | 48 | MHz |
    | Frequency Stability | -20 | ±20 | +20 | ppm |
    | Operating Temperature | -40 | N/A | 125 | °C |
    | Supply Voltage | 1.62 | N/A | 3.63 | V |
    | Current Consumption | N/A | 3.4 | N/A | mA (1.8V) |
    | LVCMOS Duty Cycle | 45 | N/A | 55 | % |
    | RMS Period Jitter | N/A | 1.6 | 2.5 | ps (20 MHz) |
    | Peak-to-Peak Jitter | N/A | 12 | 20 | ps (20 MHz) |
    Additional notes:
    - Guaranteed performance up to a maximum operating junction temperature of 135°C.
    - Offers programmable drive strength for optimized rise/fall times.
    - Compliant with JEDEC standards and environmental regulations.
    Product Features and Advantages
    The SiT1618 excels in several key areas:
    1. High Temperature Performance: Reliable operation up to 125°C ensures durability in extreme conditions.
    2. Precision Timing: Excellent frequency stability and low jitter minimize timing errors.
    3. Flexibility: Available in multiple configurations (OE, ST, NC) and a variety of package sizes.
    4. Low Power Consumption: Minimal current draw enhances efficiency in battery-operated devices.
    5. Field Programmability: Easily customizable via Time Machine II, allowing real-time adjustments.
    Its robust design and broad application spectrum make it a market leader for timing solutions in demanding environments.
    Application Examples and Usage Recommendations
    The SiT1618 finds application in diverse sectors:
    - Industrial Sensors: Used in automation systems requiring stable timing signals.
    - Medical Imaging: Ensures precise synchronization in video cameras.
    - Automotive Electronics: Handles the harsh thermal and vibrational conditions inherent in vehicles.
    To maximize its potential:
    - Ensure a minimum 0.1 µF capacitor is connected between Vdd and GND.
    - Use pull-up resistors of ≤10 kΩ for OE/ST pins if left unconnected.
    - Select the appropriate drive strength based on load capacitance and required rise/fall times to balance EMI and jitter performance.
    Compatibility and Support
    The SiT1618 is fully compatible with industry-standard PCB layouts

SiT1618AE-11-XXN-11.059200参数

参数
扩频带宽 -
频率 11.0592MHz
最大工作电压 3.63V
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±20ppm
通用封装 QFN
安装方式 贴片安装
应用等级 工业级

SiT1618AE-11-XXN-11.059200厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-11-XXN-11.059200数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-11-XXN-11.059200 SiT1618AE-11-XXN-11.059200数据手册

SiT1618AE-11-XXN-11.059200封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 19.5
35+ ¥ 17.182
100+ ¥ 15.39
500+ ¥ 14.592
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 97.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
514NCA001004BAG ¥ 0
514RCC001237BAGR ¥ 92.9104
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.4851
570BAB000124DG ¥ 463.6235