处理中...

首页  >  产品百科  >  SIT8008AI-72-25S-22.118400

SIT8008AI-72-25S-22.118400

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.25V 2.75V 15pF ±25ppm 22.1184MHz
供应商型号: 10A-SIT8008AI-72-25S-22.118400
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SIT8008AI-72-25S-22.118400

SIT8008AI-72-25S-22.118400概述

    SiT8008 Low Power Programmable Oscillator: A Comprehensive Overview
    Product Introduction
    The SiT8008 is a programmable oscillator designed for applications requiring precise timing solutions across various industries. It is characterized by its ability to generate any frequency between 1 MHz and 110 MHz with accuracy up to six decimal places. This flexibility makes it ideal for a wide range of electronic devices including Digital Still Cameras (DSC), Digital Video Cameras (DVC), Digital Video Recorders (DVR), IP cameras, tablets, e-books, Solid State Drives (SSD), and networking equipment like GPON and EPON. Additionally, the SiT8008 operates reliably within industrial temperature ranges (-40°C to 85°C), ensuring performance in harsh environments. Its excellent total frequency stability (as low as ±20 PPM) and low power consumption (3.6 mA typical) further enhance its suitability for high-speed serial protocols such as USB, SATA, SAS, Firewire, and Ethernet.
    Technical Parameters
    The SiT8008 oscillator offers impressive technical specifications tailored to meet modern application needs:
    | Parameter | Min. | Typ. | Max. | Units | Conditions |
    |
    | Frequency Range | MHz | 1 – 110 |
    | Frequency Stability | ±20 | ±25 | ±50 | ppm | Inclusive of initial tolerance and aging |
    | Operating Temperature Range | -40 | -20 | 85 | °C | Industrial (-40 to 85°C) |
    | Supply Voltage | 1.62 | 1.80 | 3.63 | V | Contact SiTime for 1.5V support |
    | Current Consumption (No Load) 3.6 | 4.5 | mA | f = 20 MHz, Vdd = 2.8V, 3.3V |
    | OE Disable Current 4 | mA | Vdd = 2.5V to 3.3V, OE = GND |
    | Standby Current 0.6 | 1.3 | µA | ST = GND, Vdd = 1.8V |
    | Duty Cycle | 45 | 50 | 55 | % | All Vdds |
    Other notable features include programmable drive strength for better jitter control and EMI reduction, compatibility with LVCMOS/HCMOS outputs, and multiple package sizes (2.0 x 1.6 mm to 7.0 x 5.0 mm).
    Product Characteristics and Advantages
    One standout feature of the SiT8008 is its programmability, allowing users to configure it according to their exact requirements. This flexibility enables precise adjustments in frequency, drive strength, and temperature range, making it highly adaptable to different design constraints. Additionally, its robust immunity to temperature fluctuations ensures consistent performance under varying conditions, while its low power consumption makes it energy-efficient for battery-operated devices. The oscillator's high frequency stability and low jitter make it particularly suitable for applications demanding stringent timing accuracy.
    Application Scenarios and Usage Recommendations
    The SiT8008 is versatile enough to cater to numerous applications. For instance, in mobile computing devices such as tablets and e-books, the oscillator's low power consumption and compact form factor ensure optimal performance within limited space constraints. Similarly, in network infrastructure like GPON and EPON systems, its ability to handle high-speed data transfers with minimal jitter makes it an ideal choice. Users should consider using a pull-up resistor of less than 10 kΩ between the OE/ST pin and Vdd in noisy environments to enhance signal integrity. Additionally, incorporating a 0.1 µF capacitor between Vdd and GND is recommended to stabilize the power supply.
    Compatibility and Support
    SiT8008 oscillators are

SIT8008AI-72-25S-22.118400参数

参数
负载电容 15pF
最大电源电流 -
频率稳定性 ±25ppm
扩频带宽 -
频率 22.1184MHz
最大工作电压 2.75V
最小工作电压 2.25V
输出格式 HCMOS|LVCMOS
应用等级 工业级

SIT8008AI-72-25S-22.118400厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SIT8008AI-72-25S-22.118400数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SIT8008AI-72-25S-22.118400 SIT8008AI-72-25S-22.118400数据手册

SIT8008AI-72-25S-22.118400封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
514NCA001004BAG ¥ 0
514RCC001237BAGR ¥ 92.9104
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.4851
570BAB000124DG ¥ 463.6235