处理中...

首页  >  产品百科  >  SIT8924AA-23-18N-30.000000

SIT8924AA-23-18N-30.000000

产品分类:
厂牌: SITIME
产品描述:
供应商型号: 10A-SIT8924AA-23-18N-30.000000
供应商: 云汉优选
标准整包数: 1
SITIME  SIT8924AA-23-18N-30.000000

SIT8924AA-23-18N-30.000000概述

    Product Introduction
    The SiT8924 from SiTime Corporation is an Automotive AEC-Q100 Oscillator designed for use in high-reliability electronic systems, particularly those operating under extreme conditions. It provides highly accurate frequency generation ranging between 1 MHz and 110 MHz, making it suitable for applications requiring precise timing solutions. Key applications include automotive infotainment systems, collision detection devices, powertrain controls, and in-vehicle networking.
    Technical Parameters
    The SiT8924 boasts impressive technical specifications:
    - Frequency Range: 1 MHz to 110 MHz.
    - Frequency Stability: ±25 ppm (with options reaching ±30 ppm or ±50 ppm).
    - Operating Temperature Range: Extended Industrial (-40°C to +105°C), Automotive (-40°C to +125°C), Extended Temperature (-55°C to +125°C).
    - Supply Voltage: Supports 1.8V and voltages between 2.25V and 3.63V.
    - Current Consumption: Typical 3.8 mA at 1.8V under no load conditions.
    - Output Characteristics: Compatible with LVCMOS/LVTTL standards; output high voltage of 90% Vdd and output low voltage of 10% Vdd.
    - Jitter Performance: RMS Phase Jitter (Random) ranges from 0.5 ps to 1.3 ps depending on integration bandwidth.
    Product Features and Advantages
    The SiT8924 offers several unique features that enhance its market competitiveness:
    - Enhanced Reliability: Compliant with AEC-Q100 standards and suitable for harsh environments.
    - Precision Timing: Accurate to six decimal places, ensuring consistent performance across all specified frequencies.
    - Low Power Consumption: Minimal current draw ensures energy efficiency.
    - Robust Design: Industry-leading G-sensitivity of 0.1 PPB/G ensures minimal drift under acceleration.
    - Compatibility: Available in multiple standard package sizes to fit diverse design requirements.
    Application Cases and Usage Recommendations
    The SiT8924 finds application in various critical systems where timing accuracy is paramount. For instance, in automotive infotainment systems, it ensures smooth operation and synchronization between components. In powertrain controls, its robustness against vibration and temperature fluctuations makes it ideal for engine management systems.
    To optimize usage, ensure proper placement and grounding practices as per manufacturer guidelines. Use a 0.1 µF or higher capacitor between Vdd and GND to stabilize the supply voltage. Regular maintenance checks should be conducted to verify continued compliance with performance benchmarks.
    Compatibility and Support
    The SiT8924 is fully compatible with existing electronic infrastructure supporting LVCMOS/LVTTL outputs. SiTime provides comprehensive support including detailed application notes and customer service to assist with integration challenges.
    Common Issues and Solutions
    Some common issues users might encounter include:
    - Glitching Output: Ensure correct configuration during startup; follow recommended sequences closely.
    - Unstable Voltage Levels: Verify correct placement and size of decoupling capacitors.
    - Unexpected Current Draw: Check for shorts or incorrect connections which could lead to excessive current consumption.
    Conclusion and Recommendation
    Overall, the SiT8924 stands out as a reliable choice for demanding automotive and industrial applications. With its exceptional stability, flexibility in frequency settings, and compatibility across different environmental conditions, it is highly recommended for engineers looking to implement precise timing solutions in their designs.
    In conclusion, the SiT8924 offers superior performance metrics combined with ease of integration and broad applicability, making it a top contender in today’s competitive electronic component market. Therefore, it is strongly recommended for use in projects necessitating high precision and reliability.
    Final Recommendation: Highly Recommended.

SIT8924AA-23-18N-30.000000参数

参数
长*宽*高 3.2mm*2.5mm*800μm
安装方式 贴片安装
应用等级 汽车级

SIT8924AA-23-18N-30.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SIT8924AA-23-18N-30.000000数据手册

厂牌 PDF简要描述 下载
SITIME SITIME SIT8924AA-23-18N-30.000000 SIT8924AA-23-18N-30.000000数据手册

SIT8924AA-23-18N-30.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 20.8
35+ ¥ 18.392
100+ ¥ 16.53
500+ ¥ 15.732
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 104
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1C212288BC0P ¥ 0.9921
1C226000AA0D ¥ 0.6064
1C232000AA0B ¥ 1.3584
1NM100000C33YC ¥ 4.8989
1NM40960C33YC ¥ 4.7097
1NM45158AC33YC ¥ 0.5184
1NM48000C33YC ¥ 0.5929
1NM66000C33YC ¥ 4.7097
1NM66666C33YC ¥ 0.5929
1NM72000C33YC ¥ 4.3546