处理中...

首页  >  产品百科  >  SIT8924AE-23-25E-25.000000D

SIT8924AE-23-25E-25.000000D

产品分类:
厂牌: SITIME
产品描述:
供应商型号: 10A-SIT8924AE-23-25E-25.000000D
供应商: 云汉优选
标准整包数: 1
SITIME  SIT8924AE-23-25E-25.000000D

SIT8924AE-23-25E-25.000000D概述

    SiT8924 Automotive AEC-Q100 Oscillator: A Comprehensive Technical Overview
    1. Product Introduction
    The SiT8924 is a cutting-edge automotive-grade oscillator designed to meet the stringent requirements of modern electronics, especially in automotive applications where reliability, precision, and environmental resilience are critical. This oscillator supports a frequency range between 1 MHz and 110 MHz with up to six decimal places of accuracy. Its key features include excellent total frequency stability (as low as ±25 ppm), industry-leading g-sensitivity of 0.1 PPB/G, and ultra-low power consumption of 3.8 mA typical at 1.8V.
    With support for supply voltages ranging from 1.8V to 3.63V and compatibility with LVCMOS/LVTTL outputs, the SiT8924 is suitable for a wide array of electronic systems, particularly in automotive environments. It is compliant with industry standards like RoHS, REACH, Pb-free, halogen-free, and antimony-free, making it environmentally friendly.
    2. Technical Parameters
    Below is a concise summary of the technical specifications of the SiT8924:
    | Parameter | Minimum | Typical | Maximum | Unit | Conditions |
    |
    | Frequency Range | 1 110 | MHz | Output Frequency Range |
    | Frequency Stability | -25 | +25 | -50/+50 | ppm | Inclusive of initial tolerance, aging, and variations |
    | Operating Temperature Range | -40 +125 | °C | Automotive, AEC-Q100 Grade 1 |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V | All voltages between 2.25V and 3.63V |
    | Current Consumption 3.8 | 4.8 | mA | No load condition, f = 20 MHz, Vdd = 1.8V |
    | RMS Period Jitter 1.6 | 2.5 | ps | f = 75 MHz, 2.25V to 3.63V |
    | Output High Voltage | 90% – | Vdd | IOH = -4 mA (Vdd = 3.0V or 3.3V) |
    | Output Low Voltage | – 10% | Vdd | IOL = 4 mA (Vdd = 3.0V or 3.3V) |
    3. Product Features and Advantages
    The SiT8924 offers several standout features:
    - AEC-Q100 Certification: Ensures robustness and reliability in harsh automotive environments.
    - Advanced Frequency Accuracy: With stability as precise as ±25 ppm, it minimizes timing errors.
    - Industry-Leading Sensitivity: The G-sensitivity of 0.1 PPB/G ensures minimal impact from vibration.
    - Flexible Voltage Support: Accommodates supply voltages from 1.8V to 3.63V, enhancing compatibility with various power supplies.
    - Low Power Consumption: Ideal for battery-operated systems, with 3.8 mA typical at 1.8V.
    - Compliant Packaging: Available in multiple standard package sizes, ensuring ease of integration.
    4. Application Case Studies and Use Recommendations
    The SiT8924 finds application across diverse industries:
    - Automotive: Infotainment systems, collision detection devices, and in-vehicle networking.
    - Industrial Electronics: High-reliability applications requiring extreme temperature ranges.
    - Powertrain Control Systems: Ensuring precise timing and control functions.
    Use Recommendations:
    For optimal performance, ensure the inclusion of a 0.1 µF or higher capacitor between Vdd and GND. In OE mode, use a pull-up resistor (10 kΩ or lower) for unconnected OE pins to prevent floating states. Always adhere to thermal management guidelines to avoid prolonged exposure beyond maximum operating junction temperatures.
    5. Compatibility and Support
    The SiT8924 is compatible with a wide range of devices using standard LVCMOS/LVTTL interfaces. SiTime offers comprehensive technical support, including application notes, design assistance, and extensiv

SIT8924AE-23-25E-25.000000D参数

参数
长*宽*高 3.2mm*2.5mm*800μm
安装方式 贴片安装
应用等级 汽车级
零件状态 新设计不推荐

SIT8924AE-23-25E-25.000000D厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SIT8924AE-23-25E-25.000000D数据手册

厂牌 PDF简要描述 下载
SITIME SITIME SIT8924AE-23-25E-25.000000D SIT8924AE-23-25E-25.000000D数据手册

SIT8924AE-23-25E-25.000000D封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 11.05
100+ ¥ 9.68
500+ ¥ 8.436
1000+ ¥ 7.752
库存: 1000
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 11.05
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1C212288BC0P ¥ 0.9921
1C226000AA0D ¥ 0.6064
1C232000AA0B ¥ 1.3584
1NM100000C33YC ¥ 4.8989
1NM40960C33YC ¥ 4.7097
1NM45158AC33YC ¥ 0.5184
1NM48000C33YC ¥ 0.5929
1NM66000C33YC ¥ 4.7097
1NM66666C33YC ¥ 0.5929
1NM72000C33YC ¥ 4.3546