处理中...

首页  >  产品百科  >  SIT8008AI-11-33E-32.000000D

SIT8008AI-11-33E-32.000000D

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.97V 3.63V 15pF ±20ppm 32MHz QFN 贴片安装
供应商型号: 10A-SIT8008AI-11-33E-32.000000D
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SIT8008AI-11-33E-32.000000D

SIT8008AI-11-33E-32.000000D概述

    # SiT8008 Low Power Programmable Oscillator: A Comprehensive Guide
    Product Introduction
    The SiT8008, manufactured by SiTime Corporation, is a low power programmable oscillator designed to offer high precision and versatility in timing solutions. It supports any frequency between 1 MHz and 110 MHz, accurate to six decimal places, making it ideal for various applications including digital still cameras (DSC), digital video cameras (DVC), solid-state drives (SSD), gigabit passive optical networks (GPON), Ethernet, and many others. This oscillator operates within a broad temperature range (-40°C to 85°C) and offers excellent frequency stability as low as ±20 PPM.
    Technical Parameters
    Below are the key technical specifications extracted from the product manual:
    | Parameter | Minimum Value | Typical Value | Maximum Value | Units |

    | Output Frequency Range | 1 | - | 110 | MHz |
    | Frequency Stability | -20 | - | +20 | PPM |
    | Operating Temperature Range | -40 | - | 85 | °C |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V |
    | Current Consumption (No Load) | - | 3.6 | 4.5 | mA |
    | OE Disable Current | - | - | 4 | mA |
    | Standby Current | - | 0.6 | 1.3 | μA |
    Additional performance metrics include duty cycle (45%-55%), rise/fall time (1-2 ns), output high voltage (90% Vdd), and output low voltage (10% Vdd).
    Product Features and Advantages
    The SiT8008 stands out due to its programmable drive strength, which allows users to adjust rise/fall times for better jitter control, EMI reduction, or handling larger capacitive loads. Other notable features include compatibility with LVCMOS/HCMOS outputs, industry-standard packaging options, and compliance with environmental standards like RoHS and REACH.
    Its primary advantages lie in its flexibility, energy efficiency, and robustness across varying operating conditions, making it suitable for high-speed serial protocols and demanding environments.
    Application Cases and Usage Recommendations
    The SiT8008 is well-suited for applications requiring precise timing signals, such as network switches, storage systems, and consumer electronics. For optimal performance:
    - Ensure a stable power supply with minimal ripple.
    - Use a pull-up resistor (<10 kΩ) in noisy environments to prevent signal degradation.
    - Implement a 0.1 µF decoupling capacitor between Vdd and GND.
    In practice, integrating the SiT8008 into designs involving USB, SATA, or 10G Ethernet ensures reliable communication links under challenging thermal conditions.
    Compatibility and Support
    The SiT8008 is fully compatible with common PCB layouts and integrates seamlessly with existing components. SiTime provides comprehensive support through their website, offering application notes and technical assistance for developers.
    Common Issues and Solutions
    Some typical issues include:
    - Glitches During Startup: Resolved by ensuring proper sequencing of power rails.
    - Excessive Current Draw: Adjusted via appropriate drive strength settings.
    Conclusion and Recommendation
    The SiT8008 demonstrates exceptional reliability, adaptability, and cost-effectiveness, making it an excellent choice for modern electronic designs. Its ability to deliver customizable timing solutions while maintaining low power consumption sets it apart from competitors. We highly recommend this oscillator for projects demanding high precision and flexibility.
    Contact [SiTime](www.sitime.com) for further inquiries or customization needs.

SIT8008AI-11-33E-32.000000D参数

参数
最大电源电流 -
频率稳定性 ±20ppm
扩频带宽 -
频率 32MHz
最大工作电压 3.63V
最小工作电压 2.97V
输出格式 HCMOS|LVCMOS
负载电容 15pF
通用封装 QFN
安装方式 贴片安装
应用等级 工业级

SIT8008AI-11-33E-32.000000D厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SIT8008AI-11-33E-32.000000D数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SIT8008AI-11-33E-32.000000D SIT8008AI-11-33E-32.000000D数据手册

SIT8008AI-11-33E-32.000000D封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.082
100+ ¥ 3.99
1000+ ¥ 3.4884
4000+ ¥ 3.3516
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
514NCA001004BAG ¥ 0
514RCC001237BAGR ¥ 92.9104
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.4851
570BAB000124DG ¥ 463.6235