处理中...

首页  >  产品百科  >  SiT1618AE-82-18N-36.000000

SiT1618AE-82-18N-36.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 1.62V 1.98V 15pF ±25ppm 36MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-82-18N-36.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-82-18N-36.000000

SiT1618AE-82-18N-36.000000概述

    SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a high-performance standard frequency oscillator designed to operate under extreme conditions, making it ideal for industrial, medical, automotive, and avionics applications. It offers precise timing solutions with excellent stability and reliability across wide temperature ranges. This oscillator is a member of SiTime's Smart Timing Choice™ family, renowned for its robustness and adaptability.
    Key features include:
    - Wide Frequency Range: Supports 33 standard frequencies between 7.3728 MHz and 48 MHz.
    - Flexible Voltage Support: Operates on supply voltages ranging from 1.8V to 3.3V.
    - Extreme Temperature Range: Functions reliably between -40°C and 125°C, with an extended option down to -55°C.
    - Excellent Frequency Stability: Total stability as low as ±20 ppm.
    - Low Power Consumption: Consumes as little as 3.4 mA at 1.8V.
    - LVCMOS/LVTTL Compatible Output: Ensures seamless integration with existing systems.
    - Industry-Standard Packaging: Available in multiple footprint sizes including 2.0 x 1.6 mm² to 7.0 x 5.0 mm².
    - RoHS and REACH Compliant: Meets environmental standards and is Pb-free, Halogen-free, and Antimony-free.

    Technical Parameters
    Below is a summary of the critical technical specifications of the SiT1618:
    | Parameter | Value |

    | Frequency Range | 7.3728 MHz to 48 MHz |
    | Frequency Stability | ±20 ppm (-40°C to 125°C) |
    | Operating Temperature | -40°C to 125°C (-55°C with optional variants) |
    | Supply Voltage | 1.8V to 3.3V |
    | Current Consumption | 3.4 mA (typical, 1.8V) |
    | Output Type | LVCMOS/LVTTL Compatible |
    | Jitter (RMS Period) | 1.6 ps to 2.5 ps |
    | Rise/Fall Time | 1.0 ns to 2.5 ns |
    Product Characteristics and Advantages
    The SiT1618 excels in delivering consistent performance across diverse operating environments, making it highly suitable for demanding industrial, medical, and automotive applications. Its unique advantages include:
    - Precision Timing: With minimal frequency drift and stability as low as ±20 ppm, it ensures reliable performance in critical systems.
    - Low Power Consumption: Reduced power usage minimizes heat generation and extends battery life in portable devices.
    - Wide Frequency and Voltage Range: Offers flexibility to suit various system requirements without compromising accuracy.
    - Durability: Withstanding extreme temperatures, it remains operational even in harsh conditions such as outdoors or inside vehicles.
    - Field Programmability: SiTime’s Time Machine II allows instant customization, enabling rapid prototyping and deployment.
    Application Case Studies and Recommendations
    The SiT1618 finds application in numerous scenarios where high precision and reliability are crucial:
    - Industrial Sensors: Provides accurate timing for IoT-enabled devices monitoring critical parameters like temperature and pressure.
    - Medical Equipment: Suitable for video cameras and vital sign monitors that demand stable and precise timing.
    - Automotive Applications: Operates flawlessly in infotainment systems, engine control units, and safety-critical ECUs.
    - Networking Infrastructure: Ensures synchronized timing in routers, switches, and servers for improved network efficiency.
    Useful Tips:
    - Always connect a capacitor (≥ 0.1 µF) between VDD and GND for optimal performance.
    - Use a pull-up resistor (≤ 10 kΩ) on OE/ST/NC pin if left unconnected.
    - Ensure the circuit design accounts for thermal management, particularly at elevated temperatures.
    Compatibility and Support
    The SiT1618 integrates seamlessly with most modern electronic designs and complies with industry standards. It also bo

SiT1618AE-82-18N-36.000000参数

参数
频率 36MHz
最大工作电压 1.98V
最小工作电压 1.62V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±25ppm
扩频带宽 -
通用封装 QFN
安装方式 贴片安装
应用等级 工业级

SiT1618AE-82-18N-36.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-82-18N-36.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-82-18N-36.000000 SiT1618AE-82-18N-36.000000数据手册

SiT1618AE-82-18N-36.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
514NCA001004BAG ¥ 0
514RCC001237BAGR ¥ 92.9104
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.4851
570BAB000124DG ¥ 463.6235