处理中...

首页  >  产品百科  >  SiT8008AC-13-33S-28.636300D

SiT8008AC-13-33S-28.636300D

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.97V 3.63V 15pF ±50ppm 28.6363MHz
供应商型号: 10A-SIT8008AC-13-33S-28.636300D
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT8008AC-13-33S-28.636300D

SiT8008AC-13-33S-28.636300D概述

    # SiT8008 Low Power Programmable Oscillator Technical Overview
    Product Introduction
    The SiT8008 is a low-power programmable oscillator developed by SiTime Corporation. It offers a versatile solution for applications requiring precise timing signals. This oscillator supports any frequency between 1 MHz and 110 MHz with six decimal places of accuracy, making it ideal for various industries including consumer electronics (e.g., tablets, e-books), storage solutions (SSD), and network communication (GPON, EPON). It is also suitable for high-speed serial protocols such as USB, SATA, and Ethernet.
    Key Features:
    - Adjustable frequency range with precision.
    - Robust performance across wide temperature ranges (-40°C to 85°C).
    - Compatible with LVCMOS/HCMOS outputs and multiple industry-standard packages.
    - Environmentally friendly, RoHS, and REACH compliant.
    Applications:
    - Digital Still Cameras (DSC)
    - Digital Video Cameras (DVC)
    - Digital Video Recorders (DVR)
    - Network security cameras
    - Solid State Drives (SSD)
    - Gigabit Passive Optical Networks (GPON)
    Technical Parameters
    | Parameter | Minimum (Min.) | Typical (Typ.) | Maximum (Max.) | Units |

    | Output Frequency Range | 1 110 | MHz |
    | Frequency Stability | -20 +20 | ppm |
    | Operating Temperature Range | -40 85 | °C |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V |
    | Current Consumption | 3.4 | 3.6 | 4.5 | mA |
    Additional specifications include rise/fall times ranging from 0.65 ns to 2.40 ns under varying conditions and load capacitances, duty cycle between 45% to 55%, and jitter performance ranging from 1.76 ps to 3 ps.
    Product Features and Advantages
    Unique Features
    - Programmable drive strength allowing customization based on specific application needs.
    - Enhanced jitter reduction capabilities for lower electromagnetic interference (EMI).
    Market Positioning
    The SiT8008 stands out due to its high frequency accuracy and reliability across diverse environmental conditions. Its programmability allows it to adapt to different application requirements efficiently, providing an edge over fixed-frequency oscillators.
    Application Case Studies and Usage Tips
    Example Applications
    1. Digital Camera Systems: Utilize the SiT8008 for synchronizing image capture sequences with minimal phase noise.
    2. Network Equipment: Employ it in switches and routers where consistent clock signals are critical for data transmission efficiency.
    Usage Suggestions
    - Ensure proper grounding practices to minimize signal degradation.
    - Implement decoupling capacitors close to power pins to stabilize voltage levels.
    Compatibility and Support
    The SiT8008 integrates seamlessly with existing systems designed around standard oscillators. Manufacturers provide comprehensive documentation and technical support, including field programming services through Time Machine II tools.
    Common Issues and Solutions
    | Problem | Solution |

    | Unstable Clock Signals | Verify external components like capacitors are correctly placed. |
    | Excessive Power Consumption | Adjust drive strength settings to match application needs.|
    Summary and Recommendation
    Evaluation
    The SiT8008 demonstrates exceptional versatility and reliability, particularly beneficial for applications demanding tight tolerances and broad operating temperatures. Its programmability and compatibility make it a valuable asset in modern electronic designs.
    Conclusion
    We highly recommend the SiT8008 for pr

SiT8008AC-13-33S-28.636300D参数

参数
最小工作电压 2.97V
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -
频率 28.6363MHz
最大工作电压 3.63V
应用等级 工业级

SiT8008AC-13-33S-28.636300D厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8008AC-13-33S-28.636300D数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT8008AC-13-33S-28.636300D SiT8008AC-13-33S-28.636300D数据手册

SiT8008AC-13-33S-28.636300D封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.082
100+ ¥ 3.99
1000+ ¥ 3.4884
4000+ ¥ 3.3516
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
514NCA001004BAG ¥ 0
514RCC001237BAGR ¥ 92.9104
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.4851
570BAB000124DG ¥ 463.6235