处理中...

首页  >  产品百科  >  SiT1618AA-82-33S-16.000000

SiT1618AA-82-33S-16.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.97V 3.63V 15pF ±25ppm 16MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-82-33S-16.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-82-33S-16.000000

SiT1618AA-82-33S-16.000000概述

    Product Introduction
    The SiT1618 is a Standard Frequency, High Temperature Oscillator manufactured by SiTime Corporation. This product is designed for industrial, medical, automotive, avionics, and other high-temperature applications. The SiT1618 provides stable frequency outputs across a wide range of conditions, making it ideal for environments that require precise timing solutions under challenging thermal conditions.
    Product Types: Standard frequency oscillators
    Primary Functions: Reliable timing reference for various electronic systems
    Applications: Industrial sensors, PLCs, motor servos, outdoor networking equipment, medical video cameras, asset tracking systems, etc.
    Technical Parameters
    | Parameter | Minimum (Min.) | Typical (Typ.) | Maximum (Max.) | Unit | Conditions |
    |
    | Frequency Range | 7.3728 48 | MHz | 33 standard frequencies between these limits |
    | Frequency Stability | -20 +20 | ppm | Includes initial tolerance, aging, and environmental factors |
    | Operating Temperature | -40 125 | °C | Automotive-grade, extendable to -55°C with SiT8920/SiT8921 |
    | Supply Voltage | 1.62 3.63 | V | 1.8V, 2.5V, or 3.3V supply options |
    | Current Consumption 3.4 mA | Typical at 1.8V, no load condition |
    | Output Characteristics LVCMOS/LVTTL Compatible with industry-standard packages |
    Product Features and Advantages
    The SiT1618 offers several unique advantages that make it highly competitive in the market:
    1. Wide Frequency Range: Supports 33 standard frequencies from 7.3728 MHz to 48 MHz, ensuring compatibility with diverse systems.
    2. High Reliability: Excellent total frequency stability as low as ±20 ppm ensures consistent performance even in extreme temperatures.
    3. Low Power Consumption: Consumes only 3.4 mA at 1.8V, contributing to energy-efficient designs.
    4. Industry-Compatible Packaging: Available in various package sizes (2.0 x 1.6 mm to 7.0 x 5.0 mm), ensuring easy integration into existing designs.
    5. Field Programmability: Utilizes Time Machine II technology for instant sample delivery and customization.
    6. Environmental Compliance: RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
    These features position the SiT1618 as a robust solution for harsh environment applications where reliability and accuracy are paramount.
    Application Cases and Usage Recommendations
    Applications:
    - Industrial Sensors: Monitors and controls critical processes in manufacturing facilities.
    - PLCs (Programmable Logic Controllers): Ensures synchronized control operations in automated systems.
    - Medical Video Cameras: Provides precise timing for high-resolution imaging.
    Usage Suggestions:
    - Use the ST (Standby) mode to minimize power consumption during idle periods, thereby extending battery life.
    - Configure OE (Output Enable) mode for systems requiring selective clock activation.
    - Ensure a 0.1 µF capacitor between Vdd and GND to stabilize the supply voltage.
    Compatibility and Support
    The SiT1618 is fully compatible with standard PCB layouts and interfaces. SiTime provides comprehensive technical support and documentation to assist developers in integrating the oscillator into their designs. Additionally, they offer field-programmable versions through the Time Machine II tool,

SiT1618AA-82-33S-16.000000参数

参数
负载电容 15pF
最大电源电流 -
频率稳定性 ±25ppm
扩频带宽 -
频率 16MHz
最大工作电压 3.63V
最小工作电压 2.97V
输出格式 LVCMOS|LVTTL
通用封装 QFN
安装方式 贴片安装
应用等级 工业级

SiT1618AA-82-33S-16.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-82-33S-16.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-82-33S-16.000000 SiT1618AA-82-33S-16.000000数据手册

SiT1618AA-82-33S-16.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
514NCA001004BAG ¥ 0
514RCC001237BAGR ¥ 92.9104
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.4851
570BAB000124DG ¥ 463.6235