处理中...

首页  >  产品百科  >  SiT8008AC-83-33S-72.000000

SiT8008AC-83-33S-72.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.97V 3.63V 15pF ±50ppm 72MHz
供应商型号: 10A-SIT8008AC-83-33S-72.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT8008AC-83-33S-72.000000

SiT8008AC-83-33S-72.000000概述

    SiT8008 Low Power Programmable Oscillator: A Comprehensive Review
    1. Product Introduction
    The SiT8008, manufactured by SiTime Corporation, is a highly advanced programmable oscillator designed to cater to modern electronic applications. This oscillator offers versatility by allowing users to set frequencies anywhere between 1 MHz and 110 MHz, accurate to six decimal places. The SiT8008 is optimized for a variety of applications including Digital Still Cameras (DSC), Digital Video Cameras (DVC), digital video recorders (DVR), internet protocol cameras (IP CAM), tablets, e-books, solid-state drives (SSD), GPON (Gigabit Passive Optical Network), and EPON (Ethernet Passive Optical Network). It operates effectively across a wide temperature range from -40°C to 85°C, making it suitable for both commercial and industrial environments. Additionally, it supports high-speed serial protocols such as USB, SATA, SAS, Firewire, and various Ethernet standards.
    2. Technical Parameters
    The SiT8008 boasts impressive technical specifications:
    - Frequency Range: 1 MHz to 110 MHz.
    - Frequency Stability: As low as ±20 PPM, inclusive of initial tolerance, first-year aging, and variations over operating temperature, voltage, and load conditions.
    - Supply Voltage: Operates across multiple voltages ranging from 1.62V to 3.63V.
    - Current Consumption: Typically 3.6 mA under no-load conditions at 20 MHz.
    - Jitter: RMS Period Jitter as low as 1.76 ps at 75 MHz and 2.8V.
    - Output Characteristics: Compatible with LVCMOS/HCMOS outputs, supporting industry-standard package sizes including 2.0 x 1.6 mm² to 7.0 x 5.0 mm².
    - Startup Time: Up to 5 ms from power-off state.
    - Pin Description: Supports OE/ST pin functionality for output enable and standby modes.
    3. Product Features and Advantages
    The SiT8008 stands out due to its programmable drive strength, which enhances system performance by adjusting clock rise/fall times to suit application needs. This feature significantly improves EMI reduction and jitter performance, ensuring compatibility with diverse circuit designs. Its excellent total frequency stability and low power consumption make it ideal for portable and battery-operated devices. Furthermore, the inclusion of Pb-free, RoHS, and REACH compliance ensures environmental friendliness, aligning with global regulatory standards.
    4. Application Cases and Usage Recommendations
    The SiT8008 finds extensive use in digital imaging, storage solutions, networking, and consumer electronics sectors. For instance, in DVR systems, precise timing synchronization is crucial, where the SiT8008's ability to deliver stable oscillations across varying conditions proves invaluable. To optimize performance, users should ensure proper decoupling capacitors (e.g., 0.1 µF between Vdd and GND) are placed near the device. Additionally, grounding strategies must consider minimizing noise interference, especially when operating in high-noise environments.
    5. Compatibility and Support
    The SiT8008 integrates seamlessly into existing designs with its industry-standard packages. SiTime provides robust support through its Time Machine II programmer, enabling real-time customization of features during development phases. Field programming capabilities allow manufacturers to adapt the oscillator precisely to their requirements without delay.
    6. Common Issues and Solutions
    Some common issues include incorrect rise/fall times leading to suboptimal jitter performance. Adjusting the drive strength appropriately based on the output load can mitigate these problems. Similarly, ensuring adequate power supply filtering helps prevent supply voltage fluctuations, which could impact frequency stability.
    7. Conclusion and Recommendation
    In conclusion, the SiT8008 is a superior choice for designers seeking high precision, flexibility, and reliability in oscillator design. With its comprehensive feature set an

SiT8008AC-83-33S-72.000000参数

参数
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -
频率 72MHz
最大工作电压 3.63V
最小工作电压 2.97V
输出格式 HCMOS|LVCMOS
负载电容 15pF
应用等级 工业级

SiT8008AC-83-33S-72.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8008AC-83-33S-72.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT8008AC-83-33S-72.000000 SiT8008AC-83-33S-72.000000数据手册

SiT8008AC-83-33S-72.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
514NCA001004BAG ¥ 0
514RCC001237BAGR ¥ 92.9104
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.4851
570BAB000124DG ¥ 463.6235