处理中...

首页  >  产品百科  >  SIT8924AM-82-33N-20.000000

SIT8924AM-82-33N-20.000000

产品分类:
厂牌: SITIME
产品描述:
供应商型号: 10A-SIT8924AM-82-33N-20.000000
供应商: 云汉优选
标准整包数: 1
SITIME  SIT8924AM-82-33N-20.000000

SIT8924AM-82-33N-20.000000概述

    SiT8924 Automotive AEC-Q100 Oscillator: A Comprehensive Review
    Product Introduction
    The SiT8924 is a cutting-edge automotive-grade oscillator designed to meet the stringent requirements of modern electronic systems. It is a part of SiTime's extensive portfolio of timing solutions, renowned for its superior performance and reliability. The SiT8924 offers an AEC-Q100 qualification, ensuring compliance with automotive standards, and supports extended temperature ranges from -55°C to 125°C, making it ideal for harsh environments.
    This oscillator is versatile, with frequency options ranging from 1 MHz to 110 MHz and accuracy up to six decimal places. It supports supply voltages of 1.8V or 2.25V to 3.63V, providing flexibility across various power domains. The SiT8924 finds applications in industries like automotive, where it powers systems such as infotainment, collision detection, powertrain control, and in-vehicle networking.
    Technical Parameters
    Below are the key technical specifications extracted from the manual:
    | Parameter | Typical Value | Unit | Notes |
    ||
    | Frequency Range | 1 to 110 | MHz | Refer to Table 13 for supported frequencies |
    | Frequency Stability | ±25 | ppm | Includes initial tolerance, aging, and temperature variation |
    | Total G-Sensitivity | 0.1 | ppb/G | Industry-leading resistance to acceleration effects |
    | Supply Voltage | 1.8, 2.25 to 3.63 | V | Varies depending on application requirements |
    | Current Consumption | 3.8 (typical) | mA | At 1.8V, no load condition |
    | Rise/Fall Time | 1.3 to 2.5 | ns | Dependent on Vdd and capacitive load |
    | Input Voltage Levels | 70% Vdd, 30% Vdd | V | For pin 1 and OE |
    Additional parameters include low-jitter performance, robust environmental compliance (RoHS, REACH), and compact packaging options (2.0x1.6mm to 7.0x5.0mm).
    Product Features and Advantages
    The SiT8924 excels in multiple aspects:
    1. High Reliability: Withstanding temperatures up to 125°C (Grade 1) ensures flawless operation in automotive environments.
    2. Precise Frequency Control: Its accuracy to six decimal places makes it suitable for precision-demanding applications.
    3. Energy Efficiency: Low power consumption (3.8mA typical at 1.8V) reduces overall system energy demands.
    4. Superior G-Sensitivity: Industry-best G-Sensitivity of 0.1ppb/G minimizes performance degradation under mechanical stress.
    5. LVCMOS/LVTTL Compatibility: Ensures seamless integration into existing circuit designs.
    6. Wide Range of Packages: Available in industry-standard sizes, catering to diverse design needs.
    Its unique programmable drive strength feature allows users to tailor the clock rise/fall times for optimal system performance, enhancing both EMI suppression and jitter reduction.
    Application Case Studies and Recommendations
    The SiT8924 serves as a cornerstone component in critical automotive applications such as:
    - Infotainment Systems: Provides stable clock signals even in fluctuating voltage conditions.
    - Collision Detection Devices: Maintains precise timing despite physical vibrations.
    - Powertrain Control: Offers reliable performance across broad temperature ranges.
    Use Case Suggestion:
    To achieve minimal jitter in a system requiring a 75MHz clock with a 1.8V supply, users should ensure:
    - Proper decoupling capacitance (≥0.1µF).
    - A robust PCB layout following thermal management guidelines.
    Compatibility and Suppor

SIT8924AM-82-33N-20.000000参数

参数
长*宽*高 7mm*5mm*1mm
安装方式 贴片安装
应用等级 汽车级
零件状态 在售

SIT8924AM-82-33N-20.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SIT8924AM-82-33N-20.000000数据手册

厂牌 PDF简要描述 下载
SITIME SITIME SIT8924AM-82-33N-20.000000 SIT8924AM-82-33N-20.000000数据手册

SIT8924AM-82-33N-20.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1C212288BC0P ¥ 0.9921
1C226000AA0D ¥ 0.6064
1C232000AA0B ¥ 1.3584
1NM100000C33YC ¥ 4.8989
1NM40960C33YC ¥ 4.7097
1NM45158AC33YC ¥ 0.5184
1NM48000C33YC ¥ 0.5929
1NM66000C33YC ¥ 4.7097
1NM66666C33YC ¥ 0.5929
1NM72000C33YC ¥ 4.3546