处理中...

首页  >  产品百科  >  SIT8008AC-83-XXE-66.666666

SIT8008AC-83-XXE-66.666666

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.25V 3.63V 15pF ±50ppm 66.666664MHz
供应商型号: 10A-SIT8008AC-83-XXE-66.666666
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SIT8008AC-83-XXE-66.666666

SIT8008AC-83-XXE-66.666666概述

    SiT8008 Low Power Programmable Oscillator: Comprehensive Overview
    Product Introduction
    The SiT8008 from SiTime Corporation is a cutting-edge low-power programmable oscillator designed to meet the stringent demands of modern electronics. This versatile product is capable of generating frequencies between 1 MHz and 110 MHz with an accuracy up to six decimal places, making it ideal for a wide range of applications.
    Primary Functions:
    - Precise frequency generation for high-speed data transfer and synchronization.
    - Support for critical protocols like USB, SATA, SAS, Firewire, and various Ethernet standards (100M/1G/10G).

    Applications:
    This component finds use across industries including consumer electronics (e.g., tablets, e-books), storage solutions (SSDs), and networking (GPON, EPON, routers), among others. Its robust performance and flexibility make it suitable for both commercial and industrial environments.
    Technical Parameters
    Below are key technical specifications extracted from the data sheet:
    | Parameter | Min | Typ | Max | Units |

    | Frequency Range 110 | MHz |
    | Frequency Stability | -25 | ±20 | +25 | PPM |
    | Operating Temp Range (Industrial) | -40 +85 | °C |
    | Supply Voltage Range | 1.62 3.63 | V |
    | Current Consumption (Typ.) 3.6 mA (f = 20 MHz) |
    | Standby Current 0.6 | 1.3 | μA |
    | RMS Phase Jitter 0.5 | 0.9 | ps |
    | Output Drive Strength | Programmable via internal settings |
    Product Features and Advantages
    The SiT8008 stands out due to several distinctive features:
    1. Programmability: Allows adjustment of frequency, drive strength, and temperature ranges, ensuring adaptability to diverse applications.
    2. Low Power Consumption: Consumes just 3.6 mA under typical conditions, ideal for battery-operated devices.
    3. Wide Operating Temperature: Operates reliably from -40°C to 85°C, with specialized models available for extreme environments.
    4. Compliance: Fully compliant with industry standards such as RoHS and REACH, and offers field programming capabilities via Time Machine II.
    Application Case Studies and Usage Tips
    The SiT8008 excels in high-speed serial communication systems where precise timing is paramount. Key examples include:
    - Network Equipment: Ensuring accurate clock signals for switches, routers, and modems.
    - Consumer Electronics: Stabilizing clock signals in portable devices to minimize jitter and improve signal integrity.
    Usage Recommendations:
    - Pair it with a 0.1 µF decoupling capacitor near the VDD pin to enhance power supply filtering.
    - Utilize the programmable drive strength feature to match your circuit's impedance requirements and reduce EMI issues.
    Compatibility and Support
    The SiT8008 is designed to integrate seamlessly with other components. It operates compatibly with both LVCMOS and HCMOS outputs, simplifying integration into existing designs. Additionally, SiTime provides robust after-sales support, including extensive documentation, software tools, and field-programmable versions for quick customization.
    Common Issues and Solutions
    Some users might encounter the following challenges:
    | Issue | Solution |

    | High phase jitter | Use higher drive strength to reduce jitter. |
    | Insufficient standby current | Verify VDD range and ensure correct configuration. |
    Summary and Recommendation
    In conclusion, the

SIT8008AC-83-XXE-66.666666参数

参数
最大电源电流 -
频率稳定性 ±50ppm
扩频带宽 -
频率 66.666664MHz
最大工作电压 3.63V
最小工作电压 2.25V
输出格式 HCMOS|LVCMOS
负载电容 15pF
应用等级 工业级

SIT8008AC-83-XXE-66.666666厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SIT8008AC-83-XXE-66.666666数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SIT8008AC-83-XXE-66.666666 SIT8008AC-83-XXE-66.666666数据手册

SIT8008AC-83-XXE-66.666666封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.445
100+ ¥ 4.56
1000+ ¥ 3.99
4000+ ¥ 3.819
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
514NCA001004BAG ¥ 0
514RCC001237BAGR ¥ 92.9104
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.4851
570BAB000124DG ¥ 463.6235