处理中...

首页  >  产品百科  >  SiT8008AI-12-18S-80.000000D

SiT8008AI-12-18S-80.000000D

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 1.62V 1.98V 15pF ±25ppm 80MHz
供应商型号: 10A-SIT8008AI-12-18S-80.000000D
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT8008AI-12-18S-80.000000D

SiT8008AI-12-18S-80.000000D概述

    SiT8008 Low Power Programmable Oscillator
    Product Introduction
    The SiT8008 from SiTime Corporation is a low-power programmable oscillator designed to meet the needs of a variety of electronic applications. It offers a wide range of output frequencies, spanning from 1 MHz to 110 MHz, with an accuracy of six decimal places. This makes it ideal for devices requiring precise timing solutions, including digital still cameras (DSC), digital video cameras (DVC), digital video recorders (DVR), IP cameras, tablets, e-books, solid-state drives (SSD), GPON, EPON, and more. The SiT8008 operates efficiently within an extended temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.
    Technical Parameters
    The SiT8008 boasts impressive technical specifications:
    - Frequency Range: 1 MHz to 110 MHz.
    - Frequency Stability: ±20 PPM under inclusive conditions, including initial tolerance, first-year aging, and temperature variations.
    - Operating Temperature Range: -40°C to 85°C.
    - Supply Voltage: 1.62V to 3.63V, with customizable support for 1.5V.
    - Current Consumption: Typically 3.6 mA, with standby current as low as 1.3 µA.
    - Output Compatibility: LVCMOS/HCMOS compatible.
    - Package Options: Industry-standard sizes such as 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm.
    Product Features and Advantages
    The SiT8008 stands out due to its programmable drive strength, which allows users to adjust output characteristics for optimal jitter performance, EMI reduction, and load-driving capabilities. Key advantages include:
    - Precision Timing: Offers frequency accuracy up to six decimal places.
    - Energy Efficiency: Low power consumption ensures extended battery life in portable devices.
    - Versatility: Supports multiple output formats and packages, making it adaptable to diverse applications.
    - Enhanced Performance: Excellent total frequency stability and jitter reduction ensure high reliability.
    Application Cases and Usage Recommendations
    The SiT8008 is particularly well-suited for applications involving high-speed serial protocols like USB, SATA, SAS, Firewire, and various Ethernet standards. For instance, in DVR systems, precise timing is crucial for recording quality, while in SSDs, the SiT8008 ensures consistent data transfer rates. To maximize efficiency, users should consider calibrating the drive strength based on their specific application requirements to balance between jitter reduction and energy savings.
    Compatibility and Support
    SiTime provides comprehensive support for the SiT8008, including documentation, software tools, and customer service. The device is fully compatible with standard PCB designs and adheres to industry compliance standards such as RoHS and REACH. Users can access field programming capabilities via Time Machine II, enabling quick customization and prototyping.
    Common Issues and Solutions
    Some common issues users might encounter include incorrect load capacitance settings or improper integration into circuits. Solutions involve consulting the provided datasheet for correct component values and ensuring proper grounding practices. Additionally, SiTime offers detailed troubleshooting guides online.
    Conclusion and Recommendation
    Overall, the SiT8008 is a robust and versatile solution for modern electronics requiring stable, programmable oscillators. Its combination of precision, flexibility, and energy efficiency makes it highly recommended for developers seeking reliable timing solutions across multiple industries. Whether you're working on consumer electronics or industrial-grade equipment, the SiT8008 proves itself as a top choice in the oscillator market today.

SiT8008AI-12-18S-80.000000D参数

参数
频率 80MHz
最大工作电压 1.98V
最小工作电压 1.62V
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -
频率稳定性 ±25ppm
扩频带宽 -
应用等级 工业级

SiT8008AI-12-18S-80.000000D厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT8008AI-12-18S-80.000000D数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT8008AI-12-18S-80.000000D SiT8008AI-12-18S-80.000000D数据手册

SiT8008AI-12-18S-80.000000D封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.082
100+ ¥ 3.99
1000+ ¥ 3.4884
4000+ ¥ 3.3516
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
514NCA001004BAG ¥ 0
514RCC001237BAGR ¥ 92.9104
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.4851
570BAB000124DG ¥ 463.6235