处理中...

首页  >  产品百科  >  SiT1618AA-22-18N-33.000000

SiT1618AA-22-18N-33.000000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 1.62V 1.98V 15pF ±25ppm 33MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-22-18N-33.000000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-22-18N-33.000000

SiT1618AA-22-18N-33.000000概述

    SiT1618: Standard Frequency, High-Temperature Oscillator
    Product Introduction
    The SiT1618 is a high-temperature, programmable frequency oscillator designed for demanding industrial, medical, automotive, and avionics applications. It supports 33 standard frequencies ranging from 7.3728 MHz to 48 MHz, providing exceptional frequency stability and low power consumption. With its robust design and compatibility with multiple output standards (LVCMOS/LVTTL), the SiT1618 is ideal for environments where reliability and precision are critical.
    Technical Parameters
    | Parameter | Value |

    | Frequency Range | 7.3728 MHz to 48 MHz|
    | Frequency Stability | ±20 ppm |
    | Operating Temperature | -40°C to 125°C |
    | Supply Voltage | 1.8V, 2.5V to 3.3V |
    | Output Current | 3.4 mA typical |
    | Standby Current | 3.5 μA typical |
    | Output Drive Strength | Adjustable |
    The SiT1618 exhibits excellent phase noise performance and provides jitter levels as low as 0.5 ps RMS (random). Additionally, it supports LVCMOS/LVTTL output compatibility and complies with environmental standards such as RoHS and REACH.
    Product Features and Advantages
    The SiT1618 stands out with its programmable drive strength, enabling users to fine-tune rise/fall times for optimal EMI and jitter performance. Key advantages include:
    - High frequency stability across wide temperature ranges.
    - Instant sampling through Time Machine II for rapid prototyping.
    - Compatibility with standard packages like 2.0x1.6 mm to 7.0x5.0 mm.
    - Exceptional electromagnetic compatibility and robustness against harsh conditions.
    Application Cases and Usage Recommendations
    The SiT1618 finds applications in industrial sensors, medical imaging, outdoor networking, and automotive electronics. In harsh environments, its thermal stability ensures consistent performance. For instance:
    - Industrial Sensors: Use OE mode to enable/disable outputs dynamically.
    - Automotive Networking: Implement ST mode for ultra-low power states without losing synchronization.
    Recommendations:
    - Always ensure proper decoupling with a 0.1 μF capacitor between VDD and GND.
    - Ensure pull-up resistors are used when leaving pin 1 floating.
    Compatibility and Support
    SiT1618 integrates seamlessly with various systems requiring standardized oscillators. The product is supported by comprehensive documentation and tools like the Time Machine II for programming. Contact SiTime Corporation for additional technical support and warranty services.
    Common Issues and Solutions
    | Problem | Solution |

    | Oscillator does not stabilize | Check the load capacitance value |
    | High jitter observed | Adjust drive strength settings |
    | Poor rise/fall time | Increase VDD or use higher drive strength |
    Summary and Recommendation
    The SiT1618 is a versatile and reliable oscillator offering precise frequency control and robust performance under extreme conditions. Its standout features make it suitable for both commercial and mission-critical applications. Highly recommended for industries requiring high accuracy and dependability.
    Note: This review highlights the product's technical capabilities, ensuring engineers and designers can confidently integrate SiT1618 into their next-generation electronic designs.

SiT1618AA-22-18N-33.000000参数

参数
最大工作电压 1.98V
最小工作电压 1.62V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
频率稳定性 ±25ppm
扩频带宽 -
频率 33MHz
通用封装 QFN
安装方式 贴片安装
应用等级 工业级

SiT1618AA-22-18N-33.000000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-22-18N-33.000000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-22-18N-33.000000 SiT1618AA-22-18N-33.000000数据手册

SiT1618AA-22-18N-33.000000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 20.8
35+ ¥ 18.392
100+ ¥ 16.53
500+ ¥ 15.732
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 104
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
514NCA001004BAG ¥ 0
514RCC001237BAGR ¥ 92.9104
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.4851
570BAB000124DG ¥ 463.6235