处理中...

首页  >  产品百科  >  SiT1618AA-83-XXS-12.288000

SiT1618AA-83-XXS-12.288000

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 3.63V 15pF ±50ppm 12.288MHz QFN 贴片安装
供应商型号: 10A-SIT1618AA-83-XXS-12.288000
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AA-83-XXS-12.288000

SiT1618AA-83-XXS-12.288000概述

    # SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a standard frequency, high-temperature oscillator designed to meet the demands of industrial, medical, automotive, avionics, and other high-temperature applications. This device offers exceptional reliability and precision, making it an ideal choice for environments where temperature fluctuations are common. The SiT1618 provides 33 standard frequencies ranging from 7.3728 MHz to 48 MHz, ensuring flexibility across multiple application domains.
    Key Applications:
    - Industrial sensors
    - Programmable Logic Controllers (PLC)
    - Motor servos
    - Outdoor networking equipment
    - Medical video cameras
    - Asset tracking systems
    Technical Parameters
    Below are the key technical specifications extracted from the product's data sheet:
    | Parameter | Minimum Value | Typical Value | Maximum Value | Unit |

    | Frequency Range | MHz |
    | Frequency Stability | -20 +20 | ppm |
    | Operating Temperature | -40 +125 | °C |
    | Supply Voltage | 1.62 3.63 | V |
    | Current Consumption (No Load) 3.4 mA |
    | LVCMOS Output Characteristics | Duty Cycle | 45-55 | % |
    Rise Time | 1.0 | 3.0 | ns |
    Product Features and Advantages
    The SiT1618 stands out with several unique features and advantages:
    1. Exceptional Frequency Stability: With a total frequency stability as low as ±20 ppm, the SiT1618 ensures reliable performance across various environmental conditions.
    2. Low Power Consumption: It consumes only 3.4 mA typical at 1.8V, making it energy-efficient for portable and battery-operated devices.
    3. Wide Operating Temperature Range: Supports operating temperatures from -40°C to 125°C, providing robust performance in extreme climates.
    4. LVCMOS/LVTTL Compatibility: Ensures seamless integration with existing digital circuits.
    5. Industry Standard Packages: Available in multiple standard packages to fit diverse design requirements.
    Application Case Studies and Usage Recommendations
    Application Case Study: Industrial Sensors
    Industrial sensors often require oscillators that maintain accuracy despite varying environmental conditions. The SiT1618’s ability to operate at temperatures up to 125°C makes it suitable for such demanding applications. A recommendation would be to ensure proper grounding and bypass capacitors (0.1 µF) are included in the circuit design to enhance stability.
    Usage Suggestions
    - Always include a pull-up resistor of 10 kΩ or less on the OE/ST pin when not externally driven.
    - Use the Time Machine II for instant sample configurations tailored to specific project needs.
    Compatibility and Support
    The SiT1618 is compatible with industry-standard PCB layouts and interfaces. SiTime Corporation offers comprehensive technical support and maintains compliance with RoHS and REACH regulations, ensuring eco-friendly production practices. Additionally, the availability of field-programmable versions facilitates quick prototyping and customization.
    Common Issues and Solutions
    | Issue | Solution |

    | Poor Clock Signal Quality | Verify correct pull-up resistor usage. |
    | High Current Consumption | Check for excessive load capacitance. |
    | Unexpected Device Shutdown | Ensure proper power sequencing. |
    Conclusion and Recommendation
    The SiT1618 oscill

SiT1618AA-83-XXS-12.288000参数

参数
频率稳定性 ±50ppm
扩频带宽 -
频率 12.288MHz
最大工作电压 3.63V
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
最大电源电流 -
通用封装 QFN
安装方式 贴片安装
应用等级 工业级

SiT1618AA-83-XXS-12.288000厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AA-83-XXS-12.288000数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AA-83-XXS-12.288000 SiT1618AA-83-XXS-12.288000数据手册

SiT1618AA-83-XXS-12.288000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
514NCA001004BAG ¥ 0
514RCC001237BAGR ¥ 92.9104
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.4851
570BAB000124DG ¥ 463.6235