处理中...

首页  >  产品百科  >  SiT1618AE-88-25N-29.491200

SiT1618AE-88-25N-29.491200

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: LVCMOS|LVTTL 2.25V 2.75V 15pF ±30ppm 29.4912MHz QFN 贴片安装
供应商型号: 10A-SIT1618AE-88-25N-29.491200
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SiT1618AE-88-25N-29.491200

SiT1618AE-88-25N-29.491200概述

    The SiT1618 Standard Frequency, High-Temperature Oscillator: A Comprehensive Review
    Product Introduction
    The SiT1618 from SiTime Corporation is a highly versatile standard frequency, high-temperature oscillator designed to cater to demanding industrial, automotive, and medical applications. It operates within a wide frequency range (7.3728 MHz to 48 MHz) and ensures excellent total frequency stability with a tolerance as low as ±20 ppm. This oscillator is capable of withstanding extreme operating temperatures ranging from -40°C to 125°C, making it suitable for rugged environments such as industrial sensors, PLCs, motor servos, outdoor networking equipment, medical video cameras, and asset tracking systems.
    Key benefits include low power consumption (3.4 mA typical at 1.8V), compatibility with LVCMOS/LVTTL standards, and compliance with environmental regulations like RoHS, REACH, Pb-Free, Halogen-Free, and Antimony-Free. The SiT1618 offers industry-standard packages (2.0 x 1.6 mm to 7.0 x 5.0 mm) and instant sample availability through the Time Machine II tool and field-programmable oscillators.
    Technical Parameters
    | Parameter | Minimum (Min) | Typical (Typ) | Maximum (Max) | Unit | Conditions |
    |
    | Frequency Range | - | 33 standard frequencies | - | MHz | 7.3728 MHz to 48 MHz |
    | Frequency Stability | -25 | ±20 | +25 | ppm | Includes initial tolerance, aging, temp variation, and rated voltage/load |
    | Operating Temperature | -40 | -40 to +125 | +125 | °C | Extended industrial and automotive range |
    | Supply Voltage | 1.62 | 1.8 to 3.3 | 3.63 | V | Typical ranges |
    | Current Consumption (No Load) | - | 3.4 | 4.5 | mA | f = 20 MHz, Vdd = 1.8V to 3.3V |
    | Jitter (RMS Period) | - | 1.6 | 2.5 | ps | f = 20 MHz, Vdd = 2.5V to 3.3V |
    | Rise/Fall Time | - | 1.0 to 3.0 | - | ns | Vdd = 1.8V to 3.63V |
    Additional details include programmable drive strength for optimized rise/fall time, OE/ST/NC configuration options, and robust compliance with mechanical shock and vibration standards.
    Product Features and Advantages
    The SiT1618 stands out with its unique features and market advantages:
    1. Wide Frequency Coverage: Offers 33 standard frequencies across a broad spectrum (7.3728 MHz to 48 MHz).
    2. Robust Performance: Excellent frequency stability with minimal deviation under varying conditions.
    3. Versatile Operating Conditions: Operates reliably from -40°C to 125°C, ensuring performance in harsh environments.
    4. Low Power Consumption: Typical current draw of 3.4 mA at 1.8V enhances battery life in portable devices.
    5. Advanced Programmability: Supports custom configurations via field-programmable oscillators and the Time Machine II tool.
    6. Environmental Compliance: Meets stringent environmental standards like RoHS, REACH, Pb-Free, Halogen-Free, and Antimony-Free.
    These attributes make the SiT1618 ideal for applications requiring high reliability, precision timing, and durability.
    Application Cases and Usage Recommendations
    The SiT1618 finds widespread use in various industries:
    1. Industrial Sensors: Its temperature resilience and stable output make it ideal for monitoring critical parameters in harsh industrial settings.
    2. Automotive Electronics: With an extended temperature range, it ensures consi

SiT1618AE-88-25N-29.491200参数

参数
最大电源电流 -
频率稳定性 ±30ppm
扩频带宽 -
频率 29.4912MHz
最大工作电压 2.75V
最小工作电压 2.25V
输出格式 LVCMOS|LVTTL
负载电容 15pF
通用封装 QFN
安装方式 贴片安装
应用等级 工业级

SiT1618AE-88-25N-29.491200厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SiT1618AE-88-25N-29.491200数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SiT1618AE-88-25N-29.491200 SiT1618AE-88-25N-29.491200数据手册

SiT1618AE-88-25N-29.491200封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 52
35+ ¥ 46.222
100+ ¥ 41.61
500+ ¥ 39.672
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 260
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
514NCA001004BAG ¥ 0
514RCC001237BAGR ¥ 92.9104
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.4851
570BAB000124DG ¥ 463.6235