处理中...

首页  >  产品百科  >  SIT8924AE-13-33E-24.576000D

SIT8924AE-13-33E-24.576000D

产品分类:
厂牌: SITIME
产品描述:
供应商型号: 10A-SIT8924AE-13-33E-24.576000D
供应商: 云汉优选
标准整包数: 1
SITIME  SIT8924AE-13-33E-24.576000D

SIT8924AE-13-33E-24.576000D概述

    # SiT8924 Automotive AEC-Q100 Oscillator Technical Overview
    Product Introduction
    The SiT8924 from SiTime Corporation is a cutting-edge automotive-grade oscillator designed to meet the rigorous demands of modern electronics in high-reliability applications. This oscillator features precise frequency generation with outstanding temperature stability and robustness, making it ideal for automotive environments and other demanding industrial sectors. Key applications include infotainment systems, collision detection devices, in-vehicle networking, and powertrain control.
    Technical Parameters
    The SiT8924 oscillator offers a wide frequency range of 1 MHz to 110 MHz, accurate to six decimal places. It operates efficiently across multiple voltage ranges, supporting 1.8V or 2.25V to 3.63V. Some notable technical specifications include:
    - Frequency Stability: ±25 ppm (with extended ranges up to ±50 ppm)
    - Supply Voltage: 1.8V or 2.25V to 3.63V
    - Current Consumption: 3.8 mA typical at 1.8V, 4.0 mA max at other voltages
    - Output Compatibility: LVCMOS/LVTTL
    - Environmental Conditions: Operating temperature range of -55°C to 125°C
    - EMI & Jitter: Excellent G-sensitivity of 0.1 PPB/G; low RMS phase jitter (0.5 ps to 1.3 ps)
    Product Features and Advantages
    The SiT8924 stands out with several unique characteristics:
    - Industry-Leading Stability: With total frequency stability as low as ±25 ppm, it ensures reliable performance across all conditions.
    - Wide Frequency Support: Precise frequency options allow tailored solutions for various applications.
    - Energy Efficiency: Low power consumption reduces overall system energy requirements.
    - Enhanced Durability: Compliant with RoHS, REACH, and AEC-Q100 standards, it supports halogen-free and antimony-free designs.
    Its compact size and customizable drive strengths offer flexibility, allowing engineers to optimize system design based on specific performance needs.
    Application Case Studies and Usage Recommendations
    Infotainment Systems
    SiT8924 can replace traditional quartz oscillators in vehicle entertainment systems. It provides superior resistance to vibrations and shocks, ensuring uninterrupted audio/video performance.
    Usage Suggestion: When integrating SiT8924 into infotainment systems, it is advisable to pair it with appropriate filtering to avoid RF interference.
    Collision Detection Devices
    Its ultra-low G-sensitivity (0.1 PPB/G) makes it a prime choice for safety-critical sensors where stable timing is paramount.
    Optimization Tips: Ensure adequate thermal management due to the high-temperature operating range.
    Powertrain Control
    Due to its excellent environmental resilience, it performs reliably under extreme thermal conditions encountered in engine compartments.
    Recommendations: Always follow thermal guidelines provided in the datasheet to maintain optimal performance and longevity.
    Compatibility and Support
    The SiT8924 supports industry-standard package sizes and is compatible with most electronic board layouts. SiTime offers comprehensive support through application notes, reference designs, and customization options via their part number generator tool. Additionally, the company provides robust after-sales services including compliance certification and technical assistance.
    Common Issues and Solutions
    | Issue | Solution |

    | Poor Output Waveform | Verify load capacitance and check for sufficient bypass capacitors |
    | High Current Draw | Review system power rails and ensure correct voltage levels |
    | Clock Jitter Exceeds Expectations | Adjust drive strength settings to meet desired jitter performance |
    Summary and Recommendation
    The SiT8924 is a highly innovative oscillator that excels

SIT8924AE-13-33E-24.576000D参数

参数
长*宽*高 2.5mm*2mm*800μm
安装方式 贴片安装
应用等级 汽车级
零件状态 新设计不推荐

SIT8924AE-13-33E-24.576000D厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SIT8924AE-13-33E-24.576000D数据手册

厂牌 PDF简要描述 下载
SITIME SITIME SIT8924AE-13-33E-24.576000D SIT8924AE-13-33E-24.576000D数据手册

SIT8924AE-13-33E-24.576000D封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 19.5
35+ ¥ 17.182
100+ ¥ 15.39
500+ ¥ 14.592
库存: 1000
起订量: 5 增量: 0
交货地:
最小起订量为:5
合计: ¥ 97.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1C212288BC0P ¥ 0.9921
1C226000AA0D ¥ 0.6064
1C232000AA0B ¥ 1.3584
1NM100000C33YC ¥ 4.8989
1NM40960C33YC ¥ 4.7097
1NM45158AC33YC ¥ 0.5184
1NM48000C33YC ¥ 0.5929
1NM66000C33YC ¥ 4.7097
1NM66666C33YC ¥ 0.5929
1NM72000C33YC ¥ 4.3546