处理中...

首页  >  产品百科  >  SIT8008AC-22-25S-14.745600

SIT8008AC-22-25S-14.745600

产品分类: 可编程振荡器
厂牌: SITIME
产品描述: HCMOS|LVCMOS 2.25V 2.75V 15pF ±25ppm 14.7456MHz QFN 贴片安装
供应商型号: 10A-SIT8008AC-22-25S-14.745600
供应商: 云汉优选
标准整包数: 1
SITIME 可编程振荡器 SIT8008AC-22-25S-14.745600

SIT8008AC-22-25S-14.745600概述

    SiT8008 Low Power Programmable Oscillator: A Comprehensive Guide
    Product Introduction
    The SiT8008 is a highly versatile, low-power programmable oscillator manufactured by SiTime Corporation. This device is designed to cater to a wide range of applications that demand precise timing solutions. It can generate frequencies between 1 MHz and 110 MHz, with accuracy up to six decimal places. Its primary applications include digital still cameras (DSC), digital video cameras (DVC), digital video recorders (DVR), Internet Protocol cameras (IP CAM), tablets, e-books, solid-state drives (SSD), GPON, EPON, and more. The product operates efficiently across an extended commercial temperature range (-20°C to +70°C) and industrial grade temperature range (-40°C to +85°C).
    Technical Parameters
    | Parameter | Min. | Typ. | Max. | Units |

    | Frequency Range 110 | MHz |
    | Frequency Stability | ±20 | ±25 | ±50 | PPM |
    | Supply Voltage | 1.62 | 3.63 V |
    | Current Consumption 3.6 | 4.5 | mA |
    | Standby Current 0.6 | 1.3 | μA |
    Product Features and Advantages
    The SiT8008 offers several distinct advantages:
    - Programmability: Allows adjustment of frequencies with six decimal place precision.
    - Energy Efficiency: Offers a typical current consumption of 3.6 mA.
    - Versatility: Supports various operating temperatures and supply voltages.
    - Compatibility: Compatible with LVCMOS/HCMOS standards and multiple package sizes.
    - Rugged Design: Compliant with Pb-free, RoHS, and REACH regulations.
    Application Case Studies and Recommendations
    The SiT8008 is well-suited for applications involving high-speed serial protocols like USB, SATA, SAS, Firewire, and Ethernet. For instance, in tablet manufacturing, the oscillator ensures stable and efficient performance under varying conditions. To maximize efficiency, it's recommended to use pull-up resistors in high-noise environments and incorporate a 0.1 µF capacitor between Vdd and GND.
    Compatibility and Support
    SiT8008 oscillators are compatible with industry-standard packages, facilitating seamless integration into existing designs. SiTime provides robust support, including instant sampling via the Time Machine II and field programmable oscillators, ensuring adaptability to evolving project needs.
    Common Issues and Solutions
    Common issues include startup time, which is typically within 5ms. If jitter is observed, adjusting the drive strength can help mitigate this issue. Proper power supply filtering also minimizes potential problems.
    Conclusion and Recommendation
    The SiT8008 Low Power Programmable Oscillator stands out due to its precise frequency control, energy efficiency, and broad application compatibility. Its ability to operate across diverse environmental conditions makes it an ideal choice for modern electronic systems requiring reliable timing solutions. We highly recommend the SiT8008 for projects demanding advanced timing capabilities.
    For further details, refer to the official [SiTime website](http://www.sitime.com).
    Final Verdict: Highly Recommended.

SIT8008AC-22-25S-14.745600参数

参数
扩频带宽 -
频率 14.7456MHz
最大工作电压 2.75V
最小工作电压 2.25V
输出格式 HCMOS|LVCMOS
负载电容 15pF
最大电源电流 -
频率稳定性 ±25ppm
通用封装 QFN
安装方式 贴片安装
应用等级 工业级

SIT8008AC-22-25S-14.745600厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SIT8008AC-22-25S-14.745600数据手册

厂牌 PDF简要描述 下载
SITIME 可编程振荡器 SITIME SIT8008AC-22-25S-14.745600 SIT8008AC-22-25S-14.745600数据手册

SIT8008AC-22-25S-14.745600封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 6.5
35+ ¥ 5.082
100+ ¥ 3.99
1000+ ¥ 3.4884
4000+ ¥ 3.3516
库存: 6000
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 65
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
501HCA27M0000CAGR ¥ 0
514BBA000579AAG ¥ 0
514BBC000932BAGR ¥ 0
514CAC001900BAG ¥ 65.7985
514NCA001004BAG ¥ 0
514RCC001237BAGR ¥ 92.9104
545BAA156M250BBG ¥ 0
570AAA000107DG ¥ 0
570ABB000647DGR ¥ 382.4851
570BAB000124DG ¥ 463.6235