处理中...

首页  >  产品百科  >  SIT1618AA-72-33E-40.000000E

SIT1618AA-72-33E-40.000000E

产品分类:
厂牌: SITIME
产品描述:
供应商型号: 10A-SIT1618AA-72-33E-40.000000E
供应商: 云汉优选
标准整包数: 1
SITIME  SIT1618AA-72-33E-40.000000E

SIT1618AA-72-33E-40.000000E概述

    SiT1618 Standard Frequency, High Temperature Oscillator
    Product Introduction
    The SiT1618 is a high-performance MEMS-based oscillator designed for industrial, automotive, medical, and other demanding temperature environments. This product offers flexibility with 33 standard frequencies ranging from 7.3728 MHz to 48 MHz, making it ideal for applications requiring precise timing solutions. The SiT1618 operates reliably in temperatures from -40°C to 125°C, with an optional extended range down to -55°C for specialized use cases. Typical applications include industrial sensors, PLC systems, motor servos, outdoor networking equipment, medical video cameras, asset tracking systems, and more.
    Technical Parameters
    The SiT1618's robust design ensures excellent frequency stability and minimal aging effects, with total frequency stability as low as ±20 ppm across the specified temperature and voltage ranges. Key technical specifications include:
    | Parameter | Minimum | Typical | Maximum | Unit | Condition |
    |
    | Frequency Range | 7.3728 | - | 48 | MHz | - |
    | Supply Voltage | 1.62 | 1.8 | 3.63 | V
    | Operating Temperature Range (Ambient)| -40 | -40 to 125 | 125 | °C
    | Total Frequency Stability | -20 | ±20 ppm | +20 | ppm | Includes initial tolerance, 1st year aging, temp., voltage, and load variations. |
    | Current Consumption (No Load) | - | 3.4 mA | 4.5 mA | mA | f = 20 MHz, Vdd = 1.8V |
    | Duty Cycle | 45 | - | 55 | % | All Vdds |
    | Output Drive Strength | F, U, E, B, T, R, L, A, - | - | - | - | Adjustable based on application requirements |
    Product Features and Advantages
    The SiT1618 excels in performance and adaptability:
    - Wide Frequency Range: 33 pre-defined standard frequencies cater to diverse applications.
    - Temperature Resilience: Reliable performance under extreme temperature conditions (-40°C to 125°C).
    - Low Power Consumption: With typical current draw of just 3.4 mA at 1.8V, it reduces overall system power usage.
    - Flexible Control Pins: OE/ST/NC modes allow dynamic control of the oscillator’s output and standby states.
    - Advanced Compliance: RoHS and REACH compliant, ensuring environmentally friendly design without halogens or antimony.
    Application Case Studies & Usage Recommendations
    The SiT1618's adaptability makes it suitable for various use cases:
    - Industrial Sensors: The SiT1618's stability ensures accurate timing in harsh environments, such as factories where sensors monitor temperature or vibration.
    - Automotive Systems: It supports reliable clocking in automotive applications like advanced driver assistance systems (ADAS), due to its high-temperature tolerance.
    - Medical Equipment: Medical video cameras and critical health monitoring systems benefit from its accuracy and immunity to EMI.
    Usage Tips:
    1. Ensure a pull-up resistor (≤10 kΩ) is connected to OE/ST/NC pin if it is not externally driven.
    2. Always use a 0.1 µF or higher capacitor between Vdd and GND for stable operation.
    3. In OE mode, enable/disable times (Toe) vary with frequency

SIT1618AA-72-33E-40.000000E参数

参数
长*宽*高 2.5mm*2mm*800μm
安装方式 贴片安装
零件状态 新设计不推荐

SIT1618AA-72-33E-40.000000E厂商介绍

SiTime是一家专注于高精度时钟和频率控制解决方案的公司,其产品广泛应用于通信、数据中心、工业、汽车和消费电子等领域。SiTime的主要产品分类包括:

1. 时钟振荡器:提供多种频率和精度的时钟振荡器,适用于各种高速通信和数据传输应用。
2. 时钟缓冲器:用于信号同步和时钟分配,提高系统性能和稳定性。
3. 时钟发生器:集成多种时钟功能,简化系统设计,降低成本。
4. 时钟管理器:提供时钟源选择、时钟同步和时钟分配等功能,实现复杂的时钟管理。

SiTime的优势在于:

1. 创新技术:SiTime采用MEMS技术制造时钟产品,具有更高的精度、更低的功耗和更好的抗干扰性能。
2. 定制化服务:SiTime提供定制化的产品和解决方案,满足客户的特定需求。
3. 广泛的应用领域:SiTime的产品适用于多种行业和应用场景,具有广泛的市场前景。
4. 持续的研发投入:SiTime不断投入研发,推出新的产品和技术,保持行业领先地位。

SIT1618AA-72-33E-40.000000E数据手册

厂牌 PDF简要描述 下载
SITIME SITIME SIT1618AA-72-33E-40.000000E SIT1618AA-72-33E-40.000000E数据手册

SIT1618AA-72-33E-40.000000E封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 11.05
100+ ¥ 9.68
500+ ¥ 8.436
1000+ ¥ 7.752
库存: 5000
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 11.05
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1C212288BC0P ¥ 0.9921
1C226000AA0D ¥ 0.6064
1C232000AA0B ¥ 1.3584
1NM100000C33YC ¥ 4.8989
1NM40960C33YC ¥ 4.7097
1NM45158AC33YC ¥ 0.5184
1NM48000C33YC ¥ 0.5929
1NM66000C33YC ¥ 4.7097
1NM66666C33YC ¥ 0.5929
1NM72000C33YC ¥ 4.3546