处理中...

首页  >  产品百科  >  EFM32HG108F32N-C-QFN24

EFM32HG108F32N-C-QFN24

产品分类: 微控制器(MCU)
产品描述: 1.98V~3.8V 25MHz 4KB FLASH 32KB Brown-out Detect/Reset,DMA,I2S,POR,PWM,WDT 内部 17 1 I2C,IrDA,SPI,SmartCard,UART,USART A/D 4x12b 32bit ARM® Cortex®-M0+ QFN-24-EP 贴片安装
供应商型号: SYE-EFM32HG108F32N-C-QFN24
供应商: 海外现货
标准整包数: 1
SILICON LABORATORIES 微控制器(MCU) EFM32HG108F32N-C-QFN24

EFM32HG108F32N-C-QFN24概述

    EFM32 Happy Gecko Family Microcontrollers: A Comprehensive Analysis
    Product Introduction
    The EFM32 Happy Gecko family of microcontrollers (MCUs) represents cutting-edge technology designed to be the most energy-efficient in their class. These microcontrollers are tailored for systems that require both high performance and ultra-low power consumption, making them ideal for battery-powered applications such as health and fitness devices, smart meters, alarm systems, and industrial automation equipment.
    Key features of the EFM32HG series include:
    - A powerful ARM Cortex-M0+ core running at 25 MHz.
    - Extremely low power operation with minimal active current (127 μA/MHz).
    - Autonomous peripherals allowing efficient energy management.
    - Advanced security mechanisms like hardware AES encryption.
    - Integration of up to 64 KB of Flash memory and 8 KB of RAM.
    - Compatibility with various communication protocols and sensors.
    Technical Parameters
    | Parameter | Specification |

    | CPU | ARM Cortex-M0+ @ 25 MHz |
    | Flash Memory | 32 KB or 64 KB |
    | RAM | 4 KB or 8 KB |
    | Power Consumption | 0.6 μA in Stop mode; 127 μA/MHz in Run mode |
    | Clock Speed | 48 MHz (main clock), 24 MHz (secondary clock) |
    | Wake-Up Time | 2 µs |
    | Temperature Range | -40°C to 85°C (-40°C to 105°C for extended temperature versions) |
    | Supply Voltage | 1.98 V to 3.8 V |
    These parameters underscore the EFM32HG's efficiency and adaptability across diverse operating conditions.
    Product Features and Advantages
    The EFM32HG stands out due to its advanced features:
    - Ultra-Low Power Consumption: Minimal current draw ensures prolonged battery life.
    - Autonomous Peripherals: Reduces CPU load, enhancing system responsiveness.
    - Hardware Cryptography: Provides robust protection against unauthorized access.
    - Versatile Connectivity Options: Supports multiple communication standards facilitating integration into complex IoT ecosystems.
    Its compact form factor and rich feature set make it an excellent choice for developers aiming to create energy-efficient, high-performance solutions.
    Application Scenarios and Usage Recommendations
    Applications leveraging the EFM32HG often involve scenarios where power usage is critical, such as wearable tech, environmental monitoring, and smart home devices. Developers should consider optimizing firmware to maximize idle states and utilize low-power modes effectively. Additionally, integrating additional peripherals cautiously can help maintain optimal power efficiency without compromising functionality.
    Compatibility and Support
    The EFM32HG series maintains strong compatibility with existing tools and frameworks, ensuring seamless integration within established development environments. Silicon Labs offers comprehensive documentation, technical support, and regular updates to address emerging challenges faced by users.
    Common Issues and Solutions
    Users may encounter issues related to voltage regulation or clock synchronization. Ensuring proper power sequencing during startup and configuring clocks appropriately can mitigate these problems. Detailed troubleshooting guides are provided in the official datasheet.
    Conclusion and Recommendation
    Overall, the EFM32 Happy Gecko family excels in delivering superior performance with minimal power consumption, positioning itself favorably among competitive offerings. Its robust feature set and extensive support network strongly recommend it for projects requiring reliable, efficient processing capabilities. Therefore, it is highly recommended for

EFM32HG108F32N-C-QFN24参数

参数
最大时钟频率 -
数据总线宽度 32bit
RAM大小 4KB
程序存储器类型 FLASH
程序存储器大小 32KB
电压-电源(Vcc/Vdd) 1.98V~3.8V
数据转换器 A/D 4x12b
速度 25MHz
最小工作供电电压 -
核心处理器 ARM® Cortex®-M0+
内核数 1
接口类型 I2C,IrDA,SPI,SmartCard,UART,USART
最大工作供电电压 -
外设 Brown-out Detect/Reset,DMA,I2S,POR,PWM,WDT
I/O数量 17
EEPROM大小 -
振荡器类型 内部
通用封装 QFN-24-EP
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 托盘装

EFM32HG108F32N-C-QFN24厂商介绍

Silicon Laboratories(简称SiLabs)是一家全球领先的半导体公司,专注于开发高性能、低功耗的模拟、混合信号和无线微控制器(MCU)产品。公司成立于1996年,总部位于美国德克萨斯州奥斯汀。

SiLabs的主要产品分为以下几类:
1. 微控制器(MCU):包括EFM32、EFR32等系列,广泛应用于物联网(IoT)、智能家居、工业控制等领域。
2. 无线产品:如Zigbee、Thread、Bluetooth、Wi-Fi等无线通信模块,用于智能设备间的无线连接。
3. 模拟和混合信号产品:包括电源管理、音频、接口等芯片,服务于消费电子、医疗、汽车等行业。
4. 开发工具和软件:提供开发板、调试器和软件工具,帮助客户快速开发和测试产品。

SiLabs的优势在于:
1. 高性能:产品具有高性能、低功耗的特点,满足各种严苛的应用需求。
2. 丰富的产品线:提供多种类型的芯片和解决方案,满足不同客户的需求。
3. 强大的技术支持:提供专业的技术支持和培训,帮助客户解决技术难题。
4. 快速响应市场:紧跟市场趋势,快速推出创新产品,满足客户需求。

EFM32HG108F32N-C-QFN24数据手册

厂牌 PDF简要描述 下载
SILICON LABORATORIES 微控制器(MCU) SILICON LABORATORIES EFM32HG108F32N-C-QFN24 EFM32HG108F32N-C-QFN24数据手册

EFM32HG108F32N-C-QFN24封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 2.3684 ¥ 19.8472
库存: 0
起订量: 126 增量: 2450
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
10AS048H2F34I2LG ¥ 44317.0728
1141904 ¥ 6431.7995
20-101-0454 ¥ 0
20-101-1093 ¥ 658.0759
20-101-1196 ¥ 0
20-101-1197 ¥ 0
20-101-1319 ¥ 681.1646
2095000000200 ¥ 0
5CSEBA4U23C7SN ¥ 1439.265
5CSEBA6U23I7SN ¥ 0