处理中...

首页  >  产品百科  >  EFR32FG1V131F64GM48-C0

EFR32FG1V131F64GM48-C0

产品分类: 蓝牙芯片
产品描述: 94dBm 169MHz 3.8V 915MHz 1Mbps I²C,I²S,SPI,UART QFN 贴片安装 7mm*7mm*850μm
供应商型号: 3605135
供应商: 海外现货
标准整包数: 1
SILICON LABORATORIES 蓝牙芯片 EFR32FG1V131F64GM48-C0

EFR32FG1V131F64GM48-C0概述

    # EFR32FG1 Flex Gecko Proprietary Protocol SoC Family Overview
    Product Introduction
    The EFR32FG1 Flex Gecko Proprietary Protocol SoC family is part of Silicon Labs' Wireless Gecko portfolio, designed for IoT devices requiring energy-efficient proprietary protocol networking. These System-on-Chips (SoCs) integrate advanced microcontroller capabilities with a robust radio transceiver, making them ideal for home/building automation, metering, lighting, sensing, industrial automation, and retail solutions. Key features include low power consumption, multi-frequency band support, and hardware cryptographic acceleration, ensuring superior performance across various applications.
    Technical Parameters
    The following technical specifications highlight the key capabilities of the EFR32FG1:
    - Processor: 32-bit ARM Cortex-M4 with DSP instructions and floating-point unit (maximum 40 MHz)
    - Memory: Up to 256 KB flash, up to 32 KB RAM
    - Radio Operation:
    - 2.4 GHz: Up to 19.5 dBm transmit power
    - Sub-GHz: Up to 20 dBm transmit power
    - Power Efficiency:
    - RX current: 7.6 mA (38.4 kbps, GFSK, 169 MHz)
    - TX current: 8.2 mA (0 dBm, 2.4 GHz); 34.5 mA (14 dBm, 868 MHz)
    - Modes: Multiple low-power modes (e.g., EM2 DeepSleep: 2.2 μA with 4 kB RAM retention)
    - Environmental Range: Standard (-40°C to 85°C) and extended (-40°C to 125°C) temperature grades
    - Peripherals: Up to 32 GPIOs, multiple timers/counters, and advanced I/O interfaces
    Product Features and Advantages
    Unique Selling Points
    1. Industry-Leading Energy Efficiency: Minimal power consumption ensures longer battery life in battery-powered devices.
    2. Flexible Multi-Mode Support: Supports both 2.4 GHz and Sub-GHz bands, catering to diverse wireless protocols.
    3. Integrated RF Frontend: Includes a balun and programmable power amplifier, reducing design complexity.
    4. Advanced Security: Equipped with a cryptographic accelerator and random number generator, suitable for security-critical applications.
    Market Positioning
    The EFR32FG1 stands out in the IoT market due to its unmatched energy efficiency, broad frequency range, and enhanced connectivity options. Its competitive pricing and comprehensive peripheral set make it a cost-effective choice for developers aiming to build energy-efficient, feature-rich products.
    Application Case Studies and Usage Recommendations
    Use Cases
    - Home and Building Automation: Utilize the SoC’s reliable sub-GHz communication for smart thermostats, door locks, and security systems.
    - Industrial Automation: Leverage its robust features like Wake on Radio and low-latency timers for industrial sensors and actuators.
    - Commercial Lighting: Employ the high-performance 2.4 GHz band for smart LED control with dimming and color-changing capabilities.
    Best Practices
    - Ensure proper impedance matching using external RF components as per the RF Matching Networks section.
    - Optimize power management routines to maximize device longevity in low-power modes.
    Compatibility and Support
    Compatibility
    - Compatible with a wide range of external components such as power amplifiers and filters.
    - Supports standard interfaces like I²C and USART for easy integration with existing systems.
    Support
    Silicon Labs offers extensive documentation, development tools (e.g., Simplicity Studio), and customer support to help users quickly bring their designs to market.
    Common Issues and Solutions
    | Issue | Solution |

    | Difficulty in achieving low power mode | Review wake-up sources and ensure proper configuration. |
    | Communication instability | Check RF matching circuits and tuning parameters. |
    | Programming errors | Verify bootloader setup and programming sequence. |
    Conclusion and Recommendation
    Overall Asse

EFR32FG1V131F64GM48-C0参数

参数
最大工作供电电压 3.8V
最大数据速率 1Mbps
支持协议 -
最小工作频率 169MHz
最小工作供电电压 -
ISM带宽 -
最大工作频率 915MHz
典型灵敏度 94dBm
范围 -
接口类型 I²C,I²S,SPI,UART
长*宽*高 7mm*7mm*850μm
通用封装 QFN
安装方式 贴片安装
应用等级 商用级,工业级
零件状态 在售
包装方式 托盘装

EFR32FG1V131F64GM48-C0厂商介绍

Silicon Laboratories(简称SiLabs)是一家全球领先的半导体公司,专注于开发高性能、低功耗的模拟、混合信号和无线微控制器(MCU)产品。公司成立于1996年,总部位于美国德克萨斯州奥斯汀。

SiLabs的主要产品分为以下几类:
1. 微控制器(MCU):包括EFM32、EFR32等系列,广泛应用于物联网(IoT)、智能家居、工业控制等领域。
2. 无线产品:如Zigbee、Thread、Bluetooth、Wi-Fi等无线通信模块,用于智能设备间的无线连接。
3. 模拟和混合信号产品:包括电源管理、音频、接口等芯片,服务于消费电子、医疗、汽车等行业。
4. 开发工具和软件:提供开发板、调试器和软件工具,帮助客户快速开发和测试产品。

SiLabs的优势在于:
1. 高性能:产品具有高性能、低功耗的特点,满足各种严苛的应用需求。
2. 丰富的产品线:提供多种类型的芯片和解决方案,满足不同客户的需求。
3. 强大的技术支持:提供专业的技术支持和培训,帮助客户解决技术难题。
4. 快速响应市场:紧跟市场趋势,快速推出创新产品,满足客户需求。

EFR32FG1V131F64GM48-C0数据手册

厂牌 PDF简要描述 下载
SILICON LABORATORIES 蓝牙芯片 SILICON LABORATORIES EFR32FG1V131F64GM48-C0 EFR32FG1V131F64GM48-C0数据手册

EFR32FG1V131F64GM48-C0封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 45.9129
10+ ¥ 41.1379
25+ ¥ 40.4033
80+ ¥ 40.4033
260+ ¥ 39.6687
520+ ¥ 39.6687
1040+ ¥ 39.6687
库存: 249
起订量: 2 增量: 0
交货地:
最小起订量为:1
合计: ¥ 45.91
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1001430 ¥ 10.1389
1001932FT-AA10L0100 ¥ 20.7824
1324.17.0051 ¥ 1237.2273
1324.17.0099 ¥ 1038.1163
1324.19.0008 ¥ 764.2543
1356.17.0076 ¥ 1116.7297
2600130021 ¥ 230.4655
2608011124010 ¥ 142.2392
30086 ¥ 704.1146
318BT ¥ 1379.4862