处理中...

首页  >  产品百科  >  ACC-ZDB5101-H2

ACC-ZDB5101-H2

产品分类: 射频配件
产品描述:
供应商型号: SYE-ACC-ZDB5101-H2
供应商: 海外现货
标准整包数: 1
SILICON LABORATORIES 射频配件 ACC-ZDB5101-H2

ACC-ZDB5101-H2概述

    ZDB5101 Z-Wave Development Board: A Comprehensive Guide
    Product Introduction
    The ZDB5101 Z-Wave Development Board is a highly integrated platform designed for developers and engineers looking to explore and build solutions using the ZM5101 Z-Wave SiP Module. This development board serves as a foundational tool for prototyping and evaluating the capabilities of Z-Wave technology, which is widely used in smart home devices, industrial automation systems, and other IoT applications. The ZDB5101 board includes a ZM5101 module, non-volatile memory (NVM), hardware interface protection circuits, printed circuit board (PCB) antennas, and an SMA connector for external whip antennas.
    Key features of the ZDB5101 include:
    - Integrated ZM5101 Z-Wave SiP Module.
    - Support for various communication interfaces such as SPI, UART, and PWM.
    - Built-in support for NVM storage and programmable voltages.
    - Advanced noise reduction techniques for enhanced electromagnetic compatibility (EMC).
    Technical Parameters
    Below are the technical specifications extracted from the ZDB5101 datasheet:
    | Parameter | Value |

    | Operating Temperature | -40°C to +85°C |
    | Voltage Range | -0.3V to +3.6V |
    | Minimum Operating Voltage | +2.3V |
    | Maximum Operating Voltage | +3.6V |
    | Flash Memory | 128 kbyte |
    | SRAM | 16 kbyte |
    | Operating Frequency | 32 MHz |
    | RF Data Rate | 9.6 kbps, 40 kbps, 100 kbps |
    | Typical RF Output Power | -26 dBm to +4 dBm |
    | Typical RF Receiver Sensitivity | -103 dBm (9.6 kbps), -99 dBm (40 kbps), -93 dBm (100 kbps) |
    | Regulatory Compliance | CE, FCC, IC, MIC |
    Product Features and Advantages
    The ZDB5101 Z-Wave Development Board stands out due to its compact design and robust functionality. Some key advantages include:
    - Integrated Z-Wave Module: Simplifies integration into custom designs.
    - Noise Reduction Techniques: Enhanced performance in noisy environments.
    - Extensive Connectivity Options: Supports multiple interfaces, making it versatile for diverse applications.
    - Ease of Use: Pre-configured settings and user-friendly documentation aid rapid development.
    Application Cases and Usage Recommendations
    The ZDB5101 is ideal for developing smart home devices, industrial sensors, lighting controllers, and other IoT applications. Here are some practical usage scenarios:
    - Smart Lighting: Utilize the TRIAC control feature for dimming lights remotely.
    - Home Security: Implement zero-cross detection for integrating with alarm systems.
    - Environmental Sensors: Use ADC inputs for monitoring temperature or humidity levels.
    Usage Tips:
    - Always ensure proper grounding to avoid signal interference.
    - For optimal performance, maintain adequate spacing between metallic objects and the PCB antenna.
    Compatibility and Support
    The ZDB5101 is compatible with the ZDP03A Z-Wave Development Platform and can also be interfaced with custom PCBs. Silicon Labs offers comprehensive support through their online community forum and technical resources, ensuring users have access to troubleshooting guides and firmware updates.
    Common Issues and Solutions
    Here are some common issues encountered when working with the ZDB5101 along with their solutions:
    1. Problem: Noisy Signals
    Solution: Install ferrite beads on relevant signal lines to reduce EMI.
    2. Problem: Module Does Not Boot
    Solution: Check the power supply connections and verify that the reset pin is properly configured.
    3.

ACC-ZDB5101-H2参数

参数
零件状态 在售
包装方式 盒装

ACC-ZDB5101-H2厂商介绍

Silicon Laboratories(简称SiLabs)是一家全球领先的半导体公司,专注于开发高性能、低功耗的模拟、混合信号和无线微控制器(MCU)产品。公司成立于1996年,总部位于美国德克萨斯州奥斯汀。

SiLabs的主要产品分为以下几类:
1. 微控制器(MCU):包括EFM32、EFR32等系列,广泛应用于物联网(IoT)、智能家居、工业控制等领域。
2. 无线产品:如Zigbee、Thread、Bluetooth、Wi-Fi等无线通信模块,用于智能设备间的无线连接。
3. 模拟和混合信号产品:包括电源管理、音频、接口等芯片,服务于消费电子、医疗、汽车等行业。
4. 开发工具和软件:提供开发板、调试器和软件工具,帮助客户快速开发和测试产品。

SiLabs的优势在于:
1. 高性能:产品具有高性能、低功耗的特点,满足各种严苛的应用需求。
2. 丰富的产品线:提供多种类型的芯片和解决方案,满足不同客户的需求。
3. 强大的技术支持:提供专业的技术支持和培训,帮助客户解决技术难题。
4. 快速响应市场:紧跟市场趋势,快速推出创新产品,满足客户需求。

ACC-ZDB5101-H2数据手册

厂牌 PDF简要描述 下载
SILICON LABORATORIES 射频配件 SILICON LABORATORIES ACC-ZDB5101-H2 ACC-ZDB5101-H2数据手册

ACC-ZDB5101-H2封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 269.3156 ¥ 2256.8647
库存: 0
起订量: 2 增量: 1
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
048069000000800+ ¥ 2.634
048069000000800+ ¥ 9.2137
048069000100800+ ¥ 1.7733
09478411002 ¥ 558.9584
1001312-01 ¥ 189.8233
1004795-EC646-01 ¥ 316.7856
115585-HMC680LP4 ¥ 0
1186431 ¥ 63.2609
1186433 ¥ 76.8654
1186435 ¥ 72.0067