处理中...

首页  >  产品百科  >  MGM12P02F1024GE-V4

MGM12P02F1024GE-V4

产品分类: 无线收发芯片
产品描述: 10dBm 10mA~121mA 802.15.4,Bluetooth 10.3mA~12.6mA Thread,Zigbee,蓝牙 V5.0 2-FSK,4-FSK,DSSS,GFSK,GMSK,O-QPSK 3.8V 2Mbps I²C,SPI,UART 102dBm 1.8V 贴片安装
供应商型号: SYE-MGM12P02F1024GE-V4
供应商: 海外现货
标准整包数: 1
SILICON LABORATORIES 无线收发芯片 MGM12P02F1024GE-V4

MGM12P02F1024GE-V4概述

    # MGM12P Mighty Gecko Multi-Protocol Wireless Mesh Module
    Product Introduction
    The MGM12P Mighty Gecko Multi-Protocol Wireless Mesh Module, based on the Silicon Labs EFR32MG12 Mighty Gecko System-on-Chip (SoC), is a comprehensive and certified module designed to accelerate the development of wireless mesh networking solutions. By integrating a low-power, multi-protocol wireless SoC with a robust RF design and advanced wireless software stacks, this module minimizes engineering efforts and reduces development costs, allowing manufacturers to bring their products to market faster.
    The MGM12P supports a broad spectrum of applications across various industries, including connected home solutions, lighting systems, health and wellness devices, smart meters, and building automation. Its versatility makes it an ideal choice for IoT-centric projects requiring robust connectivity and high performance.
    Technical Parameters
    Key Specifications:
    - Processor: 32-bit ARM Cortex-M4 core operating at up to 38.4 MHz.
    - Memory: 1 MB of flash memory and 256 KB of RAM.
    - RF Specifications:
    - Operating Frequency: 2.4 GHz.
    - Transmit Power: Up to +17 dBm (MGM12P32) or +10 dBm (MGM12P22).
    - Receive Sensitivity: -105.7 dBm (O-QPSK) for MGM12P32.
    - Interfaces: Multiple communication interfaces including I²C, USART, and SPI.
    - Operating Voltage: 1.8 V to 3.8 V.
    - Size: 12.9 mm × 17.8 mm × 2.3 mm.
    Key Performance Metrics:
    - Low Power Consumption:
    - RX current: 10.3 mA (1 Mbps GFSK), 10.8 mA (250 kbps O-QPSK DSSS).
    - TX current: 10 mA @ 0 dBm output power.
    - Deep Sleep current: 2.62 µA (EM2 mode with 256 KB RAM retention).
    - Security Features:
    - Support for AES 128/256, SHA-1/2, and ECC cryptographic acceleration.
    - Built-in true random number generator.
    Environmental Compatibility:
    - Temperature Range: -40°C to 85°C.
    Product Features and Advantages
    The MGM12P stands out due to its unique combination of low power consumption, high performance, and extensive compatibility with multiple wireless standards:
    1. Multi-Protocol Support: Compatible with ZigBee, Thread, Bluetooth Low Energy (BLE), and custom multi-protocol configurations.
    2. Energy Efficiency: Advanced energy management ensures prolonged battery life in IoT applications.
    3. Scalable Architecture: Seamless migration path from module-based to discrete SoC-based designs.
    4. Rich Peripherals: Equipped with 12-channel Peripheral Reflex System, 25 GPIO pins, and support for low-energy sensor interfacing.
    5. Wide Application Spectrum: Suitable for a diverse array of markets, from smart homes to industrial automation.
    These advantages make the MGM12P an industry-leading solution for developers aiming to build secure, efficient, and versatile wireless products.
    Application Cases and Usage Suggestions
    Application Examples:
    1. Connected Home: Ideal for smart locks, thermostats, and lighting systems where seamless communication is critical.
    2. Healthcare Monitoring: Suitable for wearable devices requiring reliable low-power wireless connections.
    3. Industrial Automation: Offers robust performance in environments demanding reliable mesh networking capabilities.
    Usage Tips:
    - Ensure proper PCB layout to optimize antenna performance.
    - Utilize deep sleep modes to maximize battery longevity.
    - Integrate security features like AES encryption and TRNG to safeguard sensitive data.
    Compatibility and Support
    The MGM12P module demonstrates excellent compatibility with a range of hardware setups, supporting external antennas via U.FL connectors for increased flexibility. Silicon Labs offers comprehensive documentation, technical support, and a developer community to aid in implementation.
    Additionally, the module is compatible with popular development kits such as SLWRB4304A and SLWSTK6000A/B, ensuring ease

MGM12P02F1024GE-V4参数

参数
典型供电电流 -
最大工作供电电压 3.8V
典型输出功率 10dBm
最大工作频率 -
最小工作频率 -
射频系列/标准 802.15.4,Bluetooth
发送机数量 -
接收机数量 -
模块/芯片分类 -
接收电流 10.3mA~12.6mA
典型灵敏度 102dBm
最小工作供电电压 1.8V
支持协议 Thread,Zigbee,蓝牙 V5.0
传输电流 10mA~121mA
接口类型 I²C,SPI,UART
调制方式 2-FSK,4-FSK,DSSS,GFSK,GMSK,O-QPSK
最大数据速率 2Mbps
安装方式 贴片安装
应用等级 工业级
零件状态 在售

MGM12P02F1024GE-V4厂商介绍

Silicon Laboratories(简称SiLabs)是一家全球领先的半导体公司,专注于开发高性能、低功耗的模拟、混合信号和无线微控制器(MCU)产品。公司成立于1996年,总部位于美国德克萨斯州奥斯汀。

SiLabs的主要产品分为以下几类:
1. 微控制器(MCU):包括EFM32、EFR32等系列,广泛应用于物联网(IoT)、智能家居、工业控制等领域。
2. 无线产品:如Zigbee、Thread、Bluetooth、Wi-Fi等无线通信模块,用于智能设备间的无线连接。
3. 模拟和混合信号产品:包括电源管理、音频、接口等芯片,服务于消费电子、医疗、汽车等行业。
4. 开发工具和软件:提供开发板、调试器和软件工具,帮助客户快速开发和测试产品。

SiLabs的优势在于:
1. 高性能:产品具有高性能、低功耗的特点,满足各种严苛的应用需求。
2. 丰富的产品线:提供多种类型的芯片和解决方案,满足不同客户的需求。
3. 强大的技术支持:提供专业的技术支持和培训,帮助客户解决技术难题。
4. 快速响应市场:紧跟市场趋势,快速推出创新产品,满足客户需求。

MGM12P02F1024GE-V4数据手册

厂牌 PDF简要描述 下载
SILICON LABORATORIES 无线收发芯片 SILICON LABORATORIES MGM12P02F1024GE-V4 MGM12P02F1024GE-V4数据手册

MGM12P02F1024GE-V4封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 22.444 ¥ 188.0807
库存: 0
起订量: 14 增量: 100
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0804-WFAN-02 ¥ 31.8954
0804-WFAN-F1 ¥ 31.8954
0804-WFAN-F2 ¥ 31.8954
1002232 ¥ 28.3751
1002289F0-AA10L0100 ¥ 23.0592
1003893PT-AA10L0100 ¥ 34.3949
1004322 ¥ 24.676
1004627 ¥ 39.35
1119246 ¥ 3139.6675
1355.17.0002 ¥ 849.3746