处理中...

首页  >  产品百科  >  209-3-30022-626

209-3-30022-626

产品分类: 断路器
产品描述: 3 磁性(液力延迟) 面板安装
供应商型号: Q-209-3-30022-626
供应商: 期货订购
标准整包数: 1
SENSATA TECHNOLOGIES 断路器 209-3-30022-626

209-3-30022-626概述

    # Sensata Technologies Electronic Circuit Breakers Overview
    Product Introduction
    Sensata Technologies' 209/219/229/249 series circuit breakers combine advanced hydraulic-magnetic principles with robust construction to offer superior power switching and circuit protection. These circuit breakers are widely utilized in various industrial and commercial applications including power distribution, motor control, lighting control, and marine environments. Key models include:
    - 209 Series: General-purpose E-frame circuit breakers complying with UL Standard 489.
    - 219 Series: Designed for manual controller applications in compliance with UL 508.
    - 229 Series: For supplementary protection purposes in compliance with UL 1077.
    - 249 Power Selector Breaker System: A combination of branch circuit overload protection and power selector functionality.
    These products cater to diverse needs across industries such as manufacturing, automation, marine, telecommunications, and HVAC systems.
    Technical Parameters
    | Specification | Value |

    | Number of Poles | 1–6 |
    | Voltage Ratings | Up to 240Vac/125Vdc (209/219/229), 160Vdc (279) |
    | Current Ratings | 0.1–100 Amperes |
    | Environmental Protection | Moisture/Fungus resistant |
    | Operating Temperature Range | Up to +25°C (Standard Ambient) |
    | Trip Mechanism | Hydraulic-Magnetic |
    | Delay Options | 61 (Short), 62 (Medium), 63 (Long), 64/65/66 (Custom) |
    These breakers support a wide range of applications requiring reliable and precise current protection, handling up to 5000 amperes short circuit current for certain models like the 279 series.
    Product Features and Advantages
    Unique Features
    1. Hydraulic-Magnetic Technology: Combines the benefits of both thermal and magnetic mechanisms, offering accurate and stable operation under varying temperature conditions.
    2. Inertial Delay Feature: Provides enhanced protection against inrush currents caused by transformers, lamps, and capacitors without sacrificing performance.
    3. Customizable Configurations: Available in multiple pole configurations and terminal styles (screw terminals, studs, or solderless connectors).
    4. Versatile Applications: Supports a broad spectrum of applications from branch circuit protection to marine-grade ignition safety.
    Market Competitiveness
    Sensata's breakers outperform traditional fuses and thermal devices by minimizing nuisance tripping and maintaining consistent performance under high-stress environments. Their compact design and robust build make them ideal for modern industrial setups demanding high reliability and efficiency.
    Application Cases and Usage Recommendations
    Application Examples
    - Motor Control Systems: Utilized in motor starter panels to safeguard motors during startup surges and continuous operations.
    - Marine Applications: Models like the 229D comply with UL-1500 standards ensuring safe ignition protection in harsh maritime conditions.
    - Telecommunications Equipment: The 279 series meets the stringent demands of communication infrastructure, providing robust DC protection at higher voltages.
    Usage Tips
    - Always ensure correct polarity when connecting the breaker to avoid damage.
    - For high inrush applications, specify the exact current and pulse characteristics to optimize performance.
    - Regularly inspect and maintain connections to prevent overheating and potential failure.
    Compatibility and Support
    These circuit breakers are compatible with most standard mounting brackets and accessories provided by Sensata. The company offers comprehensive technical support including application guidance, custom configurations, and after-sales maintenance services.
    Common Issues and Solutions
    | Is

209-3-30022-626参数

参数
断路器类型 磁性(液力延迟)
执行器类型 -
额定电流 -
极数 3
额定电压-AC -
额定电压-DC -
照明电压-标称值 -
照明 -
安装方式 面板安装
零件状态 在售
包装方式 散装

209-3-30022-626厂商介绍

Sensata Technologies是一家全球领先的工业技术公司,专注于开发、制造和销售高性能传感器和控制器。公司的产品广泛应用于汽车、**、工业和商业市场,包括温度、压力、位置和速度传感器等。

Sensata Technologies的产品主要分为以下几类:
1. 温度传感器:用于监测和控制温度,应用于汽车、**和工业领域。
2. 压力传感器:用于监测和控制压力,应用于汽车、**和工业领域。
3. 位置传感器:用于监测和控制位置,应用于汽车和工业领域。
4. 速度传感器:用于监测和控制速度,应用于汽车和工业领域。

Sensata Technologies的优势在于:
1. 技术创新:公司不断研发新技术,以满足不断变化的市场需求。
2. 产品质量:公司注重产品质量,以确保产品的可靠性和耐用性。
3. 客户服务:公司提供卓越的客户服务,以满足客户的个性化需求。
4. 全球布局:公司在全球范围内设有研发中心和生产基地,以更好地服务全球客户。

209-3-30022-626数据手册

厂牌 PDF简要描述 下载
SENSATA TECHNOLOGIES 断路器 SENSATA TECHNOLOGIES 209-3-30022-626 209-3-30022-626数据手册

209-3-30022-626封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 454.9125 ¥ 3730.2825
3+ $ 430.65 ¥ 3531.33
5+ $ 321.7875 ¥ 2638.6575
10+ $ 306.9875 ¥ 2517.2975
25+ $ 207.9375 ¥ 1705.0875
库存: 100
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 3730.28
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0031.5001 ¥ 11.28
0031.9161 ¥ 75.4137
03452LS4H ¥ 28.9818
03453HS3ZX010 ¥ 26.7637
03453LS4HXL ¥ 52.1851
03453QS7X ¥ 98.7929
03453RF1HXLN ¥ 46.383
0679-3000-01 ¥ 0
0685F0375-01 ¥ 1.2481
0685F8000-01 ¥ 0.9882