处理中...

首页  >  产品百科  >  PR21-2-1.00A-XX-V

PR21-2-1.00A-XX-V

产品分类: 断路器
产品描述: 2 1A 磁性(液力延迟) 按下复位 面板安装 34.93mm(长度)*72.64mm(高度)
供应商型号: N-PR21-2-1.00A-XX-V
供应商: 云汉优选
标准整包数: 1
SENSATA TECHNOLOGIES 断路器 PR21-2-1.00A-XX-V

PR21-2-1.00A-XX-V概述

    SnapPack® Series: Hydraulic-Magnetic Circuit Protectors
    Product Introduction
    The SnapPack® series by Airpax™ is a hydraulic-magnetic circuit protector that integrates power switching and precise, dependable circuit protection into a single, visually appealing package. This innovative product replaces the traditional need for three separate components—power switches, fuses, and fuse holders—with a single, easy-to-install device. For original equipment manufacturers (OEMs), this translates to reduced assembly complexity, cutting inventory by two-thirds, and achieving higher panel density with minimal clutter. The SnapPack® operates efficiently at both DC and AC (50/60Hz), and 400Hz versions are also available.
    The SnapPack® offers enhanced front-panel aesthetics through paddle and rocker handles in six attractive colors, as well as push-pull and push-to-reset actuators. Additionally, it provides a variety of optional mounting hardware to suit specific application needs. The push-pull version features a black button with a white indicating band, while push-to-reset includes a contrasting color indicating shaft. Available configurations include SPST (single-pole, single-throw) and DPST (double-pole, single-throw), with the latter being ideal for high-voltage applications requiring dual-side current sensing and breaking.
    Technical Parameters
    - Electrical Ratings: Available in various current ratings from 0.1A to 20A.
    - Voltage: Operates at 32V DC, 125V AC, and 250V AC, depending on the model.
    - Frequency: Supports 50/60Hz and 400Hz operation.
    - Insulation Resistance: Not less than 100 megohms at 500V DC.
    - Dielectric Strength: Withstands 1500V AC at 60Hz for 60 seconds or 1800V AC for 1 second.
    - Operating Temperature Range: Functions reliably in environments between -40°C and +85°C.
    - Switching Lifespan: Mechanical endurance exceeds 50,000 operations. Electrical endurance is typically 10,000 operations at rated current and voltage under UL 1077 standards.
    Product Features and Advantages
    The SnapPack® stands out with its unique design that ensures immediate opening and closing of contacts, preventing operator "teasing" and minimizing arc generation. It combines the functions of a power switch, fuse, and fuse holder, simplifying installation and reducing component count. Its certifications include UL Recognition, CSA Certification, TUV Approval, CCC Approval, and CE Compliance, making it a globally trusted solution. Applications span office appliances, electronic data processing, medical equipment, business machines, vending, and amusement machines. Special configurations like push-pull versions cater specifically to industries demanding precise and secure operation, such as medical instrumentation and automotive production lines.
    Application Cases and Usage Recommendations
    The SnapPack® series finds extensive use in critical applications requiring high reliability and efficiency. For instance:
    - Medical Equipment: Push-pull versions ensure uninterrupted operation by preventing accidental disconnection.
    - Automotive Production Lines: High-voltage systems benefit from dual-pole configurations ensuring complete line isolation during faults.
    - Industrial Automation: SnapPack® units offer reliable overload protection for sensitive electronic components.
    When deploying SnapPack®, consider factors such as ambient temperature, current requirements, and the need for auxiliary switching to optimize performance and longevity. Properly sized mounting hardware and correct actuator orientation are crucial for seamless integration.
    Compatibility and Support
    SnapPack® units are compatible with standard mounting configurations and support multiple termination options, including quick-connect terminals and screw terminals. The product range offers flexibility with SPST and DPST configurations and various handle styles, ensuring adaptability across diverse applic

PR21-2-1.00A-XX-V参数

参数
断路器类型 磁性(液力延迟)
执行器类型 按下复位
额定电流 1A
极数 2
额定电压-AC -
额定电压-DC -
照明电压-标称值 -
照明 -
长*宽*高 34.93mm(长度)*72.64mm(高度)
安装方式 面板安装
应用等级 工业级
零件状态 在售

PR21-2-1.00A-XX-V厂商介绍

Sensata Technologies是一家全球领先的工业技术公司,专注于开发、制造和销售高性能传感器和控制器。公司的产品广泛应用于汽车、**、工业和商业市场,包括温度、压力、位置和速度传感器等。

Sensata Technologies的产品主要分为以下几类:
1. 温度传感器:用于监测和控制温度,应用于汽车、**和工业领域。
2. 压力传感器:用于监测和控制压力,应用于汽车、**和工业领域。
3. 位置传感器:用于监测和控制位置,应用于汽车和工业领域。
4. 速度传感器:用于监测和控制速度,应用于汽车和工业领域。

Sensata Technologies的优势在于:
1. 技术创新:公司不断研发新技术,以满足不断变化的市场需求。
2. 产品质量:公司注重产品质量,以确保产品的可靠性和耐用性。
3. 客户服务:公司提供卓越的客户服务,以满足客户的个性化需求。
4. 全球布局:公司在全球范围内设有研发中心和生产基地,以更好地服务全球客户。

PR21-2-1.00A-XX-V数据手册

厂牌 PDF简要描述 下载
SENSATA TECHNOLOGIES 断路器 SENSATA TECHNOLOGIES PR21-2-1.00A-XX-V PR21-2-1.00A-XX-V数据手册

PR21-2-1.00A-XX-V封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
3+ $ 39.2518 ¥ 333.6403
5+ $ 35.0612 ¥ 298.0202
库存: 10
起订量: 3 增量: 1
交货地:
最小起订量为:3
合计: ¥ 1000.92
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0031.5001 ¥ 11.28
0031.9161 ¥ 75.4137
03452LS4H ¥ 28.9818
03453HS3ZX010 ¥ 26.7637
03453LS4HXL ¥ 52.1851
03453QS7X ¥ 98.7929
03453RF1HXLN ¥ 46.383
0679-3000-01 ¥ 0
0685F0375-01 ¥ 1.2481
0685F8000-01 ¥ 0.9882