处理中...

首页  >  产品百科  >  JTE-1-1REC4R-33163-225S

JTE-1-1REC4R-33163-225S

产品分类: 断路器
产品描述: 1 磁性(液力延迟) 控制杆 面板安装
供应商型号: Q-JTE-1-1REC4R-33163-225S
供应商: 期货订购
标准整包数: 2
SENSATA TECHNOLOGIES 断路器 JTE-1-1REC4R-33163-225S

JTE-1-1REC4R-33163-225S概述

    JAE Series Magnetic Circuit Protectors: Comprehensive Overview
    Product Introduction
    The JAE Series Magnetic Circuit Protectors are advanced devices designed to safeguard circuits against overcurrent conditions, particularly in high-current applications. These protectors are available in configurations ranging from one to six poles and offer extensive customization options, making them suitable for diverse industrial applications. Their core function is to provide reliable circuit protection across a wide temperature range, ensuring operational safety and consistency.
    Technical Parameters
    The JAE Series is engineered with robust specifications:
    - Number of Poles: 1 to 6 poles.
    - Current and Voltage Ratings: 100 to 250 amps, 160Vdc; 100 to 250 amps, 125/250Vdc; 100 to 250 amps, 65Vdc; 275 to 800 amps, 160Vdc (paralleled poles); 275 to 1200 amps, 65Vdc (paralleled poles).
    - Interrupting Capacity: 10,000 amps, 160Vdc; 100,000 amps, 65Vdc (for specific amp ranges).
    - Approvals: UL 489 Listed, UL 489A Listed, CSA Certified, CUL/CUR Certified, TUV Certified, CCC Certified, and compliant with AS 60947.2-2005 (IEC 60947-2:2006+A1).
    These protectors maintain a consistent trip point from -40°C to +85°C, ensuring reliable performance under extreme environmental conditions.
    Product Features and Advantages
    The JAE Series stands out with its innovative design and comprehensive features:
    - Mid-Trip Handle: Allows visual identification of fault-tripped circuit breakers.
    - Metering Shunt Option: Facilitates accurate current measurement in single and multi-pole units.
    - Flexible Terminal Options: Ensures adaptability to various applications.
    - Multiple Trip Time Delays: Offers application-specific customization.
    - Auxiliary Switch Options: Enables external monitoring of circuits.
    - Reduced Voltage Drop: Enhances efficiency compared to other protective devices.
    These features collectively contribute to the product's robustness, reliability, and versatility in diverse industrial settings.
    Application Cases and Usage Suggestions
    The JAE Series finds applications in telecommunications, heavy machinery, and renewable energy systems. For instance:
    - Telecommunications: Protecting high-capacity servers from overcurrent.
    - Industrial Machinery: Safeguarding motors and transformers from excessive current.
    - Renewable Energy Systems: Ensuring stable operation of solar inverters and wind turbines.
    To optimize usage, consider the following:
    - Select the appropriate number of poles based on system requirements.
    - Utilize the metering shunt for real-time current monitoring.
    - Ensure proper cooling and ventilation to prevent overheating.
    Compatibility and Support
    The JAE Series is compatible with various electronic components and systems, facilitating seamless integration into existing setups. Manufacturers provide comprehensive support, including technical assistance, replacement parts, and maintenance services.
    Common Issues and Solutions
    Here are some common issues users might face and their solutions:
    - Problem: Incorrect trip point.
    Solution: Verify that the breaker is installed correctly and matches the system's current and voltage requirements.
    - Problem: Inconsistent operation.
    Solution: Check the environment for excessive heat or moisture and ensure proper torque settings during installation.
    Conclusion and Recommendation
    The JAE Series Magnetic Circuit Protectors are a top-tier solution for safeguarding high-current circuits across diverse industries. Their reliability, flexibility, and compliance with global standards make them an excellent choice for professionals seeking robust protection. Overall, this product is highly recommended for applications requiring consistent and dependable circuit protection.

JTE-1-1REC4R-33163-225S参数

参数
额定电压-AC -
额定电压-DC -
照明电压-标称值 -
照明 -
断路器类型 磁性(液力延迟)
执行器类型 控制杆
额定电流 -
极数 1
安装方式 面板安装
零件状态 在售
包装方式 散装

JTE-1-1REC4R-33163-225S厂商介绍

Sensata Technologies是一家全球领先的工业技术公司,专注于开发、制造和销售高性能传感器和控制器。公司的产品广泛应用于汽车、**、工业和商业市场,包括温度、压力、位置和速度传感器等。

Sensata Technologies的产品主要分为以下几类:
1. 温度传感器:用于监测和控制温度,应用于汽车、**和工业领域。
2. 压力传感器:用于监测和控制压力,应用于汽车、**和工业领域。
3. 位置传感器:用于监测和控制位置,应用于汽车和工业领域。
4. 速度传感器:用于监测和控制速度,应用于汽车和工业领域。

Sensata Technologies的优势在于:
1. 技术创新:公司不断研发新技术,以满足不断变化的市场需求。
2. 产品质量:公司注重产品质量,以确保产品的可靠性和耐用性。
3. 客户服务:公司提供卓越的客户服务,以满足客户的个性化需求。
4. 全球布局:公司在全球范围内设有研发中心和生产基地,以更好地服务全球客户。

JTE-1-1REC4R-33163-225S数据手册

厂牌 PDF简要描述 下载
SENSATA TECHNOLOGIES 断路器 SENSATA TECHNOLOGIES JTE-1-1REC4R-33163-225S JTE-1-1REC4R-33163-225S数据手册

JTE-1-1REC4R-33163-225S封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
2+ $ 799.7875 ¥ 6558.2575
3+ $ 757.1375 ¥ 6208.5275
5+ $ 565.7375 ¥ 4639.0475
10+ $ 539.6125 ¥ 4424.8225
25+ $ 365.55 ¥ 2997.51
库存: 200
起订量: 2 增量: 2
交货地:
最小起订量为:2
合计: ¥ 13116.51
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0031.5001 ¥ 11.28
0031.9161 ¥ 75.4137
03452LS4H ¥ 28.9818
03453HS3ZX010 ¥ 26.7637
03453LS4HXL ¥ 52.1851
03453QS7X ¥ 98.7929
03453RF1HXLN ¥ 46.383
0679-3000-01 ¥ 0
0685F0375-01 ¥ 1.2481
0685F8000-01 ¥ 0.9882