处理中...

首页  >  产品百科  >  CELK1-1REC4-52-125.-01-T

CELK1-1REC4-52-125.-01-T

产品分类: 断路器
产品描述: 1 125A 磁性(液力延迟) 控制杆 面板安装
供应商型号: N-CELK1-1REC4-52-125.-01-T
供应商: 云汉优选
标准整包数: 1
SENSATA TECHNOLOGIES 断路器 CELK1-1REC4-52-125.-01-T

CELK1-1REC4-52-125.-01-T概述

    IAL/CEL/LEL Series Magnetic Circuit Protectors
    Product Introduction
    The IAL/CEL/LEL Series of Magnetic Circuit Protectors offers a robust and reliable solution for power switching and circuit protection across diverse industries. These protectors are available in various configurations, including single-pole, two-pole, three-pole, and four-pole versions, catering to a wide range of applications. Whether for industrial equipment, telecommunications systems, or consumer electronics, the IAL/CEL/LEL Series ensures dependable performance and safety.
    The series includes several models tailored to different standards and requirements:
    - IAL Models: Designed for applications where inherent attributes are preferred without strict adherence to specific standards.
    - IUL Models: Compliant with UL 1077 requirements for UL recognition.
    - IEL/LEL Models: VDE approved to VDE 0660, part 101, and meet IEC spacing requirements essential for compliance with IEC 601 and 950, as well as VDE 0804 and 0805.
    Additionally, the CEL model offers enhanced features, including a single-pole 125 amp rating with TÜV approval and a parallel four-pole version with a 400 amp rating.
    Technical Parameters
    The IAL/CEL/LEL Series provides the following key technical specifications:
    | Parameter | Value |

    | Operating Voltage Range | 120V AC, 240V AC |
    | Current Ratings | 0.05A to 100A |
    | Overload Protection | Instantaneous or delayed |
    | Interrupting Capacity | Up to 50,000A |
    | Environmental Conditions | -40°C to +85°C operating range |
    | Mounting Options | Panel mount, stud mount |
    These protectors support both DC and AC environments, making them versatile for various applications. Their hydraulic magnetic design ensures precise current detection and rapid response times.
    Product Features and Advantages
    The IAL/CEL/LEL Series stands out due to its innovative features and reliability:
    - Compact Design: Offers high-performance protection in a small footprint.
    - Versatility: Available in multiple configurations to suit different application needs.
    - Durability: Constructed to withstand harsh environmental conditions, ensuring long-term reliability.
    - User Interface: The BX style features a flat rocker handle that prevents accidental actuation and enhances aesthetic appeal.
    These advantages make the series highly competitive in the market, offering cost-effective solutions without compromising on quality.
    Application Cases and Usage Recommendations
    The IAL/CEL/LEL Series is widely used in applications requiring circuit protection and switching. Some typical use cases include:
    - Industrial Equipment: Protecting motors and other high-power equipment.
    - Telecommunications Systems: Ensuring uninterrupted power supply.
    - Consumer Electronics: Safeguarding sensitive devices from electrical surges.
    For optimal performance, consider the following recommendations:
    - Ensure proper installation and grounding to avoid false tripping.
    - Regularly inspect and maintain the protectors to ensure continued reliability.
    Compatibility and Support
    The IAL/CEL/LEL Series is compatible with a variety of electronic components and devices, facilitating seamless integration into existing systems. Manufacturers offer comprehensive support, including installation guides, troubleshooting resources, and maintenance services, ensuring users receive the best possible experience.
    Common Issues and Solutions
    Here are some common issues encountered with the IAL/CEL/LEL Series and their solutions:
    - Issue: Incorrectly sized circuit breaker trips frequently.
    - Solution: Verify the load current and adjust the breaker settings accordingly.
    - Issue: Difficulty resetting the circuit breaker.
    - S

CELK1-1REC4-52-125.-01-T参数

参数
照明电压-标称值 -
照明 -
断路器类型 磁性(液力延迟)
执行器类型 控制杆
额定电流 125A
极数 1
额定电压-AC -
额定电压-DC -
安装方式 面板安装
零件状态 在售
包装方式 散装

CELK1-1REC4-52-125.-01-T厂商介绍

Sensata Technologies是一家全球领先的工业技术公司,专注于开发、制造和销售高性能传感器和控制器。公司的产品广泛应用于汽车、**、工业和商业市场,包括温度、压力、位置和速度传感器等。

Sensata Technologies的产品主要分为以下几类:
1. 温度传感器:用于监测和控制温度,应用于汽车、**和工业领域。
2. 压力传感器:用于监测和控制压力,应用于汽车、**和工业领域。
3. 位置传感器:用于监测和控制位置,应用于汽车和工业领域。
4. 速度传感器:用于监测和控制速度,应用于汽车和工业领域。

Sensata Technologies的优势在于:
1. 技术创新:公司不断研发新技术,以满足不断变化的市场需求。
2. 产品质量:公司注重产品质量,以确保产品的可靠性和耐用性。
3. 客户服务:公司提供卓越的客户服务,以满足客户的个性化需求。
4. 全球布局:公司在全球范围内设有研发中心和生产基地,以更好地服务全球客户。

CELK1-1REC4-52-125.-01-T数据手册

厂牌 PDF简要描述 下载
SENSATA TECHNOLOGIES 断路器 SENSATA TECHNOLOGIES CELK1-1REC4-52-125.-01-T CELK1-1REC4-52-125.-01-T数据手册

CELK1-1REC4-52-125.-01-T封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 121.9636 ¥ 1036.6906
3+ $ 97.4586 ¥ 828.3981
5+ $ 72.0426 ¥ 612.3621
库存: 6
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 1036.69
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0031.5001 ¥ 11.28
0031.9161 ¥ 75.4137
03452LS4H ¥ 28.9818
03453HS3ZX010 ¥ 26.7637
03453LS4HXL ¥ 52.1851
03453QS7X ¥ 98.7929
03453RF1HXLN ¥ 46.383
0679-3000-01 ¥ 0
0685F0375-01 ¥ 1.2481
0685F8000-01 ¥ 0.9882