处理中...

首页  >  产品百科  >  R21-4-.250A-R102CV-S-V

R21-4-.250A-R102CV-S-V

产品分类: 断路器
产品描述: 65V 250V 1 无 1A 磁性(液力延迟) 控制杆 面板安装 45.47mm(长度)*39.62mm(高度)
供应商型号: N-R21-4-.250A-R102CV-S-V
供应商: 云汉优选
标准整包数: 1
SENSATA TECHNOLOGIES 断路器 R21-4-.250A-R102CV-S-V

R21-4-.250A-R102CV-S-V概述

    SnapPack® Series: Hydraulic Magnetic Circuit Protectors
    1. Product Introduction
    The SnapPack® Series, developed under the Airpax™ brand, represents a breakthrough in electrical protection technology. These hydraulic-magnetic circuit protectors integrate power switching, accurate overcurrent protection, and reliability into a sleek, compact package. By combining the functionality of a power switch, fuse, and fuse holder into a single unit, the SnapPack® simplifies installation processes and reduces inventory needs significantly. It supports both AC (50/60Hz and 400Hz) and DC applications, making it versatile for a wide range of industries.
    Key features include multiple handle configurations (paddle, rocker, toggle), various actuator options (push-pull, push-to-reset), and customizable mounting hardware. SnapPack® circuit protectors are UL recognized, CSA certified, TÜV approved, and CCC compliant, ensuring compliance with international standards such as IEC 950. They find extensive use in office appliances, electronic data processing systems, medical devices, vending machines, and automotive production lines.
    2. Technical Parameters
    | Parameter | Value |

    | Voltage Range | DC: 32V to 250V AC: 120V to 250V |
    | Frequency Range | 50/60Hz, 400Hz |
    | Current Ratings | 0.1A to 20A |
    | Contact Life | Over 50,000 operations |
    | Operating Temperature | -40°C to +85°C |
    | Dielectric Strength | 1500V @ 60Hz, 1800VAC |
    | Minimum Trip Time | Instantaneous to 70 seconds |
    Additional parameters include DCR values, impedance ratings for different current levels, and pulse tolerance specifications.
    3. Product Features and Advantages
    The SnapPack® Series offers several unique advantages:
    1. Integrated Functionality: Combines power switch, fuse, and fuse holder functionalities into one unit.
    2. Versatility: Supports multiple operating modes (series, shunt, relay trips) and handle styles.
    3. Durability: Meets stringent endurance testing, ensuring robust performance across applications.
    4. Compliance: Certified to multiple global standards, including UL, CSA, TÜV, and CCC.
    5. Space Efficiency: Reduces panel clutter and improves panel density.
    6. User-Friendly Design: Ergonomic paddle and rocker handles in six colors ensure safe and intuitive operation.
    4. Application Cases and Usage Recommendations
    SnapPack® circuit protectors are ideal for environments requiring precise overcurrent protection alongside power switching. Key applications include:
    - Medical Equipment: Rocker handles with LED illumination provide clear status indication, crucial for critical care settings.
    - Automotive Production Lines: Push-pull actuators prevent accidental disconnection, enhancing safety.
    - Office Appliances: Single-pole models suffice for most office equipment, offering cost-effective solutions.
    Recommendations:
    - For sensitive electronics, consider delay curves with shorter trip times (Delays 1, 41, 51, 61).
    - Ensure proper cooling ventilation in high-temperature environments to maintain optimal performance.
    5. Compatibility and Support
    SnapPack® Series components are compatible with standard mounting brackets and terminations, allowing seamless integration with existing systems. Suppliers offer extended technical support, including detailed CAD files and UL/CSA-approved designs, facilitating easy implementation.
    6. Common Issues and Solutions
    | Issue | Solution |

    | Nuisance Tripping | Increase the pulse tolerance by upgrading to a higher-rated model. |
    | Incorrect Orientation | Specify the correct

R21-4-.250A-R102CV-S-V参数

参数
断路器类型 磁性(液力延迟)
执行器类型 控制杆
额定电流 1A
极数 1
额定电压-AC 250V
额定电压-DC 65V
照明电压-标称值 -
照明
长*宽*高 45.47mm(长度)*39.62mm(高度)
安装方式 面板安装
应用等级 工业级
零件状态 在售
包装方式 散装

R21-4-.250A-R102CV-S-V厂商介绍

Sensata Technologies是一家全球领先的工业技术公司,专注于开发、制造和销售高性能传感器和控制器。公司的产品广泛应用于汽车、**、工业和商业市场,包括温度、压力、位置和速度传感器等。

Sensata Technologies的产品主要分为以下几类:
1. 温度传感器:用于监测和控制温度,应用于汽车、**和工业领域。
2. 压力传感器:用于监测和控制压力,应用于汽车、**和工业领域。
3. 位置传感器:用于监测和控制位置,应用于汽车和工业领域。
4. 速度传感器:用于监测和控制速度,应用于汽车和工业领域。

Sensata Technologies的优势在于:
1. 技术创新:公司不断研发新技术,以满足不断变化的市场需求。
2. 产品质量:公司注重产品质量,以确保产品的可靠性和耐用性。
3. 客户服务:公司提供卓越的客户服务,以满足客户的个性化需求。
4. 全球布局:公司在全球范围内设有研发中心和生产基地,以更好地服务全球客户。

R21-4-.250A-R102CV-S-V数据手册

厂牌 PDF简要描述 下载
SENSATA TECHNOLOGIES 断路器 SENSATA TECHNOLOGIES R21-4-.250A-R102CV-S-V R21-4-.250A-R102CV-S-V数据手册

R21-4-.250A-R102CV-S-V封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
2+ $ 76.2458 ¥ 648.0893
3+ $ 60.9245 ¥ 517.8583
库存: 4
起订量: 2 增量: 1
交货地:
最小起订量为:2
合计: ¥ 1296.17
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0031.5001 ¥ 11.28
0031.9161 ¥ 75.4137
03452LS4H ¥ 28.9818
03453HS3ZX010 ¥ 26.7637
03453LS4HXL ¥ 52.1851
03453QS7X ¥ 98.7929
03453RF1HXLN ¥ 46.383
0679-3000-01 ¥ 0
0685F0375-01 ¥ 1.2481
0685F8000-01 ¥ 0.9882