处理中...

首页  >  产品百科  >  IULK111-1-61-30.0-01

IULK111-1-61-30.0-01

产品分类: 断路器
产品描述: 3 30A 手柄 磁性安装,面板安装 64.75mm(长度)*63.24mm(高度)
供应商型号: N-IULK111-1-61-30.0-01
供应商: 云汉优选
标准整包数: 1
SENSATA TECHNOLOGIES 断路器 IULK111-1-61-30.0-01

IULK111-1-61-30.0-01概述

    # Airpax™ IAL/CEL/LEL Series Magnetic Circuit Protectors
    Product Introduction
    The Airpax™ IAL/CEL/LEL Series represents a comprehensive range of magnetic circuit protectors designed to deliver low-cost power switching, reliable circuit protection, and precise circuit control for a broad spectrum of international applications. These protectors are tailored to suit diverse electrical environments, making them ideal for industrial, commercial, and telecommunication sectors. Key models include the IAL Series, IUL Series (UL Recognized), IEL/LEL Series (VDE Approved), and the advanced CEL Series.
    These devices offer significant benefits across a variety of domains, including industrial machinery, renewable energy systems, telecommunications infrastructure, and automation solutions. Their core attributes make them indispensable for ensuring safety and reliability in critical electrical operations.
    Technical Parameters
    General Specifications:
    - Current Ratings: Ranging from 0.050 to 200 amps.
    - Voltage Ratings: DC up to 400V, AC up to 250V (50/60Hz).
    - Switching Life: Up to 10,000 mechanical cycles.
    - Environmental Conditions: Operable in temperatures ranging from -25°C to +70°C.
    - Protection Features: Overcurrent protection, short circuit protection, and selective coordination.
    Additional Parameters:
    - Interrupting Capacity: Up to 50,000 amperes.
    - Configuration Options: Single pole, multi-pole, series or parallel configurations, delay settings.
    - Agency Approvals: UL, VDE, CSA, CCC, and TÜV certifications.
    Product Features and Advantages
    The Airpax™ IAL/CEL/LEL Series stands out due to its innovative design and robust performance capabilities:
    1. Compact Size and Versatility: Offered in single-pole and multi-pole configurations, with ratings and delays tailored to specific applications.
    2. Reliability and Durability: Enhanced resistance to shock and vibration ensures consistent operation in demanding environments.
    3. Safety Compliance: Meets rigorous standards like UL, VDE, and CSA, ensuring global market accessibility.
    4. User-Friendly Design: Features intuitive rocker handles and easy-to-use toggle switches for efficient handling and status visibility.
    5. Customization Options: Available with a range of terminals, including screw studs, bullet terminals, and stud types.
    Application Cases and Use Recommendations
    The Airpax™ IAL/CEL/LEL Series is highly adaptable and suited for numerous applications, including:
    - Industrial Machinery: Protecting motors, drives, and control panels.
    - Renewable Energy Systems: Safeguarding solar inverters and wind turbine systems.
    - Telecommunications Infrastructure: Ensuring uninterrupted power supply to telecom equipment.
    Use Recommendations:
    - Ensure proper selection based on application-specific current and voltage requirements.
    - Implement auxiliary switches for remote monitoring and control.
    - Consider the environmental conditions and select the appropriate enclosure protection.
    Compatibility and Support
    The IAL/CEL/LEL Series offers excellent compatibility with a wide range of electrical systems and devices. The availability of multiple configurations ensures seamless integration into existing setups. Additionally, Airpax provides comprehensive technical support, including detailed installation guides, troubleshooting resources, and maintenance recommendations.
    Common Issues and Solutions
    | Problem | Solution |

    | Overheating during prolonged operation | Ensure proper ventilation and avoid exceeding maximum current ratings. |
    | Inconsistent tripping | Check wiring connections and recalibrate the delay settings if necessary. |
    | Tripping at normal operating currents | Verify the trip current setting and adjust if needed.

IULK111-1-61-30.0-01参数

参数
额定电压-AC -
额定电压-DC -
照明电压-标称值 -
照明 -
断路器类型 -
执行器类型 手柄
额定电流 30A
极数 3
长*宽*高 64.75mm(长度)*63.24mm(高度)
安装方式 磁性安装,面板安装
应用等级 工业级
零件状态 在售
包装方式 散装

IULK111-1-61-30.0-01厂商介绍

Sensata Technologies是一家全球领先的工业技术公司,专注于开发、制造和销售高性能传感器和控制器。公司的产品广泛应用于汽车、**、工业和商业市场,包括温度、压力、位置和速度传感器等。

Sensata Technologies的产品主要分为以下几类:
1. 温度传感器:用于监测和控制温度,应用于汽车、**和工业领域。
2. 压力传感器:用于监测和控制压力,应用于汽车、**和工业领域。
3. 位置传感器:用于监测和控制位置,应用于汽车和工业领域。
4. 速度传感器:用于监测和控制速度,应用于汽车和工业领域。

Sensata Technologies的优势在于:
1. 技术创新:公司不断研发新技术,以满足不断变化的市场需求。
2. 产品质量:公司注重产品质量,以确保产品的可靠性和耐用性。
3. 客户服务:公司提供卓越的客户服务,以满足客户的个性化需求。
4. 全球布局:公司在全球范围内设有研发中心和生产基地,以更好地服务全球客户。

IULK111-1-61-30.0-01数据手册

厂牌 PDF简要描述 下载
SENSATA TECHNOLOGIES 断路器 SENSATA TECHNOLOGIES IULK111-1-61-30.0-01 IULK111-1-61-30.0-01数据手册

IULK111-1-61-30.0-01封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 225.303 ¥ 1915.0755
2+ $ 214.8786 ¥ 1826.4681
3+ $ 200.7462 ¥ 1706.3427
5+ $ 149.991 ¥ 1274.9235
10+ $ 143.055 ¥ 1215.9675
库存: 16
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 1915.07
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0031.5001 ¥ 11.28
0031.9161 ¥ 75.4137
03452LS4H ¥ 28.9818
03453HS3ZX010 ¥ 26.7637
03453LS4HXL ¥ 52.1851
03453QS7X ¥ 98.7929
03453RF1HXLN ¥ 46.383
0679-3000-01 ¥ 0
0685F0375-01 ¥ 1.2481
0685F8000-01 ¥ 0.9882