处理中...

首页  >  产品百科  >  R11-4-5.00A-R01CV-V

R11-4-5.00A-R01CV-V

产品分类: 断路器
产品描述: 65V 250V 1 5A 磁性(液力延迟) 控制杆 面板安装 17.27mm(长度)*39.57mm(高度)
供应商型号: N-R11-4-5.00A-R01CV-V
供应商: 云汉优选
标准整包数: 1
SENSATA TECHNOLOGIES 断路器 R11-4-5.00A-R01CV-V

R11-4-5.00A-R01CV-V概述

    SnapPack® Series Hydraulic-Magnetic Circuit Protectors
    Product Introduction
    The SnapPack® Series is a revolutionary snap-acting hydraulic-magnetic circuit protector developed by Airpax™. It combines three critical components into a single compact unit: a power switch, a fuse, and a fuse holder. This combination offers users a sleek and efficient solution for their power distribution needs. The SnapPack® is ideal for applications requiring both precise circuit protection and reliable power switching, especially in industries like medical equipment, office appliances, and automotive manufacturing.
    Technical Parameters
    - Operating Voltage: AC 50/60Hz, 400Hz; DC up to 250V
    - Current Ratings: 0.1A to 20A
    - Inrush Pulse Tolerance: Up to 13 times rated current (dependent on model)
    - Delay Options: Instantaneous, Fast, Slow
    - Ambient Temperature Range: -40°C to +85°C
    - Dielectric Strength: 1500V AC for 60 seconds or 1800V AC for 1 second
    - Mechanical Life: Over 50,000 operations
    - Electrical Life: Up to 10,000 operations at rated current
    Product Features and Advantages
    The SnapPack® Series offers several unique features that set it apart from traditional circuit protectors:
    - Integrated Design: Combines multiple components into one, reducing assembly time and inventory costs.
    - Versatile Actuators: Available with paddle, rocker, push-pull, and push-to-reset actuators in various colors and configurations.
    - High Reliability: Ensures immediate opening and closing of contacts, minimizing arc formation and operator interference.
    - Certifications: UL Recognized, CSA Certified, TUV Approved, and CCC Approved, ensuring compliance with international standards.
    Application Cases and Usage Suggestions
    The SnapPack® Series is widely used in applications such as:
    - Medical Equipment: Particularly in push-pull versions, which prevent accidental disconnection.
    - Automotive Production Lines: Where reliability and safety are paramount.
    - Office Appliances: Offering both power switching and circuit protection in one unit.
    Usage Suggestions:
    - For critical applications, ensure the correct delay curve is selected based on the specific inrush characteristics of the load.
    - Regular maintenance checks should be performed to ensure optimal performance.
    Compatibility and Support
    The SnapPack® Series is compatible with a wide range of mounting hardware and accessories. Airpax™ provides comprehensive technical support and maintenance services to ensure long-term reliability and performance.
    Common Issues and Solutions
    | Issue | Solution |

    | Nuisance Tripping | Adjust the delay curve to accommodate higher inrush currents. |
    | Low Dielectric Strength | Ensure proper installation and adherence to operating conditions. |
    | Excessive Wear | Replace the unit after reaching its operational lifespan. |
    Conclusion and Recommendation
    The SnapPack® Series is an excellent choice for applications requiring both power switching and circuit protection. Its robust design, versatility, and certifications make it a reliable and efficient solution for various industries. We highly recommend this product for anyone looking to streamline their power management systems while maintaining high standards of safety and performance.
    Contact Airpax™ for further inquiries and customization options tailored to your specific needs.

R11-4-5.00A-R01CV-V参数

参数
执行器类型 控制杆
额定电流 5A
极数 1
额定电压-AC 250V
额定电压-DC 65V
照明电压-标称值 -
照明 -
断路器类型 磁性(液力延迟)
长*宽*高 17.27mm(长度)*39.57mm(高度)
安装方式 面板安装
应用等级 工业级
零件状态 在售
包装方式 散装,托盘

R11-4-5.00A-R01CV-V厂商介绍

Sensata Technologies是一家全球领先的工业技术公司,专注于开发、制造和销售高性能传感器和控制器。公司的产品广泛应用于汽车、**、工业和商业市场,包括温度、压力、位置和速度传感器等。

Sensata Technologies的产品主要分为以下几类:
1. 温度传感器:用于监测和控制温度,应用于汽车、**和工业领域。
2. 压力传感器:用于监测和控制压力,应用于汽车、**和工业领域。
3. 位置传感器:用于监测和控制位置,应用于汽车和工业领域。
4. 速度传感器:用于监测和控制速度,应用于汽车和工业领域。

Sensata Technologies的优势在于:
1. 技术创新:公司不断研发新技术,以满足不断变化的市场需求。
2. 产品质量:公司注重产品质量,以确保产品的可靠性和耐用性。
3. 客户服务:公司提供卓越的客户服务,以满足客户的个性化需求。
4. 全球布局:公司在全球范围内设有研发中心和生产基地,以更好地服务全球客户。

R11-4-5.00A-R01CV-V数据手册

厂牌 PDF简要描述 下载
SENSATA TECHNOLOGIES 断路器 SENSATA TECHNOLOGIES R11-4-5.00A-R01CV-V R11-4-5.00A-R01CV-V数据手册

R11-4-5.00A-R01CV-V封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
7+ $ 18.6772 ¥ 158.7562
25+ $ 14.7702 ¥ 125.5467
库存: 30
起订量: 7 增量: 1
交货地:
最小起订量为:7
合计: ¥ 1111.29
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0031.5001 ¥ 11.28
0031.9161 ¥ 75.4137
03452LS4H ¥ 28.9818
03453HS3ZX010 ¥ 26.7637
03453LS4HXL ¥ 52.1851
03453QS7X ¥ 98.7929
03453RF1HXLN ¥ 46.383
0679-3000-01 ¥ 0
0685F0375-01 ¥ 1.2481
0685F8000-01 ¥ 0.9882