处理中...

首页  >  产品百科  >  R21-61-5.00A-B01CV-V

R21-61-5.00A-B01CV-V

产品分类: 断路器
产品描述: 250V 2 5A 磁性(液力延迟) 控制杆 面板安装
供应商型号: N-R21-61-5.00A-B01CV-V
供应商: 云汉优选
标准整包数: 1
SENSATA TECHNOLOGIES 断路器 R21-61-5.00A-B01CV-V

R21-61-5.00A-B01CV-V概述

    # SnapPack® Series Hydraulic-Magnetic Circuit Protectors
    Product Introduction
    The SnapPack® Series from Airpax™ is a compact and reliable hydraulic-magnetic circuit protector that combines power switching and accurate, dependable circuit protection into a single, visually appealing unit. It integrates the functionalities of three distinct components—power switch, fuse, and fuse holder—into one streamlined device. For Original Equipment Manufacturers (OEMs), this translates to reduced assembly efforts, lower inventory needs, and higher panel density while maintaining minimal clutter. The SnapPack® supports operation in AC (50/60Hz) and DC environments, with some models compatible with 400Hz systems. It is available in multiple handle configurations, including paddle and rocker styles, offering flexibility in aesthetic integration and user interaction.
    Primary Applications:
    - Office appliances
    - Electronic data processing systems
    - Medical devices
    - Business machines
    - Vending and amusement machines
    - Automotive production systems
    For applications requiring power switching alone, SnapPack® offers a "power-switch-only" variant without circuit protection functionality.
    Technical Parameters
    The SnapPack® Series features precise technical specifications to ensure optimal performance across various applications:
    | Parameter | Specification |

    | Voltage Range | DC, 50/60Hz, 400Hz |
    | Current Ratings | 0.1A to 30A |
    | Mounting Options | Panel-mounted with toggle, paddle, or rocker handles |
    | Control Options | Push-to-reset, push-pull actuators |
    | Contacts | Quick-connect, UNC 8-32, or M4 screw terminal |
    | Trip Characteristics | Instantaneous, fast, and slow delays |
    | Dimensions | Variants available in SPST and DPST formats |
    | Operating Temperature Range | -40°C to +85°C |
    | Electrical Endurance | Over 50,000 mechanical operations |
    Product Features and Advantages
    Unique Features:
    1. Integrated Design: Combines power switch, fuse, and fuse holder functionalities.
    2. Versatile Actuation Options: Supports paddle handles in six colors, rocker handles with illumination, and push-pull/reset actuators.
    3. Enhanced Reliability: Ensures immediate opening and closing of contacts without "teasing," minimizing arcing risks.
    4. High-Temperature Tolerance: Operates efficiently in extreme temperature conditions (-40°C to +85°C).
    Market Competitiveness:
    - Reduces the need for separate components, cutting costs and simplifying installation.
    - Meets stringent safety standards such as UL, CSA, TÜV, CCC, and CE compliance.
    - Ideal for applications demanding compactness and reliability.
    Application Cases and Usage Recommendations
    Application Examples:
    1. Medical Instruments: Utilize push-pull actuators to prevent accidental disconnection of critical systems.
    2. Automotive Production Lines: SnapPack®’s rugged design ensures reliable operation under demanding industrial conditions.
    3. Electronic Data Processing: Offers flexible configurations to accommodate varying current and voltage requirements.
    Usage Suggestions:
    - For environments prone to vibration or shocks, opt for push-pull actuators to secure switches firmly.
    - Consider paddle handles for user-friendly access in medical and office equipment.
    - Ensure proper ambient temperature regulation to extend operational lifespan.
    Compatibility and Support
    Compatibility:
    - SnapPack® units are compatible with s

R21-61-5.00A-B01CV-V参数

参数
断路器类型 磁性(液力延迟)
执行器类型 控制杆
额定电流 5A
极数 2
额定电压-AC 250V
额定电压-DC -
照明电压-标称值 -
照明 -
安装方式 面板安装
应用等级 工业级
零件状态 在售
包装方式 散装

R21-61-5.00A-B01CV-V厂商介绍

Sensata Technologies是一家全球领先的工业技术公司,专注于开发、制造和销售高性能传感器和控制器。公司的产品广泛应用于汽车、**、工业和商业市场,包括温度、压力、位置和速度传感器等。

Sensata Technologies的产品主要分为以下几类:
1. 温度传感器:用于监测和控制温度,应用于汽车、**和工业领域。
2. 压力传感器:用于监测和控制压力,应用于汽车、**和工业领域。
3. 位置传感器:用于监测和控制位置,应用于汽车和工业领域。
4. 速度传感器:用于监测和控制速度,应用于汽车和工业领域。

Sensata Technologies的优势在于:
1. 技术创新:公司不断研发新技术,以满足不断变化的市场需求。
2. 产品质量:公司注重产品质量,以确保产品的可靠性和耐用性。
3. 客户服务:公司提供卓越的客户服务,以满足客户的个性化需求。
4. 全球布局:公司在全球范围内设有研发中心和生产基地,以更好地服务全球客户。

R21-61-5.00A-B01CV-V数据手册

厂牌 PDF简要描述 下载
SENSATA TECHNOLOGIES 断路器 SENSATA TECHNOLOGIES R21-61-5.00A-B01CV-V R21-61-5.00A-B01CV-V数据手册

R21-61-5.00A-B01CV-V封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
3+ $ 39.2518 ¥ 333.6403
5+ $ 35.0612 ¥ 298.0202
库存: 7
起订量: 3 增量: 1
交货地:
最小起订量为:3
合计: ¥ 1000.92
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0031.5001 ¥ 11.28
0031.9161 ¥ 75.4137
03452LS4H ¥ 28.9818
03453HS3ZX010 ¥ 26.7637
03453LS4HXL ¥ 52.1851
03453QS7X ¥ 98.7929
03453RF1HXLN ¥ 46.383
0679-3000-01 ¥ 0
0685F0375-01 ¥ 1.2481
0685F8000-01 ¥ 0.9882