处理中...

首页  >  产品百科  >  PR11-62-2.50A-XX-V

PR11-62-2.50A-XX-V

产品分类: 断路器
产品描述: 1 2.5A 按下重置 磁性安装,面板安装 34.93mm(长度)*72.64mm(高度)
供应商型号: N-PR11-62-2.50A-XX-V
供应商: 云汉优选
标准整包数: 1
SENSATA TECHNOLOGIES 断路器 PR11-62-2.50A-XX-V

PR11-62-2.50A-XX-V概述

    Snapak® Series Magnetic Circuit Protectors
    Product Introduction
    The Snapak® Series is a sophisticated hydraulic-magnetic circuit protector that combines the functionality of a power switch, fuse, and fuse holder into one compact unit. This innovative product simplifies the installation process for Original Equipment Manufacturers (OEMs) by reducing the number of components needed, thereby cutting inventory requirements and enhancing panel density. The Snapak® is available for operation at both AC (50/60Hz) and DC power supplies, including 400Hz units, making it versatile for various industrial and commercial applications.
    Technical Parameters
    - Product Types: Single Pole (SPST) and Double Pole (DPST)
    - Operating Voltage Range: DC - 125V to 250V, AC 50/60Hz - 125V to 250V
    - Current Ratings: 0.1A to 20A (various models available)
    - Delay Options: Instantaneous, Fast, and Slow delays for diverse application needs
    - Inrush Pulse Tolerance: Supports pulses up to 9x the rated current for instant ratings and 13x for ratings with an inertia wheel
    - Environmental Operability: Functions within temperatures ranging from -40°C to +85°C
    - Insulation Resistance: ≥100MΩ at 500V DC
    - Dielectric Strength: 1500V AC @ 60Hz for 60 seconds
    - Mechanical Life: Over 50,000 operations
    - Electrical Endurance: Up to 10,000 operations at maximum rated current
    Product Features and Advantages
    The Snapak® Series offers several unique advantages:
    - Space Efficiency: Combines multiple components into one, reducing installation time and space.
    - Versatility: Suitable for both DC and AC environments, with customizable actuator types like paddle handles, rocker handles, and push-pull/reset actuators.
    - Safety: Equipped with trip-free mechanisms and clear visual indicators to prevent operator errors.
    - Certifications: Meets global standards such as UL, CSA, TUV, and CCC, ensuring compliance with international safety regulations.
    - Customization: Offers a range of mounting hardware and color options for aesthetic integration.
    Application Cases and Usage Recommendations
    The Snapak® Series is ideal for a wide array of applications:
    - Medical Equipment: Paddle and rocker handles provide secure and intuitive operation, preventing accidental disconnection.
    - Automotive Industry: Push-pull actuators ensure reliable operation in harsh environments.
    - Data Centers: Reliable protection against high currents and transient spikes in critical systems.
    Usage Tips:
    - For critical applications requiring precise control, opt for delay options that match your load characteristics.
    - Ensure proper cooling ventilation if operating under extreme temperature conditions.
    Compatibility and Support
    The Snapak® Series is compatible with standard mounting hardware and accessories, allowing seamless integration with existing systems. Seta manufacturers offer comprehensive support, including technical assistance, warranty services, and customization options tailored to specific customer needs.
    Common Issues and Solutions
    | Issue | Solution |

    | Premature tripping | Check load conditions and adjust delay settings accordingly. |
    | Incorrect actuator orientation | Specify the correct orientation during purchase. |
    | Reduced lifespan | Ensure that the operational load does not exceed maximum ratings. |
    Conclusion and Recommendation
    The Snapak® Series stands out in the market due to its reliability, versatility, and integration capabilities. It is highly recommended for applications requiring both circuit protection and switching functionalities. Whether in medical, automotive, or industrial sectors, the Snapak® offers superior performance and value, making it an essential component fo

PR11-62-2.50A-XX-V参数

参数
极数 1
额定电压-AC -
额定电压-DC -
照明电压-标称值 -
照明 -
断路器类型 -
执行器类型 按下重置
额定电流 2.5A
长*宽*高 34.93mm(长度)*72.64mm(高度)
安装方式 磁性安装,面板安装
应用等级 工业级
零件状态 在售
包装方式 散装

PR11-62-2.50A-XX-V厂商介绍

Sensata Technologies是一家全球领先的工业技术公司,专注于开发、制造和销售高性能传感器和控制器。公司的产品广泛应用于汽车、**、工业和商业市场,包括温度、压力、位置和速度传感器等。

Sensata Technologies的产品主要分为以下几类:
1. 温度传感器:用于监测和控制温度,应用于汽车、**和工业领域。
2. 压力传感器:用于监测和控制压力,应用于汽车、**和工业领域。
3. 位置传感器:用于监测和控制位置,应用于汽车和工业领域。
4. 速度传感器:用于监测和控制速度,应用于汽车和工业领域。

Sensata Technologies的优势在于:
1. 技术创新:公司不断研发新技术,以满足不断变化的市场需求。
2. 产品质量:公司注重产品质量,以确保产品的可靠性和耐用性。
3. 客户服务:公司提供卓越的客户服务,以满足客户的个性化需求。
4. 全球布局:公司在全球范围内设有研发中心和生产基地,以更好地服务全球客户。

PR11-62-2.50A-XX-V数据手册

厂牌 PDF简要描述 下载
SENSATA TECHNOLOGIES 断路器 SENSATA TECHNOLOGIES PR11-62-2.50A-XX-V PR11-62-2.50A-XX-V数据手册

PR11-62-2.50A-XX-V封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
6+ $ 21.1046 ¥ 179.3891
25+ $ 16.6036 ¥ 141.1306
库存: 25
起订量: 6 增量: 1
交货地:
最小起订量为:6
合计: ¥ 1076.33
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0031.5001 ¥ 11.28
0031.9161 ¥ 75.4137
03452LS4H ¥ 28.9818
03453HS3ZX010 ¥ 26.7637
03453LS4HXL ¥ 52.1851
03453QS7X ¥ 98.7929
03453RF1HXLN ¥ 46.383
0679-3000-01 ¥ 0
0685F0375-01 ¥ 1.2481
0685F8000-01 ¥ 0.9882