处理中...

首页  >  产品百科  >  R21-62F-1.00A-B02IV-V

R21-62F-1.00A-B02IV-V

产品分类: 断路器
产品描述: 65V 250V 2 无 6A 磁性(液力延迟) 控制杆 面板安装 45.47mm(长度)*39.62mm(高度)
供应商型号: N-R21-62F-1.00A-B02IV-V
供应商: 云汉优选
标准整包数: 1
SENSATA TECHNOLOGIES 断路器 R21-62F-1.00A-B02IV-V

R21-62F-1.00A-B02IV-V概述

    Snapak® Series: Hydraulic-Magnetic Circuit Protectors
    Product Introduction
    The Snapak® series, produced by Airpax™, represents a significant advancement in the field of circuit protection. These devices combine a power switch, a fuse, and a fuse holder into one compact and aesthetically pleasing unit. By consolidating these components, the Snapak® series reduces assembly complexity, cuts inventory costs by two-thirds, and enhances panel density. Designed for versatile operation, the Snapak® can function effectively at both AC 50/60Hz and DC conditions, and models are available for 400Hz environments.
    The Snapak® series offers a range of handle configurations, including paddle and rocker handles in six distinct colors, along with push-pull and push-to-reset actuators. Customization extends further with various mounting hardware options, catering to specific user preferences and operational needs.
    Technical Parameters
    The Snapak® series is characterized by robust performance across multiple parameters:
    - Current Ratings: From 0.100 to 20.0 amps, with higher ratings available for specialized versions.
    - Voltage Handling: Capable of managing up to 250 volts DC and various AC configurations.
    - Temperature Range: Operates reliably between -40°C and +85°C.
    - Dielectric Strength: Withstands up to 1500V AC at 60Hz for 60 seconds.
    - Insulation Resistance: Maintains a minimum resistance of 100 megohms at 500V DC.
    - Mechanical Life: Exceeds 50,000 operations under normal conditions.
    - Electrical Endurance: Performs up to 10,000 operations at full-rated current and voltage.
    Product Features and Advantages
    The Snapak® series stands out due to its innovative design and practical advantages:
    - Compact Design: Combines multiple components into a single unit, simplifying installation and reducing space requirements.
    - Reliability: Offers consistent performance and high durability, ensuring reliable circuit protection.
    - Versatility: Suitable for diverse applications, including office appliances, medical equipment, and automotive production lines.
    - Safety: Features trip-free mechanisms to prevent operator tampering and ensure automatic disconnection during faults.
    Application Cases and Usage Suggestions
    The Snapak® series is widely used in various industries due to its adaptability:
    - Medical Equipment: Particularly effective in medical instrumentation where accidental turn-off could be hazardous.
    - Automotive Industry: Ideal for high-voltage applications requiring dual-line protection.
    - Office Appliances: Commonly used in electronic data processing and office equipment for their reliability.
    Usage suggestions include:
    - Environmental Considerations: Ensure proper cooling and ventilation in high-temperature environments.
    - Load Management: Avoid exceeding the maximum current ratings to prevent unnecessary trips.
    Compatibility and Support
    The Snapak® series maintains compatibility with a wide range of systems and devices, supporting seamless integration into existing setups. Manufacturer support includes comprehensive documentation, technical assistance, and maintenance services to ensure optimal performance and longevity.
    Common Issues and Solutions
    Common issues encountered by users include:
    - Tripping on Minor Fluctuations: Adjust delay settings to accommodate normal current spikes.
    - Incorrect Handle Orientation: Verify handle markings match the intended current rating.
    Conclusion and Recommendation
    The Snapak® series offers a superior solution for circuit protection, combining convenience, reliability, and versatility. Its ability to simplify system designs and enhance operational efficiency makes it a strong contender in the market. Given its extensive feature set and robust performance, it is highly recommended for a broad spectrum of applications. Whether for industrial, commercial, or consumer-g

R21-62F-1.00A-B02IV-V参数

参数
断路器类型 磁性(液力延迟)
执行器类型 控制杆
额定电流 6A
极数 2
额定电压-AC 250V
额定电压-DC 65V
照明电压-标称值 -
照明
长*宽*高 45.47mm(长度)*39.62mm(高度)
安装方式 面板安装
应用等级 工业级
零件状态 在售
包装方式 散装

R21-62F-1.00A-B02IV-V厂商介绍

Sensata Technologies是一家全球领先的工业技术公司,专注于开发、制造和销售高性能传感器和控制器。公司的产品广泛应用于汽车、**、工业和商业市场,包括温度、压力、位置和速度传感器等。

Sensata Technologies的产品主要分为以下几类:
1. 温度传感器:用于监测和控制温度,应用于汽车、**和工业领域。
2. 压力传感器:用于监测和控制压力,应用于汽车、**和工业领域。
3. 位置传感器:用于监测和控制位置,应用于汽车和工业领域。
4. 速度传感器:用于监测和控制速度,应用于汽车和工业领域。

Sensata Technologies的优势在于:
1. 技术创新:公司不断研发新技术,以满足不断变化的市场需求。
2. 产品质量:公司注重产品质量,以确保产品的可靠性和耐用性。
3. 客户服务:公司提供卓越的客户服务,以满足客户的个性化需求。
4. 全球布局:公司在全球范围内设有研发中心和生产基地,以更好地服务全球客户。

R21-62F-1.00A-B02IV-V数据手册

厂牌 PDF简要描述 下载
SENSATA TECHNOLOGIES 断路器 SENSATA TECHNOLOGIES R21-62F-1.00A-B02IV-V R21-62F-1.00A-B02IV-V数据手册

R21-62F-1.00A-B02IV-V封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
3+ $ 39.3472 ¥ 334.4512
5+ $ 35.0612 ¥ 298.0202
库存: 16
起订量: 3 增量: 1
交货地:
最小起订量为:3
合计: ¥ 1003.35
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0031.5001 ¥ 11.28
0031.9161 ¥ 75.4137
03452LS4H ¥ 28.9818
03453HS3ZX010 ¥ 26.7637
03453LS4HXL ¥ 52.1851
03453QS7X ¥ 98.7929
03453RF1HXLN ¥ 46.383
0679-3000-01 ¥ 0
0685F0375-01 ¥ 1.2481
0685F8000-01 ¥ 0.9882