处理中...

首页  >  产品百科  >  R11-1-1.50A-B06EV

R11-1-1.50A-B06EV

产品分类: 断路器
产品描述: 65V 250V 1 无 1A 磁性(液力延迟) 摇臂 面板安装 45.47mm(长度)*39.62mm(高度)
供应商型号: N-R11-1-1.50A-B06EV
供应商: 云汉优选
标准整包数: 1
SENSATA TECHNOLOGIES 断路器 R11-1-1.50A-B06EV

R11-1-1.50A-B06EV概述

    Snapak® Series Hydraulic-Magnetic Circuit Protectors
    1. Product Introduction
    The Snapak® Series is a groundbreaking hydraulic-magnetic circuit protector that integrates three distinct functionalities—power switching, accurate overcurrent protection, and fuse functionality—into a single compact unit. This innovation eliminates the need for separate switches, fuses, and holders, simplifying installation and reducing overall system complexity.
    Designed for aesthetic appeal and practical utility, Snapak® circuit protectors are available with a variety of actuator options including paddle handles (offered in six vibrant colors), rocker handles, push-pull actuators, and push-to-reset mechanisms. These versatile configurations cater to different user preferences and application requirements.
    Common applications span office appliances, electronic data processing, medical equipment, vending machines, and amusement devices. The Snapak® is especially suited for environments requiring stringent circuit protection, such as medical instrumentation, automotive production systems, and other mission-critical settings.
    2. Technical Parameters
    Below are the key technical specifications for Snapak® circuit protectors:
    | Parameter | Value |

    | Current Ratings | 0.10–30 A (varies depending on model) |
    | Voltage Range | 32 VDC to 250 VAC |
    | Frequency Support | 50/60 Hz, 400 Hz |
    | Temperature Range | -40°C to +85°C |
    | Contact Life | Mechanical: >50,000 operations |
    Electrical: Up to 10,000 operations at maximum rated current |
    | Ambient Operation | Insulation resistance ≥ 100 MΩ at 500 VDC |
    | Dielectric Strength | 1500 VAC @ 60 Hz for 60 seconds |
    | Actuator Styles | Paddle, Rocker, Push-Pull, Push-To-Reset |
    | Handles | Colors: Blue, White, Red, Green, Yellow, Black |
    These parameters highlight the Snapak® Series' adaptability across a broad range of applications, ensuring robust performance under diverse conditions.
    3. Product Features and Advantages
    The Snapak® Series stands out with several unique features and advantages:
    - Integrated Design: Combines power switch, fuse, and fuse holder into a single component, reducing inventory and simplifying assembly.
    - Versatile Actuation Options: Multiple actuator styles ensure compatibility with various user interfaces.
    - Snap-Action Mechanism: Guarantees quick opening and closing of contacts, preventing contact "teasing" and minimizing arcing.
    - Certifications: Meets industry standards such as UL 1077, CSA, TÜV, CCC, and CE compliance, ensuring reliability and safety.
    - Enhanced Reliability: Offers trip-free operation and clear trip indication for seamless usage.
    These attributes position the Snapak® Series as a market leader, providing unmatched value and flexibility for modern electronics.
    4. Application Case Studies and Usage Recommendations
    The Snapak® Series is ideally suited for numerous real-world scenarios:
    - Medical Instrumentation: High-reliability applications benefit from its push-pull design, preventing accidental disconnection.
    - Automotive Assembly Lines: Provides synchronized safety and control through its reliable dual-pole configurations.
    - Consumer Electronics: Compact size and versatile actuator options make it ideal for integration into complex consumer d

R11-1-1.50A-B06EV参数

参数
额定电压-AC 250V
额定电压-DC 65V
照明电压-标称值 -
照明
断路器类型 磁性(液力延迟)
执行器类型 摇臂
额定电流 1A
极数 1
长*宽*高 45.47mm(长度)*39.62mm(高度)
安装方式 面板安装
应用等级 工业级
零件状态 在售

R11-1-1.50A-B06EV厂商介绍

Sensata Technologies是一家全球领先的工业技术公司,专注于开发、制造和销售高性能传感器和控制器。公司的产品广泛应用于汽车、**、工业和商业市场,包括温度、压力、位置和速度传感器等。

Sensata Technologies的产品主要分为以下几类:
1. 温度传感器:用于监测和控制温度,应用于汽车、**和工业领域。
2. 压力传感器:用于监测和控制压力,应用于汽车、**和工业领域。
3. 位置传感器:用于监测和控制位置,应用于汽车和工业领域。
4. 速度传感器:用于监测和控制速度,应用于汽车和工业领域。

Sensata Technologies的优势在于:
1. 技术创新:公司不断研发新技术,以满足不断变化的市场需求。
2. 产品质量:公司注重产品质量,以确保产品的可靠性和耐用性。
3. 客户服务:公司提供卓越的客户服务,以满足客户的个性化需求。
4. 全球布局:公司在全球范围内设有研发中心和生产基地,以更好地服务全球客户。

R11-1-1.50A-B06EV数据手册

厂牌 PDF简要描述 下载
SENSATA TECHNOLOGIES 断路器 SENSATA TECHNOLOGIES R11-1-1.50A-B06EV R11-1-1.50A-B06EV数据手册

R11-1-1.50A-B06EV封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
7+ $ 17.4158 ¥ 148.0343
25+ $ 14.9453 ¥ 127.0351
50+ $ 14.4126 ¥ 122.5071
100+ $ 14.1372 ¥ 120.1662
250+ $ 13.7496 ¥ 116.8716
500+ $ 13.2906 ¥ 112.9701
1000+ $ 12.9132 ¥ 109.7622
库存: 1093
起订量: 7 增量: 1
交货地:
最小起订量为:7
合计: ¥ 1036.24
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0031.5001 ¥ 11.28
0031.9161 ¥ 75.4137
03452LS4H ¥ 28.9818
03453HS3ZX010 ¥ 26.7637
03453LS4HXL ¥ 52.1851
03453QS7X ¥ 98.7929
03453RF1HXLN ¥ 46.383
0679-3000-01 ¥ 0
0685F0375-01 ¥ 1.2481
0685F8000-01 ¥ 0.9882