处理中...

首页  >  产品百科  >  CL21G681JBC1PNC

CL21G681JBC1PNC

产品分类:
厂牌: SAMSUNG
产品描述:
供应商型号: ZT-CL21G681JBC1PNC
供应商: 海外现货
标准整包数: 1
SAMSUNG  CL21G681JBC1PNC

CL21G681JBC1PNC概述

    Multi-Layer Ceramic Capacitor (MLCC) Technical Overview
    Product Introduction
    The Samsung Multi-Layer Ceramic Capacitor (MLCC) under the product series CL21G681JBC1PNC is designed to meet rigorous standards and support diverse applications in automotive electronics. This capacitor is characterized by its high reliability and performance across different environmental conditions. Primarily targeted at the automotive industry, it adheres to AEC-Q200 qualification requirements. Its nominal capacitance of 680 nF, voltage rating of 50V, and ±5% tolerance make it suitable for a wide array of power management and filtering applications.
    Technical Parameters
    Below are key technical specifications for the Samsung CL21G681JBC1PNC MLCC:
    - Capacitance: 680 nF ±5%
    - Voltage Rating: 50V
    - Dielectric Type: X8G (-55°C to +150°C, ±15%)
    - Dimension: 0805 package (2.00mm x 1.25mm)
    - Operating Temperature Range: -55°C to +150°C
    - Inner Electrodes: Nickel
    - Termination Material: Copper (Cu) plating with 100% lead-free Sn finish
    - Package Type: Cardboard reel (7-inch reel containing 4,000 units)
    - Testing Conditions: Meets automotive-grade reliability standards including temperature cycling, vibration, and solderability tests.
    Product Features and Advantages
    1. Durability and Reliability: This MLCC offers excellent performance under extreme environmental conditions, ensuring reliable operation in harsh automotive environments.
    2. Wide Operating Voltage Range: With a maximum voltage rating of 50V, it supports both low and medium voltage circuits, making it versatile for multiple electronic designs.
    3. Temperature Stability: The X8G temperature stability ensures minimal capacitance drift across temperatures, crucial for stable operation in temperature-sensitive applications.
    4. Lead-Free Compliant: Meets RoHS compliance standards, providing environmentally friendly solutions for modern electronics.
    Application Cases and Usage Suggestions
    1. Automotive Applications: Ideal for filters, coupling circuits, and decoupling stages in automotive ECUs, where consistent performance is critical.
    2. Power Supply Circuits: Suitable for bulk capacitance applications in switching power supplies due to its high ripple current handling capability.
    3. Optimization Tips: For higher efficiency in DC-DC converters, ensure proper board layout and placement to minimize parasitic effects like ESR and ESL.
    Compatibility and Support
    The Samsung CL21G681JBC1PNC MLCC is compatible with various board designs and is optimized for reflow soldering processes following IPC/JEDEC J-STD-020D guidelines. Customers can expect comprehensive technical support from Samsung Electronics, including assistance with customizations and integration into specific circuit boards.
    Common Issues and Solutions
    1. Issue: Capacitance deviation from nominal values.
    Solution: Ensure accurate measurement conditions (e.g., 1 MHz for capacitance values <1000 pF) as per the document.
    2. Issue: Increased ESR leading to self-heating.
    Solution: Monitor operating temperatures and avoid excessive ripple currents beyond the capacitor's limits.
    Summary and Recommendation
    The Samsung CL21G681JBC1PNC MLCC stands out for its robustness, versatility, and adherence to AEC-Q200 standards, making it an excellent choice for automotive and industrial applications. Its combination of precise tolerances, high voltage handling, and thermal stability ensures optimal performance under demanding conditions. Therefore, it is highly recommended for users requiring premium-quality capacitors in their designs.

CL21G681JBC1PNC参数

参数
包装方式 卷带装

CL21G681JBC1PNC厂商介绍

SAMSUNG(三星)是一家总部位于韩国首尔的跨国电子公司,成立于1938年,是全球最大的信息技术公司之一。三星的业务涉及多个领域,包括消费电子、移动通信、半导体和显示器等。

主营产品分类:
1. 消费电子:包括电视、音响、家用电器等。
2. 移动通信:智能手机、平板电脑等。
3. 半导体:存储芯片、处理器等。
4. 显示器:液晶显示器、OLED显示器等。

应用领域:
三星的产品广泛应用于家庭、商业、工业等多个领域,如智能家居、移动办公、数据中心、医疗设备等。

三星的优势:
1. 技术创新:三星在半导体、显示器等领域拥有强大的研发能力,不断推出创新产品。
2. 品牌影响力:三星是全球知名品牌,拥有广泛的客户基础。
3. 全球布局:三星在全球设有多个生产基地和研发中心,实现全球化运营。
4. 产业链整合:三星在多个领域拥有完整的产业链,实现从原材料到成品的一体化生产。

CL21G681JBC1PNC数据手册

厂牌 PDF简要描述 下载
SAMSUNG SAMSUNG CL21G681JBC1PNC CL21G681JBC1PNC数据手册

CL21G681JBC1PNC封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 0.0467 ¥ 0.3914
库存: 0
起订量: 1406 增量: 1
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
#636CY-470M=P3 ¥ 14.2296
0.731.301 ¥ 980.0982
0.87.0023.0 ¥ 113.6533
0.87.0033.0 ¥ 474.4184
0.87.0055.0 ¥ 33.4765
0.891.606 ¥ 484.9515
0.891.607 ¥ 484.9515
00 21 02 EL ¥ 5164.7191
00 21 36 LE ¥ 4503.9297
000648 ¥ 606.879