处理中...

首页  >  产品百科  >  CL10G470JC81PNC

CL10G470JC81PNC

产品分类: 陶瓷电容
厂牌: SAMSUNG
产品描述: 47pF ±5% X8G 100V 0603 贴片安装 1.6mm(长度)*800μm(宽度)
供应商型号: 1276-CL10G470JC81PNCTR-ND
供应商: Digi-Key
标准整包数: 4000
SAMSUNG 陶瓷电容 CL10G470JC81PNC

CL10G470JC81PNC概述

    Samsung Multi-Layer Ceramic Capacitor (MLCC) Product Manual
    Product Introduction
    The Samsung Multi-Layer Ceramic Capacitor (MLCC), model CL10G470JC81PNC, is a highly reliable electronic component designed primarily for automotive applications. This capacitor is classified under the AEC-Q200 qualification standard, making it suitable for demanding environments. With a capacitance of 47 µF, a rated voltage of 100 V, and a tolerance of ±5%, this MLCC offers excellent performance in various applications such as filtering, coupling, decoupling, and energy storage. Its robustness and compliance with industry standards make it an essential component in modern electronic systems.
    Technical Parameters
    | Parameter | Specification |

    | Product Type | Multi-Layer Ceramic Capacitor |
    | Size | 0603 (1.60 × 0.80 mm) |
    | Capacitance | 47 µF ±5% |
    | Rated Voltage | 100 V |
    | Dielectric Material | X8G (-55°C to 150°C, ±30 ppm/°C) |
    | Internal Electrode | Nickel (Ni) |
    | Termination | Copper (Cu) |
    | Plating | Tin (Sn 100%, Pb-Free) |
    | Packaging | Cardboard Type, 7" Reel / Quantity: 4K|
    | Temperature Range | -55°C to 150°C |
    Performance specifications include:
    - High-Temperature Exposure: No abnormal appearance after 1000 hours at maximum temperature.
    - Capacitance Stability: Within ±2.5% or 0.25 µF post-test.
    - Insulation Resistance (IR): ≥10000 MΩ or 500 MΩ·µF, whichever is smaller.
    - Vibration and Mechanical Shock: Performance remains stable under severe conditions.
    - Compliance: Fully compliant with AEC-Q200 standards.
    Product Features and Advantages
    1. High Reliability: Withstanding extreme conditions, this MLCC ensures consistent performance over its lifespan.
    2. Automotive Grade: Designed specifically for the automotive sector, it meets rigorous reliability requirements.
    3. Thermal Stability: Temperature characteristics ensure stable operation across a wide range of temperatures.
    4. Environmentally Friendly: Lead-free plating ensures safety and compliance with RoHS directives.
    5. Compact Size: The 0603 footprint reduces space requirements, making it ideal for modern compact designs.
    Application Case Studies and Usage Recommendations
    This MLCC is well-suited for a variety of applications, including:
    - Power Supply Filtering: Ensures smooth power delivery by filtering out noise and ripple.
    - Coupling and Decoupling Circuits: Enhances signal integrity in communication modules.
    - Automotive Electronics: Ideal for sensors, control units, and onboard entertainment systems.
    Usage Tips:
    - Ensure proper thermal management when operating at high voltages or currents.
    - Use recommended soldering methods to prevent mechanical stress.
    - Conduct periodic tests to monitor insulation resistance and capacitance stability.
    Compatibility and Support
    This MLCC is compatible with standard SMT assembly processes and supports multiple board types. Samsung provides comprehensive technical support, including:
    - Application engineering assistance.
    - Software tools for design simulation.
    - Regular firmware updates and product revisions.
    Common Issues and Solutions
    | Issue | Solution |

    | High self-heating | Ensure proper derating and cooling. |
    | Reduced insulation | Verify voltage levels match specifications.|
    | Capacitance drift | Apply voltage conditioning during testing. |
    Conclusion and Recommendation
    The Samsung MLCC (CL10G470JC81PNC) is an outstanding choice for engineers seeking a reliab

CL10G470JC81PNC参数

参数
电容值 47pF
容差 ±5%
温度系数 X8G
额定电压 100V
长*宽*高 1.6mm(长度)*800μm(宽度)
通用封装 0603
安装方式 贴片安装
应用等级 汽车级
包装方式 卷带装

CL10G470JC81PNC厂商介绍

SAMSUNG(三星)是一家总部位于韩国首尔的跨国电子公司,成立于1938年,是全球最大的信息技术公司之一。三星的业务涉及多个领域,包括消费电子、移动通信、半导体和显示器等。

主营产品分类:
1. 消费电子:包括电视、音响、家用电器等。
2. 移动通信:智能手机、平板电脑等。
3. 半导体:存储芯片、处理器等。
4. 显示器:液晶显示器、OLED显示器等。

应用领域:
三星的产品广泛应用于家庭、商业、工业等多个领域,如智能家居、移动办公、数据中心、医疗设备等。

三星的优势:
1. 技术创新:三星在半导体、显示器等领域拥有强大的研发能力,不断推出创新产品。
2. 品牌影响力:三星是全球知名品牌,拥有广泛的客户基础。
3. 全球布局:三星在全球设有多个生产基地和研发中心,实现全球化运营。
4. 产业链整合:三星在多个领域拥有完整的产业链,实现从原材料到成品的一体化生产。

CL10G470JC81PNC数据手册

厂牌 PDF简要描述 下载
SAMSUNG 陶瓷电容 SAMSUNG CL10G470JC81PNC CL10G470JC81PNC数据手册

CL10G470JC81PNC封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
4000+ $ 0.0205 ¥ 0.1716
8000+ $ 0.0188 ¥ 0.1574
12000+ $ 0.018 ¥ 0.1502
20000+ $ 0.017 ¥ 0.1423
28000+ $ 0.0165 ¥ 0.1377
40000+ $ 0.0159 ¥ 0.1332
100000+ $ 0.0148 ¥ 0.1237
200000+ $ 0.0141 ¥ 0.1179
400000+ $ 0.0135 ¥ 0.1132
库存: 20000
起订量: 4000 增量: 1
交货地:
最小起订量为:4000
合计: ¥ 686.4
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02015C331KAT2A ¥ 3.887
0201CG680J250NT ¥ 0.0012
0201N4R7B250LT ¥ 0
0201X473K6R3CT ¥ 0.0094
0201YC471KAT2A ¥ 0.3966
0201ZC103JAT2A ¥ 0.1194
04025A181JAT2A ¥ 0.0424
0402B104J250CT ¥ 0.0093
0402CG0R5C250NT ¥ 0.0005
0402CG150J500NT ¥ 0.0242