处理中...

首页  >  产品百科  >  CL32E475KCIVPJE

CL32E475KCIVPJE

产品分类: 陶瓷电容
厂牌: SAMSUNG
产品描述: 4.7μF ±10% X8L 100V 1210 贴片安装 3.2mm(长度)*2.5mm(宽度)
供应商型号: M-CL32E475KCIVPJE
供应商: Future
标准整包数: 2000
SAMSUNG 陶瓷电容 CL32E475KCIVPJE

CL32E475KCIVPJE概述

    # Samsung AEC-Q200 Compliant Multi-Layer Ceramic Capacitor (MLCC)
    Product Introduction
    Samsung Electronics introduces its multi-layer ceramic capacitor (MLCC), the CL32E475KCIVPJE, a high-performance component designed specifically for automotive applications. This MLCC belongs to the Class II dielectric family, featuring a capacitance of 4.7μF with a rated voltage of 100V and a tolerance of ±10%. Its X8L temperature characteristic ensures stable performance across a wide temperature range (-55°C to 150°C). The capacitor is RoHS compliant and fully AEC-Q200 qualified, making it an ideal choice for the demanding requirements of the automotive industry.
    Primary Features:
    - Type: Multi-Layer Ceramic Capacitor
    - Applications: Automotive electronics, hybrid vehicles, and industrial control systems
    - Features: Excellent mechanical robustness (bending strength), RoHS compliance, and AEC-Q200 qualification
    Technical Parameters
    | Parameter | Specification |

    | Part Number | CL32E475KCIVPJE |
    | Series | Samsung Multi-Layer Ceramic Capacitor |
    | Size | 1210 (3.2mm x 2.5mm) |
    | Capacitance | 4.7μF |
    | Voltage Rating | 100V |
    | Tolerance | ±10% |
    | Temperature Characteristics | X8L |
    | Dielectric Material | X8L |
    | Inner Electrode Material | Nickel |
    | Termination Metal | Tin Plating (Sn 100%) |
    | Temperature Stability | -40% to +15% over -55°C to 150°C |
    | Rated Operating Temperature | -55°C to 150°C |
    | Package | Embossed Type, 7" Reel, 2000 pieces |
    Performance Parameters:
    - Temperature Stability: ±40% to ±15% from -55°C to 150°C.
    - Tan δ (Dissipation Factor): 10.0% maximum.
    - Insulation Resistance: ≥10,000 MΩ or 50 μA·MΩ, whichever is smaller.
    Product Characteristics and Advantages
    Key Benefits:
    1. AEC-Q200 Compliance: Designed to meet stringent automotive reliability standards, ensuring durability in harsh environments.
    2. High Mechanical Robustness: The CL32E475KCIVPJE boasts higher bending strength than standard capacitors, making it suitable for high-vibration applications like those in automobiles.
    3. Wide Temperature Range: Its X8L temperature characteristic guarantees stable performance across -55°C to 150°C.
    4. Long Lifespan: The capacitor maintains performance stability under extreme environmental conditions due to its robust construction and temperature stability.
    5. Environmental Compliance: Fully RoHS compliant and lead-free, aligning with global environmental regulations.
    Application Case Studies and Usage Recommendations
    Typical Applications:
    - Automotive Applications: Audio systems, ignition systems, and battery management systems.
    - Industrial Control Systems: Power supplies, motor drives, and sensor interfaces.
    - Consumer Electronics: Power management in electronic devices requiring high reliability.
    Recommended Usage:
    - Bias Conditions: Ensure that the capacitor operates within its voltage and temperature ratings. Use derating guidelines to maximize lifespan.
    - Mounting: Apply proper reflow soldering techniques (peak temperature: 260°C ±5°C for 30 seconds).
    - Testing: Implement reliability tests as specified in the datasheet to validate the capacitor's performance under different stress conditions.
    Compatibility and Support
    Compatibility:
    - The MLCC is compatible with standard PCB manufacturing processes and adheres to IPC/JEDEC J-STD-020D.
    - Supports

CL32E475KCIVPJE参数

参数
电容值 4.7μF
容差 ±10%
温度系数 X8L
额定电压 100V
长*宽*高 3.2mm(长度)*2.5mm(宽度)
通用封装 1210
安装方式 贴片安装
应用等级 汽车级
包装方式 卷带装

CL32E475KCIVPJE厂商介绍

SAMSUNG(三星)是一家总部位于韩国首尔的跨国电子公司,成立于1938年,是全球最大的信息技术公司之一。三星的业务涉及多个领域,包括消费电子、移动通信、半导体和显示器等。

主营产品分类:
1. 消费电子:包括电视、音响、家用电器等。
2. 移动通信:智能手机、平板电脑等。
3. 半导体:存储芯片、处理器等。
4. 显示器:液晶显示器、OLED显示器等。

应用领域:
三星的产品广泛应用于家庭、商业、工业等多个领域,如智能家居、移动办公、数据中心、医疗设备等。

三星的优势:
1. 技术创新:三星在半导体、显示器等领域拥有强大的研发能力,不断推出创新产品。
2. 品牌影响力:三星是全球知名品牌,拥有广泛的客户基础。
3. 全球布局:三星在全球设有多个生产基地和研发中心,实现全球化运营。
4. 产业链整合:三星在多个领域拥有完整的产业链,实现从原材料到成品的一体化生产。

CL32E475KCIVPJE数据手册

厂牌 PDF简要描述 下载
SAMSUNG 陶瓷电容 SAMSUNG CL32E475KCIVPJE CL32E475KCIVPJE数据手册

CL32E475KCIVPJE封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
2000+ $ 0.4592 ¥ 3.8802
4000+ $ 0.44 ¥ 3.718
库存: 20000
起订量: 2000 增量: 2000
交货地:
最小起订量为:2000
合计: ¥ 7760.4
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02015C331KAT2A ¥ 3.887
0201CG680J250NT ¥ 0.0012
0201N4R7B250LT ¥ 0
0201X473K6R3CT ¥ 0.0094
0201YC471KAT2A ¥ 0.3966
0201ZC103JAT2A ¥ 0.1194
04025A181JAT2A ¥ 0.0424
0402B104J250CT ¥ 0.0093
0402CG0R5C250NT ¥ 0.0005
0402CG150J500NT ¥ 0.0242